web counter

Analog Devices ADALM-PLUTO series Educational Kits

Features and Applications of ADALM-PLUTO series Educational Kits

This article briefly introduces the features and applications of ADALM-PLUTO which is manufactured by Analog Devuces Inc.

Applications

  • Wireless infrastructure
Associated Products

Part NumberDescriptionStockRFQ
ADALM-PLUTOSDR ACTIVE LEARNING PLATFORM1096RFQ
Technical Documents

This video briefly introduces the ADALM-PLUTO Full Duplex Software Defined Radio.

ADALM PLUTO Full Duplex Software Defined Radio

ADALM-PLUTO is a software-defined radio (SDR) device manufactured by Analog Devices Inc. The device is part of the ADALM (Analog Devices Active Learning Modules) series of products, which are designed to be low-cost, portable, and easy-to-use tools for learning and experimenting with electronics and digital signal processing (DSP). Many modules in the ADALM series address a variety of subjects, including analog electronics, digital electronics, and communications systems. The communications systems module contains the ADALM-PLUTO SDR device, which is made especially for use in projects and experiments involving wireless communication.

Features

For experiments and projects involving wireless communication, the ADALM-PLUTO is a capable, reasonably priced software-defined radio (SDR) device with a variety of functionalities. Some of the device's important characteristics are listed below:

1. Frequency Range: The ADALM-PLUTO covers a frequency range of 325 MHz to 3.8 GHz, making it suitable for a wide range of wireless communication applications.

2. RF Bandwidth: The device has a maximum RF bandwidth of 20 MHz, which allows for high-speed data transfer and supports a range of wireless communication standards.

3. Programmable FPGA: The ADALM-PLUTO features a field-programmable gate array (FPGA) that can be programmed with custom firmware to support different wireless communication protocols and algorithms.

4. Integrated RF Transceiver: The device includes an integrated RF transceiver that provides both transmission and reception capabilities, making it suitable for two-way communication.

5. USB Connectivity: The ADALM-PLUTO connects to a host computer via USB, allowing for easy setup and configuration.

6. Open-Source Software: The device is supported by a range of open-source software tools and libraries, including the GNU Radio software-defined radio framework.

7. Portable and Low-Cost: The ADALM-PLUTO is designed to be portable and affordable, making it accessible to students, hobbyists, and professionals who are interested in wireless communication experiments and projects.

Applications

  • Amateur Radio

  • Wireless Prototyping

  • Internet of Things (IoT)

  • Security and Penetration Testing

  • Radio Astronomy

  • Wireless Sensor Networks

The ADALM-PLUTO is a versatile tool that can be used in a wide range of wireless communication applications, from amateur radio to IoT and beyond. Its low cost and open-source software make it an accessible option for students, hobbyists, and professionals alike.


Related Series

Frequently Asked Questions

What is the factory lead time of the ADALM-PLUTO?

The factory lead time of the ADALM-PLUTO is 8 weeks, so it would take approximately 8 weeks from the time the order is placed for the product to be manufactured and delivered to the customer.

What is the adalm-Pluto active learning module?

The ADALM-PLUTO Active Learning Module (PlutoSDR) is an easy-to-use tool available from Analog Devices Inc. (ADI) that can be used to introduce fundamentals of software-defined radio (SDR) or radio frequency (RF) or communications as advanced topics in electrical engineering in a self- or instructor-led setting. 

Can I use SDR# with the adalm-Pluto SDR?

A new plugin for SDR# has bee released which allows SDR# to be used with the ADALM-PLUTO SDR.