web counter

Analog Devices ADF43xx series RF synthesizers

Features and Applications of ADF43xx series RF synthesizers

The purpose of this article is to briefly illustrate what is possible with RF synthesizers and the features and applications of these synthesizers manufactured by Analog Devices under the ADF43xx series.

Applications

  • Wireless infrastructure
  • Enterprise machine
Associated Products

Part NumberDescriptionStockRFQ
ADUM141E0BRQZDGTL ISO 3000VRMS 4CH GP 16QSOP1RFQ
ADUM140D0BRZDGTL ISO 3.75KV GEN PURP 16-SOIC36000RFQ
ADUM240E0BRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC236RFQ
ADUM5412BRSZANALOG DEVICES ADUM5412BRSZ Digital Isolator, 4 Channel, 13 ns, 1.7 V, 5.5 V, SSOP, 24 PinsNew1RFQ
ADUM4401CRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC2540BUY
ADUM6401CRIZDigital Isolator 4-CH 25Mbps 16-Pin SOIC W Tube101RFQ
ADUM3100BRZ-RL7Digital Isolator CMOS 1-CH 100Mbps 8-Pin SOIC N T/R6800BUY
ADUM251N0BRIZDGTL ISO 5000VRMS 5CH GP 16SOIC185BUY
ADUM225N0BRIZ-RLDGTL ISO 5000VRMS 2CH GP 8SOIC24000RFQ
ADUM221N1BRWZ-RLDGTL ISO 5000VRMS 2CH GP 16SOIC1000BUY
ADUM131D1BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC24459BUY
ADUM131D0BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC5231BUY
ADUM131E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC24454BUY
ADUM130E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC3860BUY
ADUM6420ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6424ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3DGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6421AWBRNZ5-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM262N1WBRIZ-RLROBUST 5KV 6 CH DIGITAL ISO, 4/20RFQ
Technical Documents

ADI's mixed signal front end (MxFE®) family offers a highly integrated device with four 16-bit, 12 GSPS RF digital-to-analog converter (DAC) cores, and either two 12-bit 6GSPS or four 12-bit, 4 GSPS, RF analog-to-digital converter (ADC) cores.

Analog Devices MxFE® RF Data Converter Transceivers


Wideband synthesizer with integrated VCO that operates from 53.125 MHz to 6.8 GHz. It offers low phase noise, low spurious levels, and high phase-comparison frequency. It supports fractional-N or integer-N PLL modes and has a 52-bit modulus for fine-frequency resolution. A wideband synthesizer with integrated VCO that operates from 53.125 MHz to 13.6 GHz. It has similar features and performance as the ADF4356 but with a higher frequency range. It is pin-compatible with the ADF4356.

Features

The main features of ADF43xx series RF synthesizers may be summarized as follows:

1. Integrated RMS jitter (1 kHz to 20 MHz): 97 fs for 6 GHz output

2. Fractional-N synthesizer and integer-N synthesizer

3. Pin compatible with the ADF4355

4. High resolution, 52-bit modulus

5. Phase frequency detector (PFD) operation to 125 MHz

6. Reference input frequency operation to 600 MHz

7. Maintains frequency lock over −40°C to +85°C

8. Low phase noise, voltage-controlled oscillator (VCO)

9. Programmable divide by 1, 2, 4, 8, 16, 32, or 64 output

10. Analog and digital power supplies: 3.3 V

Applications

  • Wireless infrastructure

  • Microwave point-to-point links

  • Electronic test and measurement

  • Satellite terminals

These applications require high-performance, wideband, and low-jitter frequency generation and synchronization.

 


Related Series

Frequently Asked Questions

What is the frequency range of the ADF4356 synthesizer?

The ADF4356 synthesizer can generate RF outputs from 53.125 MHz to 6.8 GHz without any gaps in frequency coverage.

What is the integrated RMS jitter of the ADF4356 synthesizer?

The integrated RMS jitter of the ADF4356 synthesizer is 97 fs for a 6 GHz output.

What are the power supply requirements for the ADF4356 synthesizer?

The ADF4356 synthesizer operates from nominal 3.3-V analog and digital power supplies as well as 5-V charge-pump and VCO supplies, and features 1.8-V logic-level compatibility.