web counter

Analog Devices ADG16xx series Analog switches

Features and Applications of ADG16xx series Analog switches

The purpose of this article is to briefly illustrate what is possible with Analog switches and the features and applications of these switches manufactured by Analog Devices under the ADG16xx series.

Applications

  • Medical
  • Building automation
  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
ADG1606BCPZ-REEL7IC MULTIPLEXER 1X16 32LFCSP14RFQ
ADG1606BRUZ-REEL7Analog Multiplexer Single 16:1 28-Pin TSSOP T/R172RFQ
ADG1606BRUZANALOG DEVICES ADG1606BRUZ IC, ANALOG MUX, MONOLITHIC, TSSOP-280RFQ
Technical Documents

How do ADCs work? Which types of ADCs exist, and which is more suitable for which application? Learn all about ADCs with Analog Devices.

Analog Devices presents: What is an ADC?


The Analog Devices ADG16xx series are high-performance analog switches designed for a wide range of applications. These switches offer low on-resistance and low leakage current, allowing for accurate signal switching with minimal distortion. The switches also have a wide operating voltage range and high bandwidth, making them suitable for high-speed applications. Additionally, the ADG16xx series provides high ESD protection, ensuring reliable performance in harsh environments. The switches come in various configurations, including SPST, SPDT, DPST, and DPDT, with different package options such as SOIC, SSOP, and TQFN. The ADG16xx series is an ideal choice for designers who need high-performance analog switches for their applications.

Features

The main features of ADG16xx series Analog switches may be summarized as follows:

1. Low on-resistance and low leakage current

2. Wide operating voltage range

3. High bandwidth and fast switching speed

4. Low crosstalk and off-isolation

5. High electrostatic discharge (ESD) protection

Applications

  • Audio and video signal routing and switching

  • Test and measurement equipment

  • Data acquisition systems

  • Industrial automation and control

  • Medical devices

  • Automotive electronics

  • Communication systems

The ADG16xx series of analog switches from Analog Devices offers a combination of high performance and versatility, making them well-suited for a wide range of applications in different industries.


 


Related Series

Frequently Asked Questions

What is the on-resistance of the ADG16xx series?

The on-resistance of the ADG16xx series ranges from as low as 0.4 ohms to 4 ohms, depending on the specific model.

What is the power consumption of the ADG16xx series?

The power consumption of the ADG16xx series is very low, typically around 1 microampere or less.

What is the bandwidth of the ADG16xx series?

The bandwidth of the ADG16xx series can be as high as 200 MHz, making it suitable for high-speed applications.