web counter

Analog Devices ADP51xx series DC-to-DC converters

Features and Applications of ADP51xx series DC-to-DC converters

The purpose of this article is to briefly illustrate what is possible with DC-to-DC converters and the features and applications of these converters manufactured by Analog Devices under the ADP51xx series.

Applications

  • Medical
  • Wireless infrastructure
Associated Products

Part NumberDescriptionStockRFQ
ADP5100PANASONIC ELECTRONIC COMPONENTS ADP5100Pressure Sensor, S Package, 0 to 50C, Gauge, Vacuum, -100 kPa, 100 kPa116BUY
ADP5134ACPZ-R7Voltage Regulators - Switching Regulators Dual 1.2A Buck+Dual 300mA LDO + PGOOD106RFQ
ADP5138WACPZ-1-R7QUAL BUCK AND ONE REGULATOR PMU3000RFQ
ADP5138ACPZ-2-R7Conv DC-DC 3V to 5.5V Synchronous Step Down Quad-Out 0.8V to 4.675V 1A/1A/1A/1A 28-Pin LFCSP EP T/R20000RFQ
ADP5135ACPZ-R7IC REG BCK ADJ 1.8A TRPL 24LFCSP3000RFQ
ADP5133ACBZ-R7Conv DC-DC 2.3V to 5.5V Step Down Dual-Out 0.8V to 3.8V 0.8A/0.8A 16-Pin WLCSP T/R3000RFQ
ADP5133CB-EVALZANALOG DEVICES ADP5133CB-EVALZ EVAL BOARD, ADP5133 BUCK REGULATOR27BUY
ADP5135CP-EVALZPower Management IC Development Tools ADP5135 Eval board18BUY
ADP5134CP-EVALZEvaluation Board For ADP5134 Series Buck Regulators49BUY
Technical Documents

ADI's mixed signal front end (MxFE®) family offers a highly integrated device with four 16-bit, 12 GSPS RF digital-to-analog converter (DAC) cores, and either two 12-bit 6GSPS or four 12-bit, 4 GSPS, RF analog-to-digital converter (ADC) cores.

Analog Devices MxFE® RF Data Converter Transceivers


The Analog Devices MxFE RF Data Converter Transceivers are a family of mixed-signal front-end devices that integrate digital signal processing and data conversion. They offer high performance with up to 16-bit resolution and 6.4 GHz bandwidth, making them suitable for a wide range of applications, including wireless communications, radar, electronic warfare, and instrumentation. They also have advanced features such as on-chip DPD, crest factor reduction, and digital beamforming, as well as low power consumption. The MxFE transceivers are highly integrated, reducing system size and complexity, and are used in cellular base stations, repeaters, and small cells, as well as aerospace and defense applications, medical imaging, and industrial automation.

Features

The main features of DC-to-DC converters may be summarized as follows:

1. Wide frequency coverage: MxFE® transceivers cover a wide frequency range from 100 MHz to 50 GHz.

2. High dynamic range: With a dynamic range of over 110 dB, these transceivers can handle a wide range of signal levels.

3. High data conversion rate: The MxFE® transceivers support high-speed data conversion rates of up to 9 GSPS.

4. Configurable digital signal processing: The transceivers come with a configurable digital signal processing engine that can be programmed to meet specific application requirements.

5. Low power consumption: The transceivers have low power consumption, making them suitable for battery-operated applications.

Applications

  • Wireless communications

  • Radar

  • Electronic warfare

  • Instrumentation

  • Cellular base stations

  • Repeaters

  • Small cells

  • Radar and electronic warfare systems

  • Medical imaging and industrial automation

MxFE® transceivers are ideal for 5G wireless communication systems that require high-frequency coverage and high data conversion rates. These transceivers can be used in radar systems for military, aerospace, and automotive applications, where high dynamic range and frequency coverage are critical. The MxFE® transceivers are well-suited for satellite communication systems that require high-frequency coverage and low power consumption.


Frequently Asked Questions

What is the input voltage range for the ADP51xx series?

The ADP51xx series operates over a wide input voltage range of 4.5 V to 60 V, making it suitable for a variety of applications.

What is the maximum output current of the ADP51xx series?

The ADP51xx series can deliver up to 15 A of output current.

What is the efficiency of the ADP51xx series?

The ADP51xx series offers high efficiency, with up to 95% peak efficiency.