web counter

Analog Devices Inc. AD538 series Analog Multipliers & Dividers

Comprehensive Guide to AD538 Integrated Circuits (ICs) Analog Multipliers & Dividers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD538 series Analog Multipliers & Dividers products.

FEATURES

  • V OUT = V Y (V Z divided by V X) m Transfer Function
  • Wide Dynamic Range (Denominator) -1000:1
Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
AD538BDZANALOG DEVICES AD538BDZ ANALOG MULTIPLIER, 1.4V/uS, 18-DIP0RFQ
AD538ADAnalog Multiplier/Divider 1-Bit 18-Pin SBCDIP Tube200RFQ
AD538SD/883BAnalog Multiplier/Divider 1-Bit 18-Pin SBCDIP Tube1075RFQ
AD538ADZANALOG DEVICES AD538ADZ. ANALOG COMPUTATIONAL UNIT, 14 DIP2720RFQ
AD538BDIC MULT/DIV REALTIME ACU 18-CDIP900RFQ
AD538SDIC MULT/DIV REALTIME ACU 18-CDIP900RFQ
Technical Documents

The AD538 is a monolithic real-time computational circuit which provides precision analog multiplication, division, and exponentiation. It is a part of the Analog Multipliers & Dividers product category

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. AD538 series Analog Multipliers & Dividers

Texas Instruments (TI) CD4046B: This is a Phase-Locked Loop (PLL) IC that includes a phase comparator, voltage-controlled oscillator (VCO), and a divider. While it is not a dedicated analog multiplier/divider, it can perform frequency division and phase comparison functions.  AD633 from Analog Devices: The AD633 is a versatile analog multiplier/divider IC that offers four-quadrant multiplication and division capabilities. It can operate with both AC and DC signals and is commonly used in analog signal processing applications.  AD539 from Analog Devices: The AD539 is another analog multiplier/divider IC from Analog Devices. It offers two-quadrant multiplication and division and is specifically designed for low-distortion audio applications.

What are the applications of Analog Multipliers & Dividers?

Analog Multipliers & Dividers are used in applications such as radar, communications, and industrial controls where a real-time response is required