web counter

Analog Devices Inc. AD637 series RMS to DC Converters

Comprehensive Guide to AD637 Integrated Circuits (ICs) RMS to DC Converters

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD637 series RMS to DC Converters products.

FEATURES

  • 0.10% additional error to crest factor of 3
  • High accuracy 0.02% maximum nonlinearity, 0 V to 2 V rms input
Applications

  • Industrial transport (non-car & non-light truck)
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
AD637JRIC TRUE RMS/DC CONV WDBND 16SOIC64RFQ
AD637BQIC RMS/DC CONV PRECISION 14-CDIP300RFQ
AD637JRZ-RLRMS to DC Converter 13.5V 8000kHz 16-Pin SOIC W T/R0RFQ
AD637KRZIC RMS/DC CONV PRECISION 16SOIC5BUY
AD637JDIC, RMS TO DC CONVERTER, DIP14, 63710BUY
AD636KHZIC RMS TO DC CONVERTER TO100-10688BUY
AD637JRZ-R7RMS to DC Converter 13.5V 8000kHz 16-Pin SOIC W T/R5RFQ
AD637BRZANALOG DEVICES AD637BRZ RMS to DC Converter, 0.25 %, 8 MHz, -40 C, 85 C, SOIC, 16 Pins17RFQ
5962-8963701CAData Acquisition ADCs/DACs - Specialized AD637SQ/883B RMS/ DC CONVERTER IC2516BUY
AD637KDIC RMS/DC CONV PRECISION 14-CDIP450RFQ
AD637JR-REELIC RMS/DC CONV PRECISION 16-SOIC0RFQ
AD637ARZIC RMS/DC CONV PRECISION 16-SOIC0RFQ
AD637AQIC RMS/DC CONV PRECISION 14-CDIP13RFQ
AD637SDIC RMS/DC CONV PRECISION 14-CDIP12RFQ
AD637ARIC RMS/DC CONV PRECISION 16-SOIC3689RFQ
AD637JR-REEL7IC RMS/DC CONV PRECISION 16-SOIC0RFQ
AD637JQANALOG DEVICES AD637JQ RMS to DC Converter, High Precision, 0.5 %, 8 MHz, 0 C, 70 C, DIP, 14 Pins40RFQ
AD637JRZANALOG DEVICES - AD637JRZ - IC, RMS TO DC CONVERTER, 16SOIC1000RFQ
AD637KQANALOG DEVICES AD637KQ RMS-DC CONVERTER, 0.25%, 8MHZ DIP-142464BUY
AD637KDZIC RMS/DC CONV PRECISION 14-CDIP432RFQ
Technical Documents

The AD637 series RMS to DC Converters are complete, high accuracy, rms-to-dc converters that compute the true rms value of any complex waveform. They offer performance that is unprecedented in integrated circuit rms-to-dc converters and comparable to discrete and modular techniques in accuracy, bandwidth, and dynamic range

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. AD637 series RMS to DC Converters

Texas Instruments INA828: The INA828 is a precision RMS-to-DC converter that can accurately measure the true RMS value of AC signals. It offers high accuracy, low distortion, and integrated features such as a precision voltage reference and temperature compensation.  Maxim Integrated MAX1968/MAX1969: The MAX1968 and MAX1969 are RMS-to-DC converters designed for accurate measurement of AC signals. They offer high accuracy, low distortion, and integrated features such as an internal reference and temperature compensation.  Linear Technology (now part of Analog Devices) LTC1966: The LTC1966 is an RMS-to-DC converter with high accuracy and low drift. It offers a wide dynamic range and features such as an integrated precision reference and temperature compensation.

High accuracy 0.02% maximum nonlinearity, 0 V to 2 V rms input

Accuracy Bandwidth Power consumption Cost