web counter

Analog Devices Inc. AD9970 series Specialized ICs

Comprehensive Guide to AD9970 Integrated Circuits (ICs) Specialized ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD9970 series Specialized ICs products.

FEATURES

  • 1.8 V analog and digital core supply voltage
  • Serial data link with reduced range LVDS outputs
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AD9970BCPZANALOG DEVICES AD9970BCPZ IC, 14BIT CCD SIGNAL PROCESSOR, SMD5RFQ
AD9970BCPZRL7AFE Video 1ADC 14bit 1.8V 32-Pin LFCSP EP T/R10000RFQ
AD9970BCPZRLIC CCD SIGNAL PROCESSOR 32LFCSP20BUY
Technical Documents

The AD9970 is a highly integrated CCD signal processor for high-speed digital video camera applications. It is specified at pixel rates of up to 65 MHz and consists of a complete analog front end with analog-to-digital conversion combined with a programmable timing driver

Frequently Asked Questions

What are the similar products or Substitute Components of Analog Devices Inc. AD9970 series Specialized ICs

Texas Instruments TVP5150: This is a video decoder IC that can be used for video digitization and processing. It supports various video standards and offers similar functionality to the AD9970.  Maxim Integrated MAX9526: This is a video decoder and digitizer IC with integrated video processing capabilities. It provides similar features to the AD9970 and can be used as a substitute in video capture and processing applications.  NXP Semiconductors TDA8787: This is a video decoder and digitizer IC designed for automotive applications. It offers video digitization and processing features similar to the AD9970 and can serve as an alternative in automotive video systems.

What is the difference between AD9970BCPZ and AD9970BCPZRL7?

The difference between AD9970BCPZ and AD9970BCPZRL7 is the package type. AD9970BCPZ is in a tray package while AD9970BCPZRL7 is in a tape and reel package.