The ADM232 series is a family of RS-232 line drivers/receivers that operate from a single 5 V power supply. They are intended for all EIA-232-E and V.28 communications interfaces, especially in applications where ±12 V is not available. The ADM232 series offers two RS-232 drivers and two RS-232 receivers in a single package. The ADM232 series is designed to interface between TTL logic and RS-232C levels. The devices are guaranteed to run at data rates of 120 kbps while maintaining RS-232 output levels. The ADM232 series is available in 16-pin plastic DIP and SOIC packages.
Analog Devices Inc. ADM232 series Drivers Interface ICs
Comprehensive Guide to ADM232 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADM232 series Drivers Interface ICs products.
FEATURES
- 200 kB/s transmission rate
- Small (0.1 μF) charge pump capacitors
- Single 5 V power supply
- Meets all EIA-232-E and V.28 specifications
- Two drivers and two receivers
Applications
- Data center & enterprise computing
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| ADM232AANZ | ANALOG DEVICES ADM232AANZ RS232 Transceiver, 2-drivers, 4.5V-5.5V Supply, DIP-16 | 50 | RFQ |
| ADM232AARNZ-REEL | Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R | 27 | BUY |
| ADM232LJN | RS-232 Interface IC RS-232 CIRCUIT | 4 | RFQ |
| ADM232AAN | Dual Transmitter/Receiver RS-232 16-Pin PDIP N Tube | 58000 | RFQ |
| ADM232LAR | IC TX/RX DUAL RS-232 5VLP 16SOIC | 4 | RFQ |
| ADM232AARN | Dual Transmitter/Receiver RS-232 16-Pin SOIC N Tube | 267 | RFQ |
| ADM232LJR | Dual Transmitter/Receiver RS-232 16-Pin SOIC W Tube | 83 | RFQ |
| ADM232LJNZ | IC TX/RX DUAL RS-232 5VLP 16DIP | 4 | BUY |
| ADM232LJRZ | Dual Transmitter/Receiver RS-232 16-Pin SOIC W Tube | 20727 | BUY |
| ADM232LARZ | IC TX/RX DUAL RS-232 5VLP 16SOIC | 108 | RFQ |
| ADM232LARZ-REEL | Dual Transmitter/Receiver RS-232 16-Pin SOIC W T/R | 823 | BUY |
| ADM232AARN-REEL | IC TXRX RS-232 DUAL 5V 16SOIC | 2347 | RFQ |
| ADM232AARN-REEL7 | RS-232 Interface IC 200KB/S O.1UF 5V T/S | 435 | RFQ |
| ADM232AARNZ | ANALOG DEVICES - ADM232AARNZ - IC, TRANSCEIVER, RS232, 5V, 16SOIC | 20 | RFQ |
| ADM232LJRZ-REEL | Dual Transmitter/Receiver RS-232 16-Pin SOIC W T/R | 15000 | BUY |
| ADM232AARNZ-REEL7 | Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R | 8805 | RFQ |
| ADM232AARWZ | IC TRANSCEIVER FULL 2/2 16SOIC | 15000 | RFQ |
| ADM232AARW | IC TRANSCEIVER FULL 2/2 16SOIC | 10000 | RFQ |
| ADM232LAN | IC TX/RX DUAL RS-232 5VLP 16DIP | 330 | RFQ |
| ADM232LJR-REEL | IC TRANSCEIVER FULL 2/2 16SOIC | 17 | RFQ |
Technical Documents
- ADM231L-234L, ADM236L-241L
- Alternate Wafer Fab 17/Jul/2015
- Analog-Devices-company-33.pdf
- ADM222,232,242
- Alternate Assembly Site 06/Feb/2014
- Lead(Pb)- Bearing Dev OBS 19/Jun/2017
- Multiple Devices 29/Jan/2014
Frequently Asked Questions
Where can we use Analog Devices Inc. ADM232 series Drivers Interface ICs
The ADM232 series is intended for all EIA-232-E and V.28 communications interfaces, especially in applications where ±12 V is not available. The ADM232 series is designed to interface between TTL logic and RS-232C levels.


Product
Brand
Articles
Tools