web counter

Analog Devices Inc. ADV3201 series Special Purpose Analog Switches

Comprehensive Guide to ADV3201 Integrated Circuits (ICs) Special Purpose Analog Switches

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADV3201 series Special Purpose Analog Switches products.

FEATURES

  • The device is a 32 × 32 nonblocking switch array that can operate at a bandwidth of over 300 MHz
  • The device can be powered by a single 5 V supply, dual ±2.5 V supply, or dual ±3.3 V supply (G=+2)
  • The switch array can be programmed serially and has an input sync-tip clamp
  • The device also features a 2:1 OSD insertion mux per output and high impedance output disable that allows connection of multiple devices with minimal output bus load
  • The device has excellent video performance with 60 MHz 0.1 dB gain flatness, 0.1% differential gain error (R L = 150 Ω), and 0.1° differential phase error (R L = 150 Ω)
Applications

  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
ADV3201ASWZAnalog Video Crosspoint 150MHz 32 x 32 176-Pin LQFP EP Tray1360RFQ
Technical Documents

The ADV3201 is a Special Purpose Analog Switch manufactured by Analog Devices Inc. It is a 32 × 32 nonblocking switch array that can operate at a bandwidth of over 300 MHz. The device can be powered by a single 5 V supply, dual ±2.5 V supply, or dual ±3.3 V supply (G=+2). The switch array can be programmed serially and has an input sync-tip clamp. The device also features a 2:1 OSD insertion mux per output and high impedance output disable that allows connection of multiple devices with minimal output bus load.

Frequently Asked Questions

Where can we use Analog Devices Inc. ADV3201 series Special Purpose Analog Switches

The ADV3201 series Special Purpose Analog Switches by Analog Devices Inc. can be used in many high-density routing applications.