web counter

Analog Devices Inc. CapTouch™ series Data Acquisition - ADCs/DACs - Special Purpose

Introduction, stock information and FAQs of CapTouch™ series Special Purpose ADCs/DACs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. CapTouch™ series Special Purpose ADCs/DACs.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AD7147AACBZ-500RL7IC CDC 13CH SPI W/RAM 25WLCSP0RFQ
AD7147P-1WAFERIC CAP-TO-DGTL CONV PROG WAFER0RFQ
AD7147PACPZ-1RLIC CAP TO DGT 16BIT 250K 24LFCSP100BUY
AD7147PACPZ-RLIC CAP TO DGT 16BIT 250K 24LFCSP100BUY
AD7147PACPZ-1500R7IC CAP-TO-DGTL CONV PROG 24LFCSP830BUY
AD7147ACPZ-1500RL7ANALOG DEVICES AD7147ACPZ-1500RL7Analogue to Digital Converter, 16 bit, Single, 2.6 V, 3.6 V, LFCSP17RFQ
AD7147ACPZ-500RL7IC CAP-TO-DGTL CONV PROG 24LFCSP1BUY
AD7147A-1ACBZ500R7IC CDC 13CH I2C W/RAM 25WLCSP0RFQ
AD7147AACBZ-RLIC CAP TO DGT 16BIT 250K 25WLCSP0RFQ
AD7147P-WAFERIC CAP TO DGTL CONV PROG DIE0RFQ
AD7147ACPZ-1REELIC CAP TO DGT 16BIT 250K 24LFCSP214RFQ
AD7147ACPZ-REELCapacitance to Digital Converter 24-Pin LFCSP EP T/R391BUY
AD7147PACPZ-500R7IC CAP-TO-DGTL CONV PROG 24LFCSP36BUY
AD7147A-1ACBZ-RLIC CAP TO DGT 16BIT 250K 25WLCSP0RFQ
Technical Documents

Description


Analog Devices Inc. CapTouch™ series Data Acquisition - ADCs/DACs - Special Purpose is a comprehensive portfolio of data acquisition products designed to meet the needs of a wide range of applications. The CapTouch™ series offers a variety of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) with integrated capacitive touch sensing capabilities. These products are ideal for applications such as medical, industrial, automotive, and consumer electronics. The CapTouch™ series provides high-performance, low-power, and cost-effective solutions for data acquisition and touch sensing applications. With its integrated capacitive touch sensing capabilities, the CapTouch™ series enables designers to quickly and easily add touch sensing capabilities to their designs.



Features


1. CapTouch™ series Data Acquisition - ADCs/DACs - Special Purpose devices offer a wide range of features, including high resolution, low power consumption, and fast sampling rates.


2. The devices are designed to provide accurate and reliable data acquisition for a variety of applications, including medical, industrial, and automotive.


3. The devices feature a wide range of input and output options, including analog, digital, and serial interfaces.


4. The devices are designed to be highly configurable, allowing users to customize the device to their specific application.


5. The devices are designed to be easy to use and integrate into existing systems.



Applications


1. The CapTouch™ series Data Acquisition - ADCs/DACs - Special Purpose devices are ideal for applications that require accurate and reliable data acquisition, such as medical, industrial, and automotive.


2. The devices can be used for a variety of applications, including signal conditioning, data logging, and control systems.


3. The devices can be used for a variety of applications, including medical imaging, industrial automation, and automotive control systems.


4. The devices can be used for a variety of applications, including medical diagnostics, industrial process control, and automotive safety systems.


5. The devices can be used for a variety of applications, including medical monitoring, industrial monitoring, and automotive monitoring.


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. CapTouch™ series Data Acquisition - ADCs/DACs - Special Purpose?

1. Texas Instruments ADS8344 16-Bit, 4-Channel, Low-Power, Serial ADC 2. Maxim Integrated MAX11300 16-Bit, 4-Channel, Low-Power, Serial ADC 3. Microchip Technology MCP3204/3208 12-Bit, 4-Channel, Low-Power, Serial ADC 4. Linear Technology LTC2400 24-Bit, 4-Channel, Low-Power, Serial ADC 5. Analog Devices AD7606 16-Bit, 4-Channel, Low-Power, Serial ADC 6. National Semiconductor LMC6482 Dual, Low-Power, Serial ADC 7. Texas Instruments DAC8552 16-Bit, 4-Channel, Low-Power, Serial DAC 8. Maxim Integrated MAX5486 16-Bit, 4-Channel, Low-Power, Serial DAC 9. Linear Technology LTC2645 16-Bit, 4-Channel, Low-Power, Serial DAC 10. Analog Devices AD7606 16-Bit, 4-Channel, Low-Power, Serial DAC

What are the differences between the types of Analog Devices Inc. CapTouch™ series Data Acquisition - ADCs/DACs - Special Purpose?

1. ADCs/DACs: Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) are used to convert analog signals into digital signals and vice versa. These devices are used in a variety of applications, such as audio and video processing, data acquisition, and control systems.  2. Special Purpose: Special purpose ADCs/DACs are designed for specific applications, such as medical imaging, automotive, and industrial automation. These devices are typically more expensive than general-purpose ADCs/DACs, but offer higher performance and more features.