The HMC850 series is a 28 Gbps 1:2 fanout buffer with programmable output voltage. It has inputs terminated internally to 50 Ohms and differential inputs that are DC coupled. The propagation delay is 75 ps and the fast rise and fall times are 16/15 ps. The programmable differential output voltage swing is 600 - 1100 mV and the power dissipation is 315 mW. It comes in a 16 lead ceramic 3×3mm SMT package of 9mm2
Analog Devices Inc. HMC850 series Clock Buffers & Drivers
Comprehensive Guide to HMC850 Integrated Circuits (ICs) Clock Buffers & Drivers
In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices HMC850 series Clock Buffers & Drivers products.
FEATURES
- Inputs terminated internally to 50 Ohms
- Differential inputs are DC coupled
Applications
- Medical
- Test & measurement
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| HMC850LC3 | IC CLOCK BUFFER 1:2 16SMT | 2638 | BUY |
| HMC850LC3TR | IC CLOCK BUFFER 1:2 16SMT | 2705 | BUY |
| HMC850LC3TR-R5 | IC CLOCK BUFFER 1:2 16SMD | 2359 | BUY |
Technical Documents
- HMC850LC3
- HMC850LC3TR-Analog-Devices-datasheet-41213707.pdf
- Analog-Devices-company-33.pdf
- HMC850LC3-Analog-Devices-datasheet-41213707.pdf
- HMC850LC3TR-R5-Analog-Devices-datasheet-41213707.pdf
Frequently Asked Questions
What are the similar products or Substitute Components of Analog Devices Inc. HMC850 series Clock Buffers & Drivers
Maxim Integrated MAX3625: The MAX3625 is a similar clock buffer and driver IC that is designed for high-speed communication systems. It offers similar features, including low jitter, low power consumption, and high output drive capability. Texas Instruments CDCE925: The CDCE925 is a clock buffer and driver IC that is designed for use in networking equipment, such as routers and switches. It offers similar features, including low jitter, multiple output clocks, and programmable output frequencies. IDT 9FGV1008: The 9FGV1008 is a high-performance clock buffer and driver IC that is designed for use in communications, networking, and computing systems. It offers similar features, including low jitter, low power consumption, and multiple output clocks.
How do I interface with 28 Gbps signals?
To interface with 28 Gbps signals, you need to consider the following: Impedance-controlled differential and single-ended signals. Length matching and maximum length limitations


Product
Brand
Articles
Tools