web counter

Analog Devices Inc. PulSAR® series Analog to Digital Converters (ADC)

Introduction, stock information and FAQs of PulSAR® series ADC

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. PulSAR® series ADC.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADAS3022BSTZBIOPOLAR 1MSPS 16 BIT DAS186BUY
AD7612BCPZIC ADC 16BIT 750KSPS SAR 48LFCSP4RFQ
AD7664ACPZIC ADC 16BIT UNIPOLAR 48-LFCSP0RFQ
AD7367BRUZ-5-RL7IC ADC 14BIT DUAL BIPO 24-TSSOP4RFQ
AD7366BRUZ-500RL7IC ADC 12BIT SAR 1MSPS 24TSSOP43RFQ
AD7367BRUZ-5500RL7IC ADC 14BIT DUAL BIPO 24-TSSOP97RFQ
AD7988-1BCPZ-RLIC ADC 16BIT SRL 100KSPS 10LFCSP18BUY
AD7658YSTZ-1-RLHex ADC SAR 250ksps 12-bit Parallel/Serial 64-Pin LQFP T/R800RFQ
AD7952BSTZRLIC ADC 14BIT DIFF 1MSPS 48-LQFP1BUY
AD7657YSTZ-1-RLIC ADC 14BIT 6CH 250KSPS 64LQFP27BUY
AD7656BSTZ-1-RLIC ADC 16BIT 6CH 250KSPS 64LQFP899RFQ
AD7663ACPZRLIC ADC 16BIT CMOS 5V 48LFCSP100BUY
AD7679ACPZIC ADC 18BIT SAR W/BUFF 48LFCSP21BUY
AD7671ACPZRLIC ADC 16BIT CMOS 1MSPS 48LFCSP14BUY
AD7631BSTZRLIC ADC 18BIT 250KSPS BIP 48-LQFP1000RFQ
AD7674ASTZRLIC ADC 18BIT 800KSPS 48-LQFP T/R1378RFQ
AD7680BRM-REEL7IC ADC 16BIT LP UNIPOLR 8MSOP1RFQ
AD7680ARM-REELIC ADC 16BIT LP 100KSPS 8-MSOP0RFQ
AD7623ACPZRLIC ADC 16BIT 1.33MSPS 48LFCSP0RFQ
AD7623ASTZRLIC ADC 16BIT 1.33MSPS DFF 48LQFP0RFQ
Technical Documents

Analog Devices Inc. is a leading provider of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). Their PulSAR® series of Analog to Digital Converters (ADC) are designed to provide superior performance in a wide range of applications. These ADCs feature high resolution, low power consumption, and fast conversion speeds. They are ideal for applications such as medical imaging, industrial automation, and automotive systems. The PulSAR® series of ADCs are designed to meet the needs of today's demanding applications, providing reliable and accurate data conversion.


Features


1. High-speed, low-power, low-noise analog-to-digital conversion: The PulSAR® series of ADCs offer up to 16-bit resolution and sampling rates up to 1.2 GSPS.

2. Wide input range: The PulSAR® series of ADCs offer a wide input range of ±2.5V, ±5V, ±10V, and ±20V.

3. Low power consumption: The PulSAR® series of ADCs consume as little as 1.2W of power.

4. High-speed serial interface: The PulSAR® series of ADCs feature a high-speed serial interface for easy integration into existing systems.


Applications


1. Automotive: The PulSAR® series of ADCs are ideal for automotive applications such as engine control, powertrain control, and safety systems.

2. Industrial: The PulSAR® series of ADCs are ideal for industrial applications such as process control, machine control, and robotics.

3. Medical: The PulSAR® series of ADCs are ideal for medical applications such as imaging, diagnostics, and monitoring.

4. Aerospace: The PulSAR® series of ADCs are ideal for aerospace applications such as navigation, guidance, and control systems.


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. PulSAR® series Analog to Digital Converters (ADC)?

1. Texas Instruments ADS8344 16-Bit, 4-Channel, Low-Power, SAR ADC 2. Maxim Integrated MAX11254 16-Bit, 4-Channel, Low-Power, SAR ADC 3. Linear Technology LTC2380-16 16-Bit, 4-Channel, Low-Power, SAR ADC 4. Microchip Technology MCP3204 12-Bit, 4-Channel, Low-Power, SAR ADC 5. NXP Semiconductors LPC4350 16-Bit, 4-Channel, Low-Power, SAR ADC 6. STMicroelectronics STM32F4 16-Bit, 4-Channel, Low-Power, SAR ADC 7. Analog Devices AD7606 16-Bit, 4-Channel, Low-Power, SAR ADC 8. Texas Instruments ADS8344 16-Bit, 4-Channel, Low-Power, SAR ADC 9. Maxim Integrated MAX11254 16-Bit, 4-Channel, Low-Power, SAR ADC 10. Linear Technology LTC2380-16 16-Bit, 4-Channel, Low-Power, SAR ADC

What are the differences between the types of Analog Devices Inc. PulSAR® series Analog to Digital Converters (ADC)?

Resolution: The PulSAR® ADCs are available with different resolutions ranging from 12-bit to 18-bit.  Sampling Rate: The sampling rate of the PulSAR® ADCs varies across the product line, with some devices capable of sampling rates up to 10 MSPS.  Input Voltage Range: The PulSAR® ADCs are available with input voltage ranges that vary from a few volts up to 36V.  Power Consumption: The power consumption of the PulSAR® ADCs can also vary significantly, with some devices consuming less than 1mW of power.  Interface: Some PulSAR® ADCs have a serial interface such as SPI or I2C, while others have a parallel interface.  Package Type: The PulSAR® ADCs are available in different package types such as SOIC, QFN, and LFCSP.  Additional Features: Some PulSAR® ADCs offer additional features such as internal reference, differential inputs, and programmable gain.