web counter

AVX Corporation Accu-Guard series Automotive-qualified multilayer ceramic capacitors

Features and Applications of Accu-Guard series Automotive-qualified multilayer ceramic capacitors

The purpose of this article is to briefly illustrate what is possible with Automotive-qualified multilayer ceramic capacitors and the features and applications of these capacitors manufactured by AVX Corporation under the Accu-Guard series.

Applications

  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
LMLP0303N1R5CTARLOW PROFILE FIXED POWER INDUCTO28BUY
LMLP03B3N4R7CTARLOW PROFILE FIXED POWER INDUCTO3828BUY
LMLP0303N3R3CTARLOW PROFILE FIXED POWER INDUCTO32995BUY
LMLP0303N4R7CTARLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP03A2N4R7CTAR4.7μH Shielded Inductor 980mA 130mOhm Nonstandard11693BUY
LMLP0404M100CTASLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP0404M220CTASLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP0404N4R7CTASLOW PROFILE FIXED POWER INDUCTO39BUY
LMLP0404M150CTASLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP0404M470CTASLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP04A4N2R2CTASLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP04A4M150CTASLOW PROFILE FIXED POWER INDUCTO40BUY
LMLP04A4N3R3CTASLOW PROFILE FIXED POWER INDUCTO49BUY
LMLP06B6N6R8CTASLOW PROFILE FIXED POWER INDUCTO6BUY
LMLP05B5N6R8CTARLOW PROFILE FIXED POWER INDUCTO39BUY
LMLP05B5N1R5CTARLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP0505M100CTARLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP05B5M220CTARLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP06C6M150CTASLOW PROFILE FIXED POWER INDUCTO0RFQ
LMLP06D6N3R0CTASLOW PROFILE FIXED POWER INDUCTO0RFQ
Technical Documents

Sorry, No Data.

AVX is a worldwide leading supplier of passive components for the automotive industry. AVX offers a wide range of components manufactured to the highest quality and reliability standards of the automotive industry. Our products include ceramic, tantalum and film capacitors, varistors, thermistors, filters, connectors and timing devices. Our long track record and more than 30 years of expertise in automotive products enable customers to rely on AVX as the one stop source for passive components needs.

AVX | Industry Applications - Automotive


Accu-Guard capacitors are constructed using high-quality ceramic materials and are available in a range of sizes and styles, including 0402, 0603, 0805, 1206, and 1210 case sizes. These capacitors are designed to provide high-reliability performance in harsh environments and are an excellent choice for automotive and industrial applications.

Accu-Guard capacitors are designed to be highly resistant to mechanical and thermal shock and are available in a variety of voltage ratings and capacitance values to suit different applications.

Features

The main features of Accu-Guard series Automotive-qualified multilayer ceramic capacitors may be summarized as follows:

1. Accu-Guard capacitors are AEC-Q200 qualified, which means they have been tested and verified for use in automotive applications.

2. They have a capacitance range of 0.1pF to 10uF, with a voltage range of 16V to 200V.

3. These capacitors offer excellent ESD protection and can operate in temperatures ranging from -55°C to +150°C.

4. Accu-Guard capacitors feature a nickel-barrier, tin-terminated termination finish which provides excellent solderability.

Applications

Accu-Guard capacitors are suitable for use in a wide range of automotive applications, including powertrains, safety systems, and comfort and convenience applications.

They are also suitable for use in industrial applications that require high reliability, such as oil and gas, and avionics.


Frequently Asked Questions

What is the voltage range for Accu-Guard capacitors?

The voltage range for Accu-Guard capacitors is 16V to 200V.

What is the temperature range for Accu-Guard capacitors?

Accu-Guard capacitors can operate in temperatures ranging from -55°C to +150°C.

What is the capacitance range for Accu-Guard capacitors?

The capacitance range for Accu-Guard capacitors is 0.1pF to 10uF.