web counter

AVX Corporation Accu-P series Capacitor Kits

Features and Applications of Accu-P series Capacitor Kits

This article briefly introduces the features and applications of Accu-P series which are manufactured by AVX Corporation.

Applications

  • Aerospace & defense
  • Medical
  • Test & measurement
  • TV
Associated Products

Part NumberDescriptionStockRFQ
ACCU-P0805KITL2CAP KIT THIN FILM 0.1-47PF 300PC2127BUY
ACCU-P 0402KIT03TCAP KIT THN FLM 0.05-0.75PF 300P2243BUY
ACCU-P 0201KIT02TCAP KIT THIN FILM 0.1-12PF 600PC2934BUY
ACCU-P 0402KIT02TCAP KIT THIN FILM 1-4.7PF 600PCS2319BUY
ACCU-P 0201KIT02CAP KIT THIN FILM 0.1-12PF 600PC2146BUY
ACCU-P 0402KIT02CAP KIT THIN FILM 1-4.7PF 600PCS0RFQ
ACCU-P 0402KIT03CAP KIT THN FLM 0.05-0.75PF 300P0RFQ
ACCU-P 0201KIT03CAP KIT THIN FILM 1-4.7PF 600PCS0RFQ
ACCU-P 0201KIT04CAP KIT THN FLM 0.05-0.75PF 300P0RFQ
KITTYPE3300CAP KIT THIN FILM2208BUY
KITTYPE700CAP KIT THIN FILM 1-33PF 150PCS0RFQ
TANTTAC001DCAP KIT TANT 1UF-100UF 105PCS27BUY
KITTYPE1800LFCAP KIT THIN FILM 1-4.7PF 600PCS2700BUY
OXICAPNOJ001DCAP KIT NIOB OX 4.7-1000UF 150PC23BUY
KITTYPE2000LFCAP KIT TH FLM 0.05-0.75PF 300PC2757BUY
ACCU-P 0603KIT01CAP KIT THIN FILM 0.1-22PF 600PC2698BUY
Technical Documents

This video briefly introduces how tantalum capacitors are made and why tantalum capacitors from AVX.

How Tantalum Capacitors are made | AVX


Accu-P® Thin-Film RF capacitors from AVX Corporation are a straightforward BRF that is also inexpensive and small. Most high frequency/microwave capacitors were previously made of based on porcelain technology that has been heated. Interleaved metal alloy electrode paste and ceramic dielectric material layers are then fused in a high-temperature oven. The dielectric characteristics (losses, dielectric constant, and insulation resistance), electrode conductivity, and physical size of this technology's components are all variable. 

Features

The main features of Accu-P® may be summarized as follows:

1. High Q-factor: The Accu-P® Thin-Film RF capacitors feature an exceptionally high Q-factor, which reduces energy loss and enhances their performance in high-frequency applications

2. Tight Tolerance: The capacitors are produced with strict tolerances, ensuring reliable operation under a variety of operating circumstances.

3. Low equivalent series resistance (ESR): The capacitors have a low ESR, which reduces energy loss and increases their efficiency as energy storage devices.

4. High Power Handling: Due to their high power handling capacity, Accu-P® Thin-Film RF capacitors are appropriate for use in high-power applications.

5. Wide Frequency Range: Because the capacitors can function over a wide frequency range, they can be used in a variety of RF and microwave applications.

6. RoHS Compliant: As a result of its full adherence to the Restriction of Hazardous Substances (RoHS) directive, Accu-P® Thin-Film RF capacitors are an eco-friendly component.

Applications

  • Aerospace and Defense

  • Telecommunications

  • Test and Measurement

  • Medical

  • Industrial

  • Cellular Communications

  • CT2/PCN (Cordless Telephone/Personal Comm. Networks)

  • Satellite TV

  • Cable TV

  • GPS (Global Positioning Systems)

  • Vehicle Location Systems

  • Vehicle Alarm Systems

  • Paging

  • Military Communications

  • Radar Systems

  • Video Switching

  • Filters

  • VCO’s

  • Matching Networks

  • RF Amplifiers

The Accu-P® Thin-Film RF capacitors are a versatile and high-performance component that can be used in a wide range of applications across many different industries. AVX Corporation's Accu-P® Thin-Film RF capacitors are designed to achieve highly stable RF performance, reliability, and performance standards in a wide range of RF and microwave applications. They offer high performance, reliability, and stability for a wide range of applications.


Related Series

Frequently Asked Questions

How many different capacitance values are included in the Accu-P® Series Capacitor Kits?

The number of different capacitance values included in the Accu-P® Series Capacitor Kits can vary depending on the specific kit, but typically ranges from a few to several dozen different values.

What is the voltage rating of the capacitors included in the Accu-P® Series Capacitor Kits?

The voltage rating of the capacitors included in the Accu-P® Series Capacitor Kits can vary depending on the specific kit and capacitance value, but typically ranges from a few volts to several hundred volts.

What is the temperature range that the Accu-P® Series Capacitor Kits can operate within?

The temperature range that the Accu-P® Series Capacitor Kits can operate within can vary depending on the specific kit and capacitor, but typically ranges from -55°C to +125°C.