web counter

AVX Corporation OxiCap series Niobium oxide capacitors

Features and Applications of OxiCap series Niobium oxide capacitors

The purpose of this article is to briefly illustrate what is possible with Niobium oxide capacitors and the features and applications of these capacitors manufactured by AVX Corporation under the OxiCap series.

Applications

  • Hybrid, electric & powertrain systems
Associated Products

Part NumberDescriptionStockRFQ
ACCU-P0805KITL2CAP KIT THIN FILM 0.1-47PF 300PC2127BUY
KITTYPE2200 LFCAP KIT THN FLM 0.05-0.75PF 300P2818BUY
ACCU-P 0402KIT03TCAP KIT THN FLM 0.05-0.75PF 300P2243BUY
KITTYPE3300CAP KIT THIN FILM2208BUY
KITTYPE700CAP KIT THIN FILM 1-33PF 150PCS0RFQ
KITTYPE1300LFCAP KIT THIN FILM 0.1-22PF 600PC2800BUY
TANTTAC001DCAP KIT TANT 1UF-100UF 105PCS27BUY
KITTYPE2800 LFCAP KIT THIN FILM 0.05-2PF 600PC2506BUY
ACCU-P 0201KIT02TCAP KIT THIN FILM 0.1-12PF 600PC2934BUY
KITTYPE1800LFCAP KIT THIN FILM 1-4.7PF 600PCS2700BUY
ACCU-P 0402KIT02TCAP KIT THIN FILM 1-4.7PF 600PCS2319BUY
KITTYPE2700 LFCAP KIT THIN FILM 0.05-2PF 600PC2161BUY
KITTYPE 3100 LFCAP KIT THN FLM 0.05-2.2PF 7500P0RFQ
OXICAPNOJ001DCAP KIT NIOB OX 4.7-1000UF 150PC23BUY
KITTYPE2000LFCAP KIT TH FLM 0.05-0.75PF 300PC2757BUY
ACCU-P 0201KIT02CAP KIT THIN FILM 0.1-12PF 600PC2146BUY
ACCU-P 0603KIT01CAP KIT THIN FILM 0.1-22PF 600PC2698BUY
ACCU-P 0402KIT02CAP KIT THIN FILM 1-4.7PF 600PCS0RFQ
ACCU-P 0402KIT03CAP KIT THN FLM 0.05-0.75PF 300P0RFQ
ACCU-P 0201KIT03CAP KIT THIN FILM 1-4.7PF 600PCS0RFQ
Technical Documents

Sorry, No Data.

In this tutorial, provided by Digi-Key and AVX Corporation, we will review the features of Oxicap™ and discuss OxiCap's reliability and performance.

OxiCap™ Niobium Oxide Capacitor


OxiCap® NbO Capacitors are solid electrolyte capacitors uniquely developed with niobium oxide-based technology by Kyocera AVX. They are extremely stable performance capacitors with high-reliability levels of 0.5%/1000hrs at 85°C or better, high safety technology with non-burning high resistance failure modes, and high breakdown voltage. OxiCap® is available as low ESR, High CV, low profile, up to 125°C, and multi-anode technologies. NOJ OxiCap® capacitors use Niobium Oxide powder as the main material for the anode electrode for general applications. High-reliability level (failure rate 0.5%/1000 hours); low ESR NOS devices have an even lower failure rate (0.2%/1000 hours) – even more reliable than tantalum capacitors.

Features

The main features of OxiCap series Niobium oxide capacitors may be summarized as follows:

1. AVX Corporation’s OxiCap series Niobium oxide capacitors are extremely stable performance capacitors with a high-reliability level of 0.5%/1000hrs at 85°C or better. They have high safety technology with non-burning high resistance failure mode and high breakdown voltage. OxiCap® is available as low ESR, High CV, low profile, up to 125°C, and multi-anode technologies.

2. The NOJ OxiCap® capacitors use Niobium Oxide powder as the main material for the anode electrode for general applications. They have a high-reliability level (failure rate 0.5%/1000 hours) and low ESR NOS devices have an even lower failure rate (0.2%/1000 hours) – even more reliable than tantalum capacitors.

3. The OxiCap® NOS Series features & benefits include low ESR Nb0 Capacitors, Non-Burn Safe Technology, Reliability Level: of 0.2%/1000 hrs, 100% Surge Current Tested CV Range: of 10-1000μF / 1.8-8V 9 Case Sizes Available IBM Global Approval Received in 2004 Elektra Award Received in 2005 Meets Requirements of AEC-Q200 -55 to +125°C Operation Temperature.

Applications

The NOJ OxiCap® capacitors use Niobium Oxide powder as the main material for the anode electrode for general applications. The OxiCap® non-burn technology is based on NbO niobium oxide ceramic material as the anodic material processed through the same manufacturing process as tantalum capacitors. The NLJ Series Niobium Oxide Capacitors feature OxiCap® non-burn technology and are environmentally friendly and RoHS compliant.


Frequently Asked Questions

What is the reliability level of OxiCap series Niobium oxide capacitors from AVX Corporation?

Niobium Oxide capacitors are extremely stable performance capacitors with high reliability level of 0.5%/1000hrs at 85°C or better. The NOJ OxiCap® capacitors have a high reliability level with a failure rate of 0.5%/1000 hours. The NOS Series Niobium Oxide Capacitors have a reliability level of 0.2%/1000 hrs.

What is the temperature range of OxiCap series Niobium oxide capacitors from AVX Corporation?

The OxiCap NOS Low ESR series of Niobium oxide capacitors have a temperature range up to 125°C.

What is the CV range of OxiCap series Niobium oxide capacitors from AVX Corporation?

The OxiCap NOJ series of Niobium oxide capacitors from AVX Corporation have a CV range of 2.2 – 1000µF / 1.8 – 10V.