web counter

AVX Corporation TCJ series Polymer tantalum capacitors

Features and Applications of TCJ series Polymer tantalum capacitors

The purpose of this article is to briefly illustrate what is possible with Polymer tantalum capacitors and the features and applications of these capacitors manufactured by AVX Corporation under the TCJ series.

Applications

  • Medical
  • Aerospace & defense
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
TCJR475M010A0500ECAP TANT POLY 4.7UF 10V 080522BUY
TCJX476M020R0070ECAP TANT POLY 47UF 20V 2917462BUY
TCJD227M010R0040ECAP TANT POLY 220UF 10V 2917237BUY
TCJD227M006R0035CAP TANT POLY 220UF 6.3V 2917421BUY
TCJY686M010R0045ECAP TANT POLY 68UF 10V 291745BUY
TCJY157M010R0040CAP TANT POLY 150UF 10V 2917999BUY
TCJD227M010R0050ECAP TANT POLY 220UF 10V 291741BUY
TCJT685M025R0150CAP TANT POLY 6.8UF 25V 121012BUY
TCJT685M025R0150ECAP TANT POLY 6.8UF 25V 121014BUY
TCJE107M020R0045CAP TANT POLY 100UF 20V 291791BUY
TCJD107M025R0055ECAP TANT POLY 100UF 25V 291710000BUY
TCJD336M035R0070ECAP TANT POLY 33UF 35V 291740000BUY
TCJD335M125R0250ECAP TANT POLY 3.3UF 125V 29174531BUY
TCJN106M006R0500ECAP TANT POLY 10UF 6.3V 0805811BUY
TCJA686M004R0250ECAP TANT POLY 68UF 4V 120618BUY
TCJB107M006R0055CAP TANT POLY 100UF 6.3V 12106000BUY
TCJA476M006R0200ECAP TANT POLY 47UF 6.3V 12066000BUY
TCJB226M010R0300ECAP TANT POLY 22UF 10V 12101781BUY
TCJB684M050R0400CAP TANT POLY 0.68UF 50V 12105303BUY
TCJA685M016R0200ECAP TANT POLY 6.8UF 16V 120636BUY
Technical Documents

AVX High-Reliability Tantalum Capacitors offer higher capacitance ratings, new case sizes, and low ESR options for critical output filtering applications.

AVX High Reliability Tantalum Capacitors | Featured Product Spotlight


The TCJ series of polymer tantalum capacitors from AVX Corporation is designed to provide high capacitance density and low profile for use in a wide range of applications. These capacitors use a conductive polymer cathode that provides low ESR and high ripple current capabilities, as well as excellent stability and reliability over a long operating life. The TCJ series is available in a variety of case sizes and capacitance values, making them suitable for use in compact and high-density designs. They are also RoHS-compliant and lead-free, making them environmentally friendly.

Features

The main features of TCJ series Polymer tantalum capacitors may be summarized as follows:

1. High reliability and long life

2. Low ESR and high ripple current capabilities

3. High capacitance density

4. Low profile and small size

5. RoHS-compliant and lead-free

Applications

  • Power management in portable devices

  • Industrial control systems

  • Automotive electronics

  • Telecommunications equipment

  • Medical devices

  • Military and aerospace applications

In power supplies, DC-DC converters, and motor control circuits. In electronic control units (ECUs), sensors, and lighting applications. In portable devices, gaming systems, and home automation systems.


Frequently Asked Questions

What is the TCJ series of polymer tantalum capacitors?

The TCJ series is a family of polymer tantalum capacitors that offer high capacitance values in a compact package.

What are the key features of the TCJ series?

The TCJ series features low ESR, high ripple current capabilities, and high capacitance values up to 470µF.

What applications are the TCJ series suitable for?

The TCJ series is well-suited for use in a wide range of applications, including power supplies, portable electronics, telecommunications, and industrial equipment.