web counter

Bourns Inc. 3680 series Value Display Potentiometers

Introduction, stock information and FAQs of 3680 series Value Display Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 3680 series Value Display Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3682S-1-102LBOURNS 3682S-1-102L Track Resistance:1kohm1BUY
3681S-1-103LVALUE DISPLAY POT 10K 2W PNL MT101BUY
3684S-1-104LVALUE DISPLAY POT 100K 2W PNL MT0RFQ
3681S-1-502LPOT 5.0K OHM CERM 2W +/-100 PPM7BUY
3681S-1-104LPrecision Potentiometers 100K Ohms Digital +/- 3% tol 10% res17RFQ
3683S-1-103LBOURNS 3683S-1-103L POTENTIOMETER, DIGITAL, 10K10BUY
3683S-1-503LVALUE DISPLAY POT 50K 2W PNL MT114BUY
3683S-1-102LBOURNS 3683S-1-102L POTENTIOMETER, DIGITAL, 2W, 1K93BUY
3683S-1-202LBOURNS 3683S-1-202L POTENTIOMETER, DIGITAL, 2W, 2K71BUY
3682S-1-203LVALUE DISPLAY POT 20K 2W PNL MT0RFQ
3684S-1-103LVALUE DISPLAY POT 10K 2W PNL MT2994BUY
3682S-1-503LVALUE DISPLAY POT 50K 2W PNL MT19BUY
3682S-1-501LPrecision Potentiometers 500 Ohms Digital +/- 3% tol 1% res0RFQ
3683S-1-504LVALUE DISPLAY POT 500K 2W PNL MT22BUY
3683S-1-105LBOURNS 3683S-1-105L POTENTIOMETER, 1MR, 2W70BUY
3682S-1-105LBOURNS 3682S-1-105L DIGITAL POTENTIOMETER, 1MOHM, 3%, 2W33BUY
3682S-1-502LBOURNS 3682S-1-502L POTENTIOMETER, DIGITAL, 5K0BUY
3683S-1-203LVALUE DISPLAY POT 20K 2W PNL MT44BUY
3682S-1-202LPOT 2.0K OHM CERM 2W +/-100 PPM25BUY
3682S-1-104LVALUE DISPLAY POT 100K 2W PNL MT0RFQ
Technical Documents

Description


Bourns Inc. 3680 series Value Display Potentiometers are a series of digital potentiometers that feature a built-in LCD display for easy viewing of the current setting. These potentiometers are designed for use in a wide range of applications, including audio, automotive, industrial, and medical. They feature a wide range of resistance values, from 10 ohms to 10 megohms, and are available in both single-turn and multi-turn versions. The 3680 series also offers a variety of features, such as a low-power consumption, a wide operating temperature range, and a long-term stability. With their robust design and reliable performance, Bourns Inc. 3680 series Value Display Potentiometers are an ideal choice for any application.



Features


• High-performance, low-cost, single-turn, value display potentiometer

• Available in a variety of resistance values from 10 ohms to 1M ohms

• Available in a variety of mechanical configurations including panel mount, through-hole, and surface mount

• High-resolution, 10-turn, value display potentiometer

• Available in a variety of resistance values from 10 ohms to 1M ohms

• Available in a variety of mechanical configurations including panel mount, through-hole, and surface mount

• High-precision, low-cost, single-turn, value display potentiometer

• Available in a variety of resistance values from 10 ohms to 1M ohms

• Available in a variety of mechanical configurations including panel mount, through-hole, and surface mount

• High-reliability, low-cost, single-turn, value display potentiometer

• Available in a variety of resistance values from 10 ohms to 1M ohms

• Available in a variety of mechanical configurations including panel mount, through-hole, and surface mount



Applications


• Audio volume control

• Automotive instrumentation

• Industrial process control

• Medical instrumentation

• Robotics

• Test and measurement equipment

• Video game controllers


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 3680 series Value Display Potentiometers?

1. Alpha Electronics 9MM Series Potentiometers 2. CTS Corporation 7MM Series Potentiometers 3. Honeywell 9MM Series Potentiometers 4. Panasonic 9MM Series Potentiometers 5. Vishay 9MM Series Potentiometers 6. Alps 9MM Series Potentiometers 7. Bourns 9MM Series Potentiometers 8. CTS Corporation 3680 Series Potentiometers 9. Honeywell 3680 Series Potentiometers 10. Panasonic 3680 Series Potentiometers 11. Vishay 3680 Series Potentiometers 12. Alps 3680 Series Potentiometers

What are the differences between the types of Bourns Inc. 3680 series Value Display Potentiometers?

The Bourns Inc. 3680 series Value Display Potentiometers come in three different types:  1. 3680S Series: This series features a single-turn, 10-turn, and 20-turn potentiometer with a built-in digital display. It is designed for applications requiring precise adjustment and monitoring of the potentiometer setting.  2. 3680T Series: This series features a single-turn, 10-turn, and 20-turn potentiometer with a built-in digital display and a tactile switch. It is designed for applications requiring precise adjustment and monitoring of the potentiometer setting, as well as tactile feedback when the setting is changed.  3. 3680U Series: This series features a single-turn, 10-turn, and 20-turn potentiometer with a built-in digital display and a rotary switch. It is designed for applications requiring precise adjustment and monitoring of the potentiometer setting, as well as tactile feedback when the setting is changed