web counter

Bourns Inc. 7914 series Tactile Switches

Introduction, stock information and FAQs of 7914 series Tactile Switches

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. 7914 series Tactile Switches.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
7914G-1-032SWITCH TACTILE SPST-NO 0.1A 16V1BUY
7914J-1-024SWITCH TACTILE SPST-NO 0.1A 16V148RFQ
7914S-1-032ESWITCH TACTILE SPST-NO 0.1A 16V1230BUY
7914G-1-000SWITCH TACTILE SPST-NO 0.1A 16V68BUY
7914S-1-000ESwitch Tactile N.O. SPST Round Button 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R15863BUY
7914J-1-000BOURNS 7914J-001-000 SWITCH, SPNO, 0.1A, 16V, SMD3072BUY
7914J-1-024ESwitch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R459BUY
7914S-1-050ESwitch Tactile N.O. SPST Round Button 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD Embossed T/R1216BUY
7914H-1-024Switch Tactile N.O. SPST Flush Round Button PC Pins 0.1A 16VAC 16VDC 100000Cycles 2.94N Thru-Hole Tube0RFQ
7914J-1-050Tactile Switches 4mm KEY SWITCH SMD J-Hook88BUY
7914J-1-032SWITCH TACTILE SPST-NO 0.1A 16V2010BUY
7914G-1-032ESwitch Tactile N.O. SPST Round Button Gull Wing 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD Embossed T/R277BUY
7914G-1-000EBOURNS - 7914G-1-000E - Tactile Switch, 7914 Series, Top Actuated, Surface Mount, Round Button, 300 gf, 100mA at 16VDC2940BUY
7914J-1-000EBOURNS 7914J-1-000E Tactile Switch, Non Illuminated, 16 V, 100 mA, 300 gf, Solder, 7914 Series979RFQ
7914S-1-024ESwitch Tactile N.O. SPST Round Button 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD Embossed T/R1428BUY
7914J-1-032ESwitch Tactile N.O. SPST Round Button J-Hook 0.1A 16VAC 16VDC 100000Cycles 2.94N SMD T/R18BUY
7914S-1-000SWITCH TACTILE SPST-NO 0.1A 16V174RFQ
7914G-1-024ESWITCH TACTILE SPST-NO 0.1A 16V559BUY
7914H-1-032Switch Tactile N.O. SPST Round Button PC Pins 0.1A 16VAC 16VDC 100000Cycles 2.94N Thru-Hole Tube242BUY
7914G-1-024SWITCH TACTILE SPST-NO 0.1A 16V0RFQ
Technical Documents

Description


Bourns Inc. 7914 series Tactile Switches are a series of high-quality, reliable, and cost-effective tactile switches. These switches are designed to provide a tactile feedback when pressed, making them ideal for applications that require a tactile response. They are available in a variety of sizes and configurations, making them suitable for a wide range of applications. The 7914 series switches are designed to provide a long life and reliable performance, making them a great choice for any application.



Features


* Long life: The Bourns Inc. 7914 series tactile switches are designed to provide a long life of up to 1 million cycles.

* Low profile: The switches have a low profile design, making them ideal for applications where space is limited.

* High reliability: The switches are designed to provide reliable operation in harsh environments.

* RoHS compliant: The switches are compliant with the RoHS directive, ensuring they are free from hazardous substances.



Applications


* Automotive: The switches are ideal for use in automotive applications, such as in dashboards, instrument panels, and other control systems.

* Industrial: The switches are suitable for use in industrial applications, such as in control panels, machine tools, and other industrial equipment.

* Consumer electronics: The switches are suitable for use in consumer electronics, such as in remote controls, gaming consoles, and other consumer devices.


Related Series

Frequently Asked Questions

What are the Alternative Products of Bourns Inc. 7914 series Tactile Switches?

1. C&K Components 7101 Series Tactile Switches 2. E-Switch TL1105 Series Tactile Switches 3. NKK Switches TSM Series Tactile Switches 4. C&K Components 7101 Series Tactile Switches 5. C&K Components 7101 Series Tactile Switches 6. C&K Components 7101 Series Tactile Switches 7. C&K Components 7101 Series Tactile Switches 8. C&K Components 7101 Series Tactile Switches 9. C&K Components 7101 Series Tactile Switches 10. C&K Components 7101 Series Tactile Switches

What are the differences between the types of Bourns Inc. 7914 series Tactile Switches?

The 7914 series of tactile switches from Bourns Inc. come in three different types: SPST, SPDT, and DPDT.   SPST (Single Pole Single Throw) switches are the most basic type of switch. They have two terminals, one for the input and one for the output. When the switch is pressed, the input is connected to the output.   SPDT (Single Pole Double Throw) switches have three terminals. When the switch is pressed, the input is connected to one of the two outputs.   DPDT (Double Pole Double Throw) switches have four terminals. When the switch is pressed, the two inputs are connected to two different outputs.