web counter

Bourns Inc. PWR220T-20 series Through Hole Resistors

Introduction, stock information and FAQs of PWR220T-20 series Through Hole Resistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. PWR220T-20 series Through Hole Resistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
PWR220T-35-R500FPOWER RESISTOR0RFQ
PWR220T-35-R750FPOWER RESISTOR 1%0RFQ
PWR220T-20-5R60FRES 5.6 OHM 20W 1% TO220667BUY
PWR220T-20-1000FRES 100 OHM 20W 1% TO2201000BUY
PWR220T-20-2R00FRES 2 OHM 20W 1% TO2202BUY
PWR220T-20-R200FRES 200 MOHM 20W 1% TO220104BUY
PWR220T-20-7R50FRES 7.5 OHM 20W 1% TO220335BUY
PWR220T-35-4R70JRES 4.7 OHM 35W 5% TO220188BUY
PWR220T-20-3300FRES 330 OHM 20W 1% TO2201047BUY
PWR220T-20-10R0FRES 10 OHM 20W 1% TO2203BUY
PWR220T-20-2001FRES 2K OHM 1% 20W TO220-2332BUY
PWR220T-35-5R00JBOURNS PWR220T-35-5R00J Through Hole Current Sense Resistor, 5 ohm, TO-220, 35 W,5%, PWR220T-35 Series, Thick Film309BUY
PWR220T-35-25R0JBOURNS PWR220T-35-25R0J Through Hole Current Sense Resistor, 25 ohm, TO-220, 35 W,5%, PWR220T-35 Series, Thick Film421BUY
PWR220T-35-7R50JBOURNS PWR220T-35-7R50J Through Hole Current Sense Resistor, 7.5 ohm, TO-220, 35 W,5%, PWR220T-35 Series, Thick Film249BUY
PWR220T-20-2000FRES 200 OHM 1% 20W TO220-2563BUY
PWR220T-35-20R0FBOURNS PWR220T-35-20R0F Through Hole Current Sense Resistor, 20 ohm, TO-220, 35 W,1%, PWR220T-35 Series, Thick Film18BUY
PWR220T-35-3R30FBOURNS PWR220T-35-3R30F Through Hole Current Sense Resistor, AEC-Q200 PWR220T-35 Series, 3.3 ohm, 35 W,1%, TO-220718BUY
PWR220T-20-3R00FRES 3 OHM 20W 1% TO220512BUY
PWR220T-35-47R0FRES 47 OHM 35W 1% TO220378BUY
PWR220T-35-2001JRES 2K OHM 35W 5% TO220162BUY
Technical Documents

Description


Bourns Inc. PWR220T-20 series Through Hole Resistors are high-performance, high-reliability resistors designed for use in a wide range of applications. These resistors feature a wide range of resistance values, from 0.1 ohm to 10 megohms, and are available in a variety of package sizes. They are designed to provide superior performance in high-temperature, high-voltage, and high-current applications. The PWR220T-20 series resistors are constructed with a metal-oxide film and are designed to provide excellent stability and reliability. They are also RoHS compliant and are UL recognized.



Features


• High power rating of 220W

• Low resistance values from 0.1Ω to 10KΩ

• Low inductance design

• High temperature stability

• Low thermal resistance

• RoHS compliant

• UL recognized



Applications


• Power supplies

• Motor control

• Automotive

• Industrial

• Lighting

• Audio/Video

• Telecommunications

• Medical equipment

• Aerospace


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. PWR220T-20 series Through Hole Resistors?

1. Yageo RC Series Through Hole Resistors 2. KOA Speer RK73H Series Through Hole Resistors 3. Panasonic ERJ Series Through Hole Resistors 4. Vishay Dale CMF Series Through Hole Resistors 5. Stackpole RNF Series Through Hole Resistors 6. Ohmite TRS Series Through Hole Resistors 7. Caddock MK132 Series Through Hole Resistors 8. TT Electronics IRC Series Through Hole Resistors 9. Susumu RG Series Through Hole Resistors 10. Walsin LPR Series Through Hole Resistors

What are the differences between the types of Bourns Inc. PWR220T-20 series Through Hole Resistors?

The Bourns Inc. PWR220T-20 series Through Hole Resistors come in three different types:  1. PWR220T-20-R: This type of resistor is a standard through-hole resistor with a power rating of 220mW and a tolerance of ±20%.  2. PWR220T-20-R-F: This type of resistor is a flame-resistant through-hole resistor with a power rating of 220mW and a tolerance of ±20%.  3. PWR220T-20-R-H: This type of resistor is a high-temperature through-hole resistor with a power rating of 220mW and a tolerance of ±20%.  The main difference between the three types of resistors is their temperature rating. The standard through-hole resistor has a temperature rating of up to 70°C, the flame-resistant through-hole resistor has a temperature rating of up to 105°C, and the high-temperature through-hole resistor has a temperature rating of up to 150°C.