web counter

Bourns Inc. RLB series Fixed Inductors

Introduction, stock information and FAQs of RLB series Fixed Inductors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. RLB series Fixed Inductors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
RLB0608-150KLFIXED IND 15UH 500MA 550 MOHM TH66800BUY
RLB0608-4R7MLFIXED IND 4.7UH 670MA 350MOHM TH52300BUY
RLB0608-5R6KLFIXED IND 5.6UH 640MA 350MOHM TH620BUY
RLB0608-270KLFIXED IND 27UH 430MA 750 MOHM TH681000BUY
RLB0608-680KLFIXED IND 68UH 340MA 1.3 OHM TH50000BUY
RLB0912-1R0MLFIXED INDUCTOR 1UH 6A 10 MOHM TH33820BUY
RLB0912-331KLFIXED IND 330UH 700MA 1.1 OHM TH375RFQ
RLB0608-181KLFIXED IND 180UH 235MA 2.3 OHM TH681000BUY
RLH0912-1R5MLFIXED IND 1.5UH 5.4A 8 MOHM TH12BUY
RLH0912-471KLFIXED IND 470UH 300MA 1.7 OHM TH0RFQ
RLH0912-330KLFIXED IND 33UH 1.1A 140 MOHM TH13BUY
RLH0912-150KLFIXED IND 15UH 1.7A 56 MOHM TH1074BUY
RLH0912-102KBRLFIXED IND 1MH 200MA 4.3 OHM TH0RFQ
RLB1014-822KLFIXED IND 8.2MH 150MA 24.5OHM TH100000BUY
RLB1014-562KLFIXED IND 5.6MH 170MA 16 OHM TH100000BUY
RLB1014-683KLFixed Inductors 68000uH 10% 16mA681000BUY
RLB1014-821KLFIXED IND 820UH 400MA 3.1 OHM TH681000BUY
RLB1014-152KLFIXED IND 1.5MH 300MA 5.8 OHM TH1332BUY
RLB1014-472KLFIXED IND 4.7MH 190MA 14 OHM TH0BUY
RLH0912-100KLFIXED IND 10UH 2.1A 43 MOHM TH179BUY
Technical Documents

Description


Bourns Inc. RLB series Fixed Inductors are high-performance, low-profile, surface-mount inductors designed for use in a variety of applications. These inductors feature a wide range of inductance values, from 0.1uH to 10mH, and are available in a variety of sizes and shapes. The RLB series is designed to provide excellent performance in high-frequency switching applications, and is ideal for use in power supplies, DC-DC converters, and other power management applications. The RLB series is RoHS compliant and is available in both leaded and lead-free versions.



Features


• High current rating up to 10.0A

• Low DCR

• High saturation current

• RoHS compliant

• AEC-Q200 qualified

• Halogen free

• High temperature range up to +125°C



Applications


• DC/DC converters

• Switching power supplies

• Automotive electronics

• Industrial electronics

• Telecom/networking equipment

• Consumer electronics

• LED lighting


Related Series

Frequently Asked Questions

What are the Alternative Products of Bourns Inc. RLB series Fixed Inductors?

1. Wurth Electronics WE-PD Series Fixed Inductors 2. Coilcraft XAL Series Fixed Inductors 3. TDK Corporation LQH Series Fixed Inductors 4. Murata GRM Series Fixed Inductors 5. Taiyo Yuden LQM Series Fixed Inductors 6. Panasonic ERJ Series Fixed Inductors 7. Vishay Dale IHLP Series Fixed Inductors 8. Sumida CDRH Series Fixed Inductors 9. Toko America Inc. FH Series Fixed Inductors 10. AVX Corporation SRF Series Fixed Inductors

What are the differences between the types of Bourns Inc. RLB series Fixed Inductors?

The differences between the types of Bourns Inc. RLB series Fixed Inductors are as follows:  1. Size: The RLB series Fixed Inductors come in a variety of sizes, ranging from 0402 to 1812.  2. Inductance: The RLB series Fixed Inductors come in a variety of inductance values, ranging from 0.1uH to 10mH.  3. Tolerance: The RLB series Fixed Inductors come in a variety of tolerances, ranging from ±10% to ±20%.  4. Operating Temperature: The RLB series Fixed Inductors come in a variety of operating temperatures, ranging from -40°C to +125°C.  5. Current Rating: The RLB series Fixed Inductors come in a variety of current ratings, ranging from 0.2A to 5A.