web counter

Bourns Inc. SM-LP-5001 series Specialty Transformers

Introduction, stock information and FAQs of SM-LP-5001 series Specialty Transformers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. SM-LP-5001 series Specialty Transformers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LM-LP-1001LTRANSF LINE MATCHING160RFQ
LM-LP-1002LAudio Transformer 1:1 6500VDC 90Ohm Prim. DCR 90Ohm Sec. DCR 5Term. PC Pin Thru-Hole0RFQ
SM-LP-5002ETRANSF LINE MATCHING SMD1200BUY
LM-LP-1005LAudio Transformer 1:1 6500VDC 90Ohm Prim. DCR 90Ohm Sec. DCR 8Term. PC Pin Thru-Hole1029RFQ
SM-LP-5002TRANSFORMBER LINE MATCHING SMD7815BUY
LM-LP-1004LAudio Transformer 1:1 6500VDC 90Ohm Prim. DCR 90Ohm Sec. DCR 6Term. PC Pin Thru-Hole0RFQ
SM-LP-5001Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR 6Term. Gull Wing SMD0RFQ
SM-LP-5001EBOURNS SM-LP-5001E LINE MATCHING TRANSFORMER1699RFQ
LM-LP-1003LAudio Transformer 1:1 6500VDC 90Ohm Prim. DCR 90Ohm Sec. DCR 6Term. PC Pin Thru-Hole0RFQ
Technical Documents

Description


Bourns Inc. SM-LP-5001 series Specialty Transformers are designed to provide reliable power conversion solutions for a wide range of applications. These transformers are designed to meet the highest standards of quality and performance, and are available in a variety of sizes and configurations. They feature a wide range of input and output voltages, and are designed to provide high efficiency and low noise operation. The SM-LP-5001 series is ideal for applications such as medical, industrial, and consumer electronics.



Features


• Low profile design with a height of only 8.5mm

• High isolation voltage of up to 4kVrms

• High temperature rating of up to 125°C

• RoHS compliant

• UL recognized

• Available in a variety of winding configurations



Applications


• Industrial control systems

• Automotive electronics

• Power supplies

• Medical equipment

• Telecommunications equipment

• Security systems

• Lighting systems

• Audio/video equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. SM-LP-5001 series Specialty Transformers?

1. Pulse Electronics Corporation PX-5001 Series Specialty Transformers 2. Hammond Manufacturing 1550 Series Specialty Transformers 3. Triad Magnetics T-5001 Series Specialty Transformers 4. Wurth Electronics Midcom 75001 Series Specialty Transformers 5. Murata Power Solutions T-5001 Series Specialty Transformers 6. TDK-Lambda HWS-5001 Series Specialty Transformers 7. Cincon Electronics TRM-5001 Series Specialty Transformers 8. Bel Fuse Inc. BFT-5001 Series Specialty Transformers 9. Coilcraft XEL5001 Series Specialty Transformers 10. TDK Corporation T5001 Series Specialty Transformers

What are the differences between the types of Bourns Inc. SM-LP-5001 series Specialty Transformers?

The Bourns Inc. SM-LP-5001 series Specialty Transformers are available in three different types:  1. SM-LP-5001-1: This type of transformer is designed for use in low-power applications, such as powering small electronic devices. It has a maximum power rating of 500 mW and a maximum voltage rating of 12 V.  2. SM-LP-5001-2: This type of transformer is designed for use in medium-power applications, such as powering larger electronic devices. It has a maximum power rating of 1 W and a maximum voltage rating of 24 V.  3. SM-LP-5001-3: This type of transformer is designed for use in high-power applications, such as powering industrial equipment. It has a maximum power rating of 5 W and a maximum voltage rating of 48 V.