web counter

Bourns Inc. TBU® series Surge Suppression ICs

Introduction, stock information and FAQs of TBU® series Surge Suppression ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. TBU® series Surge Suppression ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
TBU-DF085-200-WHSURGE SUPPRESSOR760BUY
TBU-DF055-100-WHSURGE SUPPRESSOR2508BUY
TBU-DF055-500-WHDUAL BI-DIR TBU 550V 500MA500BUY
P850-G200-WHXCIRCUIT PROT 200MA 850VIMP TBU0RFQ
P500-G120-WHXCIRCUIT PROT 100MA 500VIMP TBU0RFQ
C650-260-WHXCIRCUIT PROT 260MA 650VIMP TBU0RFQ
C650-100-WHXCIRCUIT PROT TBU 100MA 650VIMP0RFQ
P850-G120-WHXCIRCUIT PROT 100MA 850VIMP TBU0RFQ
P40-G240-WHXCIRCUIT PROT 240MA 40VIMP TBU0RFQ
TBU-DT065-300-WHSURGE SUPP TBU DL 300MA 650VIMP5000BUY
TBU-PL075-100-WHSURGE SUPP TBU DL 50OHM 750VIMP5000BUY
TBU-CA040-500-WHSURGE SUPP TBU 500MA 400VIMP SMD50BUY
TBU-PL060-100-WHSURGE SUPP TBU DL 50OHM 600VIMP5000BUY
TBU-PL075-200-WHSURGE SUPP TBU DL 50OHM 750VIMP2159BUY
TBU-DT065-100-WHSURGE SUPP TBU DL 100MA 650V SMD8414BUY
TBU-CA085-500-WHSURGE SUPP TBU 500MA 850VIMP SMD1149RFQ
TBU-CA040-300-WHSURGE SUPP TBU 300MA 400VIMP SMD5000BUY
TBU-CA050-100-WHSURGE SUPP TBU 100MA 500VIMP SMD485BUY
TBU-CA025-300-WHSURGE SUPP TBU 300MA 250VIMP SMD20000BUY
TBU-CA085-050-WHSURGE SUPP TBU 50MA 850VIMP SMD12097BUY
Technical Documents

Description


Bourns Inc. is a leading manufacturer of surge suppression ICs, offering a wide range of TBU® series products. These ICs are designed to protect sensitive electronic equipment from the damaging effects of electrical surges. They feature a wide range of protection levels, from low-level protection to high-level protection, and are available in a variety of packages. The TBU® series ICs are designed to provide reliable protection against surges, spikes, and other transient events. They are also designed to be easy to install and maintain, making them ideal for a variety of applications.



Features


* Low capacitance: The Bourns Inc. TBU® series Surge Suppression ICs feature a low capacitance of 0.2pF, which helps to reduce the amount of energy that is dissipated during a surge event.

* High surge current capability: The ICs are capable of handling up to 10kA of surge current, making them suitable for use in a wide range of applications.

* Low clamping voltage: The ICs feature a low clamping voltage of 5V, which helps to reduce the amount of energy that is dissipated during a surge event.

* Low leakage current: The ICs feature a low leakage current of 0.1mA, which helps to reduce the amount of energy that is dissipated during a surge event.



Applications


* Automotive: The Bourns Inc. TBU® series Surge Suppression ICs are suitable for use in automotive applications, such as in-vehicle power systems and engine control systems.

* Industrial: The ICs are suitable for use in industrial applications, such as power supplies, motor control systems, and process control systems.

* Telecommunications: The ICs are suitable for use in telecommunications applications, such as base stations and wireless networks.

* Consumer Electronics: The ICs are suitable for use in consumer electronics applications, such as TVs, DVD players, and gaming consoles.


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. TBU® series Surge Suppression ICs?

"1. Littelfuse SP4020 Series Surge Protection ICs 2. ON Semiconductor NCP5392 Series Surge Protection ICs 3. STMicroelectronics STTH8R06 Series Surge Protection ICs 4. Texas Instruments TPD4E02B Series Surge Protection ICs 5. Vishay Semiconductor VSP10 Series Surge Protection ICs 6. Infineon Technologies TLE4266 Series Surge Protection ICs 7. NXP Semiconductors TLE4266 Series Surge Protection ICs 8. Microchip Technology MCP14E Series Surge Protection ICs 9. ROHM Semiconductor BD9F Series Surge Protection ICs 10. Fairchild Semiconductor FSDM Series Surge Protection ICs"

What are the differences between the types of Bourns Inc. TBU® series Surge Suppression ICs?

"The Bourns Inc. TBU® series Surge Suppression ICs are available in three different types: TBU-CA, TBU-SA, and TBU-LA.   The TBU-CA is a single-channel device that provides protection against overvoltage transients. It is designed to protect sensitive electronic components from damage due to overvoltage transients. It features a low capacitance design and is suitable for use in high-speed data lines.  The TBU-SA is a dual-channel device that provides protection against overvoltage transients. It is designed to protect sensitive electronic components from damage due to overvoltage transients. It features a low capacitance design and is suitable for use in high-speed data lines.  The TBU-LA is a three-channel device that provides protection against overvoltage transients. It is designed to protect sensitive electronic components from damage due to overvoltage transients. It features a low capacitance design and is suitable for use in high-speed data lines. It also features an adjustable overvoltage protection threshold."