web counter

Bourns Inc. Trimpot® 3352 - Open Frame series Thumbwheel Potentiometers

Introduction, stock information and FAQs of Trimpot® 3352 - Open Frame series Thumbwheel Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Trimpot® 3352 - Open Frame series Thumbwheel Potentiometers.

Applications

  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
3352W-1-501LFRes Cermet Trimmer 500 Ohm 20% 1/2W 1(Elec)/1(Mech)Turn (8.89 X 5.33 X 9.53mm) Pin Thru-Hole Bag348BUY
3352T-1-204LFTHUMBWHEEL POT 200K OHM 0.5W TOP6700RFQ
3352H-1-103LFTHUMBWHEEL POT 10K OHM 0.5W SIDE580BUY
3352T-1-502LFPOT 5.0K OHM THUMBWHEEL CERM ST2113BUY
3352P-1-102LFPOT 1.0K OHM THUMBWHEEL CERM ST426BUY
3352E-1-104LFTHUMBWHEEL POT 100K OHM 0.5W TOP2583BUY
3352W-1-202LFTHUMBWHEEL POT 2K OHM 0.5W SIDE78BUY
3352P-1-252LFRes Cermet Trimmer 2.5K Ohm 20% 0.5W(1/2W) 1(Elec)/1(Mech)Turn (8.89 X 10.67 X 5.33mm) Pin Thru-Hole Bag0RFQ
3352T-1-152LFTrimmer Resistors - Through Hole 3/8 RD TRIMPOT 1.5K ST CERMET35BUY
3352E-1-203LFTHUMBWHEEL POT 20K OHM 0.5W TOP174BUY
3352P-1-505LFTrimmer Resistors - Through Hole 3/8 RD TRIMPOT 5M ST CERMET0RFQ
3352E-1-202LFPOT 2.0K OHM THUMBWHEEL CERM ST35BUY
3352T-1-505LFRes Cermet Trimmer 5M Ohm 20% 0.5W(1/2W) 1(Elec)/1(Mech)Turn (8.89 X 9.53 X 3.81mm) Pin Thru-Hole Bag1504BUY
3352E-1-254LFTHUMBWHEEL POT 250K OHM 0.5W TOP0RFQ
3352H-1-204LFTHUMBWHEEL POT 200K OHM 0.5W SID320BUY
3352T-1-252LFTrimmer Resistors - Through Hole 3/8 RD TRIMPOT 2.5K ST CERMET48BUY
3352P-1-253LFTHUMBWHEEL POT 25K OHM 0.5W TOP61BUY
3352W-1-103LFTHUMBWHEEL POT 10K OHM 0.5W SIDE616BUY
3352H-1-253LFTHUMBWHEEL POT 25K OHM 0.5W SIDE34BUY
3352W-1-200LFRes Cermet Trimmer 20 Ohm 20% 0.5W(1/2W) 1(Elec)/1(Mech)Turn (8.89 X 5.33 X 9.53mm) Pin Thru-Hole Bag201BUY
Technical Documents

Bourns Inc. Trimpot® 3352 - Open Frame series Thumbwheel Potentiometers are a reliable and cost-effective solution for a wide range of applications. These potentiometers feature a robust construction with a long-life, low-noise design. The 3352 series is available in a variety of resistance values, from 10 ohms to 10 megohms, and is designed to provide a wide range of adjustment options. The open frame design allows for easy access to the adjustment wheel, making it ideal for applications where frequent adjustment is required. The 3352 series is also RoHS compliant and is available in both through-hole and surface mount packages.


Features


• 3-terminal, open frame design

• Low profile, low torque design

• Available in 10-turn and single turn versions

• Available in various resistance values

• RoHS compliant

• High reliability

• Low cost


Applications


• Volume control

• Tuning

• Gain adjustment

• Frequency adjustment

• Power supply regulation

• Motor speed control

• Lighting dimming

• Audio signal processing

• Industrial process control


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3352 - Open Frame series Thumbwheel Potentiometers?

1. Alps Electric RK09K Series Open Frame Thumbwheel Potentiometers 2. CTS Corporation Open Frame Thumbwheel Potentiometers 3. Honeywell Open Frame Thumbwheel Potentiometers 4. Panasonic Open Frame Thumbwheel Potentiometers 5. TT Electronics Open Frame Thumbwheel Potentiometers 6. Vishay Open Frame Thumbwheel Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3352 - Open Frame series Thumbwheel Potentiometers?

1. Resistance Range: The 3352 series Trimpot® thumbwheel potentiometers come in a variety of resistance ranges, from 10 ohms to 10 megohms.  2. Tolerance: The 3352 series Trimpot® thumbwheel potentiometers come in a variety of tolerances, from ±20% to ±10%.  3. Termination: The 3352 series Trimpot® thumbwheel potentiometers come in a variety of terminations, including PC pins, PC terminals, and solder lugs.  4. Shaft: The 3352 series Trimpot® thumbwheel potentiometers come in a variety of shafts, including slotted, knurled, and flat.  5. Power Rating: The 3352 series Trimpot® thumbwheel potentiometers come in a variety of power ratings, from 0.5W to 2W.