web counter

Broadcom ACPL series IGBTMOSFET gate drivers

Features and Applications of ACPL series IGBTMOSFET gate drivers

The purpose of this article is to briefly illustrate what is possible with IGBTMOSFET gate drivers and the features and applications of these drivers manufactured by Broadcom under the ACPL series.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
ACPL-34JT-000EHigh Speed Optocouplers Optocouplers290BUY
ACPL-32JT-500EOptocoupler Drive 1-CH 18V 1500V Automotive 16-Pin SO T/R50RFQ
ACPL-K30T-000EOPTOISO 5KV 1CH GATE DRIVER 8SO10BUY
ACPL-32JT-000EBROADCOM LIMITED ACPL-32JT-000E OPTOCOUPLER, IGBT, 2.5A, 5000VRMS0BUY
ACPL-344JT-000EOPTOISO 5KV 1CH GATE DRIVER 16SO10BUY
ACPL-K34T-000EAVAGO TECHNOLOGIES ACPL-K34T-000E OPTOCOUPLER, MOSFET, 5000VRMS25RFQ
ACPL-K33T-000EOPTOISO 5KV 1CH GATE DRIVER 8SO1257BUY
ACPL-31JT-000EOptocoupler Open Collector-OUT DC-IN 1-CH 16-Pin SO Tube124BUY
ACPL-312U-000EOPTOISO 3.75KV 1CH GATE DVR 8DIP23170BUY
ACPL-K33T-500EOptoCoupler 1-CH 8-Pin SO T/R15000RFQ
ACPL-312U-500EOptocoupler Drive Push-Pull 1-CH 30V 1500V 8-Pin PDIP SMD T/R40000BUY
ACPL-312U-300EBROADCOM LIMITED ACPL-312U-300E 2.5A IGBT GATE DRIVE R2COUPLER, SMD36BUY
ACPL-K33T-560EOPTOISO 5KV 1CH GATE DRIVER 8SO10000RFQ
ACPL-36JV-500EOPTOISO 3.75KV 1CH GATE DVR 16SO1617BUY
ACPL-38JT-500EBROADCOM LIMITED ACPL-38JT-500E OPTOCOUPLER, GATE DRIVE, 2-CH, 5KV813BUY
ACPL-36JV-000EBROADCOM LIMITED ACPL-36JV-000E OPTOCOUPLER, AUTOMOTIVE GATE DRIVE722BUY
ACPL-K34T-500EHigh Speed Optocouplers OPTOCOUPLER AUTOMOTIVE TR LF1000RFQ
ACPL-312T-500EOptocoupler Drive Push-Pull 1-CH 30V 1500V Automotive 8-Pin PDIP SMD T/R12420BUY
ACPL-344JT-500EOptocoupler Logic-Out DC-IN 1-CH 16-Pin SOIC T/R5BUY
ACPL-312T-000EBROADCOM LIMITED ACPL-312T-000E OPTOCOUPLER, IGBT DRIVER0BUY
Technical Documents

This video showcases Broadcom isolation solutions to drive and sense the IGBT modules from Infineon and Fuji Electric. Infineon and Fuji Electric offer 1200V EconoDUAL and Dual XT IGBT modules respectively. These IGBT modules come in current ratings from 225A to 1000A.

Broadcom Isolation Solutions to Drive and Sense IGBT Modules


The ACPL-355JC is a 10A gate drive optocoupler device with integrated fail-safe IGBT and SiC MOSFET diagnostics, protection, and fault reporting. The device features common mode transient immunity (CMTI) greater than 100 kV/μs and provides minimal propagation delay with excellent timing skew. Broadcom gate drivers optocouplers are ideally suitable for driving power IGBTs and MOSFETs in inverter and converter applications. The Smart gate drive portfolio also integrates many features supporting functional safety, such as UVLO and fault report, Desat detection, and reporting.

Features

The main features of ACPL series IGBTMOSFET gate drivers may be summarized as follows:

The ACPL-355JC is a 10A gate drive optocoupler device with integrated fail-safe IGBT and SiC MOSFET diagnostics, protection, and fault reporting. The device features common mode transient immunity (CMTI) greater than 100 kV/μs and provides minimal propagation delay with excellent timing skew. The ACPL-W314 gate drive optocoupler consists of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. Broadcom gate drivers optocouplers are ideally suitable for driving power IGBTs and MOSFETs in inverter and converter applications. The Smart gate drive portfolio also integrates many features supporting functional safety, such as UVLO and fault report, Desat detection, and reporting.

Applications

Broadcom gate drivers optocouplers are ideally suitable for driving power IGBTs and MOSFETs in inverter and converter applications. The Smart gate drive portfolio also integrates many features supporting functional safety, such as UVLO and fault report, Desat detection, and reporting. The ACPL-355JC is a 10A gate drive optocoupler device with integrated fail-safe IGBT and SiC MOSFET diagnostics, protection, and fault reporting. The ACPL-P349 is a high-speed 2.5A gate drive optocoupler device that contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. The device is ideally suited for driving SiC/GaN (Silicon Carbide / Gallium Nitride) MOSFETs and IGBTs used in power conversion applications.


Related Series

Frequently Asked Questions

What is the maximum current rating of the ACPL-355JC?

The maximum current rating of the ACPL-355JC is 10A.

What is the common mode transient immunity (CMTI) of the ACPL-355JC?

The ACPL-355JC has a common mode transient immunity (CMTI) greater than 100 kV/μs.

What is the maximum current rating of the ACPL-P349?

The maximum current rating of the ACPL-P349 is 2.5A.