web counter

Broadcom AFBR series Fiber Optic Receivers

Features and Applications of AFBR series Fiber Optic Receivers

The purpose of this article is to briefly illustrate the features and applications of these Fiber optic receivers manufactured by Broadcom under the AFBR series.

Applications

  • Medical
  • Aerospace & defense
  • Factory automation & control
  • Data center & enterprise computing
  • Data storage
Associated Products

Part NumberDescriptionStockRFQ
AFBR-79E4ZFiber Optic Transmitters, Receivers, Transceivers Transceiver0RFQ
AFBR-5805ZTXRX ATM SONET OC3 3V SC 1X91200RFQ
AFBR-59F1ZTX/RX Optical Fiber 125MBd0RFQ
AFBR-5903ZAVAGO TECHNOLOGIES AFBR-5903Z TRANSCEIVER, 2KM, MT-RJ81BUY
AFBR-5978ZAVAGO TECHNOLOGIES AFBR-5978Z TRANSCEIVER, 10/100, SC-RJ0RFQ
AFBR-5103ZTXRX OPT 1X9 100MBPS DUPL SC SIP0RFQ
AFBR-5601ZTXRX GBIC 1.25GBE 850NM0RFQ
AFBR-5930ZTX/RX Optical Fiber 200MBd 10-Pin DIP With Connector0RFQ
Technical Documents

This video introduces an important instrument involved in a fiber-optic network setup. Fiber optic cables transmit optic signals, while traditional electronics transmit digital signals, so a media converter and a small form-factor pluggable is important, it helps capture the signals and convert them between digital and optical.

Fiber Optic Link System Setup#1: Transmitter and Receiver Explained


The AFBR series fiber optic receivers from Broadcom are high-performance receivers designed for use in data communications and networking applications. They are used to convert optical signals into electrical signals for transmission over copper wires. The AFBR series is a family of fiber optic receivers designed for high-speed data communication over optical fiber. They are available in various package options, such as a connectorized module or a surface-mount package, and offer different interface options, including LVDS, PECL, and CML.

Features

The main features of AFBR series Fiber Optic Receivers may be summarized as follows:

1. High sensitivity: The receivers have a high sensitivity of up to -28 dBm, allowing for reliable data transmission over long distances.

2. Low power consumption: These receivers have low power consumption, making them ideal for use in low-power applications.

3. Wide bandwidth: The AFBR series receivers offer a wide bandwidth of up to 1.25 Gbps, allowing for fast data transfer rates.

4. Low noise: The receivers have a low noise figure, which ensures that the signal quality is maintained during transmission.

5. Easy integration: The receivers are available in a variety of package options and are easy to integrate into existing designs.

Applications

  • Data center networking and communications.

  • Telecommunications networks.

  • Industrial automation and control systems.

  • Medical equipment.

  • Aerospace and defense systems.

  • High-performance computing and storage systems.

  • Consumer electronics.

The AFBR series fiber optic receivers are commonly used in various applications where high-speed, reliable data communication over long distances is required, such as in telecom and networking equipment, industrial automation and control systems, medical equipment, and military and aerospace systems. They can also be used in applications where electrical isolation is required to prevent ground loops and electrical noise.


Related Series

Frequently Asked Questions

What is the difference between AFBR-57F5MZ and AFBR-57D7APZ fiber optic receivers?

AFBR-57F5MZ is a multi-mode receiver that operates at 850 nm wavelength and has a data rate of up to 2.7 Gbps, while AFBR-57D7APZ is a single-mode receiver that operates at 1310 nm wavelength and has a data rate of up to 6.25 Gbps.

What is the maximum operating temperature of AFBR-57R6APZ fiber optic receiver?

The maximum operating temperature of AFBR-57R6APZ is 85°C.

What is the typical sensitivity of AFBR-57R6APZ fiber optic receiver?

The typical sensitivity of AFBR-57R6APZ is -16 dBm.