web counter

Broadcom HSMF series Surface mount LEDs

Features and Applications of HSMF series Surface mount LEDs

The purpose of this article is to briefly illustrate what is possible with Surface mount LEDs and the features and applications of these LEDs manufactured by Broadcom under the HSMF series.

Applications

  • Gaming
  • Medical
  • Lighting
  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
HSMF-C114LED, SMD, RED/YEL-GRN/BLUE3RFQ
HSMF-C118LED, RED/GRN/BLU, 90/120/40(MCD)7BUY
HSMF-C163LED GREEN/RED DIFFUSED 0603 SMD20BUY
HSMF-C157BROADCOM LIMITED - HSMF-C157. - LED, SMD, ZWEIFARBIG, GRÜN/ORANGE24854BUY
HSMF-C156LED, SMD, BICOLOUR, GRN/YEL34422BUY
HSMF-C164LED, SMD, BICOLOUR, RED/BLU9302BUY
HSMF-A212-A00J1LED RED/YELLOW CLEAR 4PLCC SMD0RFQ
HSMF-C167LED, SMD, BICOLOUR, GRN/ONG72844RFQ
HSMF-A203-A00J1AVAGO TECHNOLOGIES HSMF-A203-A00J1 LED, Green, Red, R 16mcd, G 8mcd, 120 , R 2.2V, G 2.2V, R 30mA, G 30mA50RFQ
HSMF-A211-A00J1BROADCOM LIMITED HSMF-A211-A00J1 LED, Red, Yellow Green, SMD, 120 , Round, R 30mA, YG 30mA10081BUY
HSMF-A205-A00J1LED, SMD, PLCC4, ORNG/EM.GRN6295BUY
HSMF-A202-A00J1AVAGO TECHNOLOGIES HSMF-A202-A00J1 LED, Red, Yellow, R 16mcd, Y 12mcd, 120 , R 2.2V, Y 2.2V, R 30mA, Y 30mA4320BUY
HSMF-A204-A00J1LED Bi-Color Orange/Yellow Green 600nm/565nm 4-Pin PLCC T/R16936BUY
HSMF-C153LED, SMD, BICOLOUR, HER/YLW11759BUY
HSMF-C158LED, SMD, BICOLOUR, AMB/GRN3950BUY
HSMF-C169LED AMBER/BLUE DIFFUSED 0603 SMD28136BUY
HSMF-C655LED Bi-Color Green/Red 570nm/639nm 4-Pin Chip LED T/R0RFQ
HSMF-C113AVAGO TECHNOLOGIES - HSMF-C113 - LED, SMD, RED/YEL-GRN/BLUE123BUY
HSMF-C115LED, SMD, R/A, RED/GRN/BLUE30RFQ
HSMF-C165LED GREEN/RED DIFFUSED 0603 SMD1043RFQ
Technical Documents

Sorry, No Data.

Mounting and soldering process of smd LEDs and others components such as resistors, capacitors, QFN 6x6mm ics, etc. in a metal core PCB (MCPCB). A stencil is used to solder paste application. The LED module operates al 230V ac, 50Hz, 35W. The LED chip is a SAW0LH0A cool white 5050 from Seoul Semiconductor.

SMD LEDs hand assembly and soldering


The HSMF series of surface mount LEDs from Broadcom is a range of compact and low-profile devices that are suitable for use in a wide range of applications. They are available in a variety of colors and brightness levels and have a wide viewing angle of up to 120 degrees. These LEDs are RoHS-compliant and lead-free, making them an environmentally friendly choice. With their high brightness and low profile design, HSMF LEDs are a popular choice for applications that require a compact and reliable lighting solution.

Features

The main features of HSMF series Surface mount LEDs may be summarized as follows:

1. HSMF series LEDs are compact, surface-mountable devices that emit light in a variety of colors including red, green, blue, and yellow.

2. They have a wide viewing angle of up to 120 degrees, making them suitable for use in applications where the LED needs to be visible from different angles.

3. HSMF LEDs have a low-profile design, making them ideal for use in space-constrained applications.

4. They have a high luminous intensity and are available in different brightness levels to suit different application requirements.

5. The HSMF series is RoHS-compliant and lead-free.

Applications

  • Automotive Lighting

  • Consumer Electronics

  • Industrial and Commercial Lighting

  • Medical Devices

  • Gaming and Entertainment

  • Aerospace and Defense

HSMF series surface mount LEDs offer a versatile lighting solution for a wide range of applications, with their high brightness, small size, and energy efficiency.



Related Series

Frequently Asked Questions

What are the different color options available in HSMF series Surface mount LEDs?

The HSMF series Surface mount LEDs are available in different color options such as red, yellow, green, blue, and white.

What is the typical forward voltage range of HSMF series Surface mount LEDs?

The typical forward voltage range of HSMF series Surface mount LEDs is between 2.0V to 3.6V.

What is the operating temperature range of HSMF series Surface mount LEDs?

The HSMF series Surface mount LEDs are available in different package options such as PLCC-2, PLCC-4, and PLCC-6.