web counter

Broadcom Limited Moonstone™ series LED Lighting - Color

Introduction, stock information and FAQs of Moonstone™ series Color LED Lighting

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Broadcom Limited Moonstone™ series Color LED Lighting.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ASMT-MT00-00001AVAGO TECHNOLOGIES - ASMT-MT00-00001 - LED, MOONSTONE®, 3W, RGB, 110LM8000RFQ
ASMT-MR00-AHJ00BROADCOM LIMITED ASMT-MR00-AHJ00 High Brightness LED, Moonstone Series, Red, 625 nm, 120 , 40 lm, 350 mA33RFQ
ASMT-MB00-NAE00MOONSTONE(TM) LED, 1W, BLUE, 10LM0RFQ
ASMT-MG00-NGJ00High Power LEDs - Single Color Green, 1 Watt Moonstone0RFQ
ASMC-QHB2-TCD0EHigh Power LEDs - Single Color Red Orange0RFQ
ASMT-MR00-AGH00LED Uni-Color Red 635nm 3-Pin(2+Tab) SMD Tube0RFQ
ASMT-MG00-NJK00AVAGO TECHNOLOGIES ASMT-MG00-NJK00 High Brightness LED, Moonstone Series, 525 nm, Green, 60 lm, 350 mA0RFQ
ASMC-QAB2-TAC0EAVAGO TECHNOLOGIES ASMC-QAB2-TAC0E High Brightness LED, Envisium, Envisium Series, 593.5 nm, Amber, 6.5 cd, 6.6 lm, 150 mA0RFQ
ASMT-MA00-AGHQ0LED Uni-Color Amber 598nm 3-Pin(2+Tab) SMD Tube0RFQ
ASMT-MA00-AGH00PWR LED SOURCE 1W AMBER ALINGAP0RFQ
ASMT-MA00-AGHN0LED Uni-Color Amber 598nm 3-Pin(2+Tab) SMD Tube0RFQ
ASMT-MB00-NDF00AVAGO TECHNOLOGIES ASMT-MB00-NDF00 High Brightness LED, Moonstone Series, 467 nm, Blue, 15 lm, 350 mA64BUY
Technical Documents

Description


Broadcom Limited Moonstone™ series LED Lighting - Color Tunable is a revolutionary lighting solution that offers a wide range of color options and adjustable brightness levels. This series of LED lighting is designed to provide a unique and customizable lighting experience for any space. With its advanced color-tuning technology, the Moonstone™ series allows users to create a personalized atmosphere with a wide range of colors and brightness levels. The series also features a variety of mounting options, making it easy to install in any space. With its energy-efficient design, the Moonstone™ series is an ideal choice for any lighting project."



Features


1. Color Tunable: The Broadcom Limited Moonstone™ series LED Lighting offers a wide range of color temperatures, from warm white to cool white, allowing users to customize the lighting to their desired ambiance.


2. High Efficiency: The Moonstone™ series LED Lighting is designed to be highly efficient, consuming less energy than traditional lighting solutions.


3. Long Life: The Moonstone™ series LED Lighting is designed to last up to 50,000 hours, making it a reliable and cost-effective lighting solution.


4. Dimming Capability: The Moonstone™ series LED Lighting is designed to be dimmable, allowing users to adjust the brightness of the lighting to their desired level.



Applications


1. Residential: The Moonstone™ series LED Lighting is ideal for residential applications, providing a cost-effective and energy-efficient lighting solution.


2. Commercial: The Moonstone™ series LED Lighting is perfect for commercial applications, providing a reliable and long-lasting lighting solution.


3. Hospitality: The Moonstone™ series LED Lighting is perfect for hospitality applications, providing a customizable and energy-efficient lighting solution.


4. Retail: The Moonstone™ series LED Lighting is ideal for retail applications, providing a cost-effective and long-lasting lighting solution.


Frequently Asked Questions

What are the Alternative Products of Broadcom Limited Moonstone™ series LED Lighting - Color?

1. Philips Hue LED Lighting - Color Tunable 2. LIFX LED Lighting - Color Tunable 3. Cree Connected LED Lighting - Color Tunable 4. GE Link LED Lighting - Color Tunable 5. Osram Lightify LED Lighting - Color Tunable 6. Sylvania Smart+ LED Lighting - Color Tunable 7. TCP Connected LED Lighting - Color Tunable 8. Wemo LED Lighting - Color Tunable 9. Sengled Element LED Lighting - Color Tunable 10. Koogeek LED Lighting - Color Tunable

What are the differences between the types of Broadcom Limited Moonstone™ series LED Lighting - Color?

The main differences between the types of Broadcom Limited Moonstone™ series LED Lighting - Color are the color temperature, color rendering index (CRI), and lumen output. The color temperature is measured in Kelvin (K) and ranges from 2700K (warm white) to 6500K (cool white). The CRI is a measure of how accurately colors are rendered when illuminated by a light source, and ranges from 70 to 90. The lumen output is the amount of light emitted by the LED, and ranges from 800 to 1600 lumens.