web counter

Cree CPY series LED canopy lights

Features and Applications of CPY series LED canopy lights

The purpose of this article is to briefly illustrate what is possible with LED canopy lights and the features and applications of these lights manufactured by Cree under the CPY series.

Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
CP41B-BFS-CF0H0354LED BLUE CLEAR 4DIP THRU HOLE0RFQ
CP41B-GFS-CL0N0784LED, SMD, P4, 3MM, GREEN - More Details0RFQ
CP41B-GFS-CL0N0674LED GREEN CLEAR 4DIP THRU HOLE0RFQ
CP41B-GFS-CM0N0784CREE - CP41B-GFS-CM0N0784 - LED, GREEN, T-1 (3MM), 535NM0RFQ
CP41B-BFS-CF0H0454LED BLUE CLEAR 4DIP THRU HOLE0RFQ
CP41B-GFS-CL0N0694CREE CP41B-GFS-CL0N0694 LED, Green, Through Hole, T-1 (3mm), 30 mA, 3.6 V, 527 nm0RFQ
CP41B-GFS-CM0N0674LED GREEN CLEAR 4DIP THRU HOLE0RFQ
CP41B-BFS-CG0H0454LED BLUE CLEAR 4DIP THRU HOLE0RFQ
CP41B-GFS-CN0P0784Standard LEDs - Through Hole Green LED0RFQ
CP41B-GFS-CN0P0674Standard LEDs - Through Hole Green LED0RFQ
CP41B-GFS-CM0Q0694LED GREEN CLEAR P4 T/H0RFQ
CP41B-WGS-CM0P0134Standard LEDs - Through Hole White LED0RFQ
CP41B-WES-CM0P0134Standard LEDs - Through Hole White LED0RFQ
CP41B-WGS-CM0P0244LED Uni-Color White 2-Pin Tube0RFQ
CP41B-ADS-CM0P0354LED Uni-Color Amber 4-Pin Tube0RFQ
CP41B-WES-CL0P0134LED COOL WHITE CLEAR 4DIP T/H0RFQ
CP41B-ADS-CL0P0264Standard LEDs - Through Hole 40DG AMB STNDOF P4 LED 591NM 2.5V0RFQ
CP41B-RFS-CL0P0EE4Standard LEDs - Through Hole Red LED0RFQ
CP41B-AFS-CN0Q0354Standard LEDs - Through Hole Amber LED0RFQ
CP41B-WGS-CK0P0154CREE CP41B-WGS-CK0P0154 LED, Cool White, Through Hole, T-1 (3mm), 30 mA, 3.6 V, 3 cd0RFQ
Technical Documents

The industry-leading Canopy and Soffit luminaire improves efficacy — up to 151 LPW — resulting in a better value than ever before. The CPY Series helps to increase location visibility and incoming traffic resulting in better lighting experiences and lower operating costs.

Canopy LED Lighting Upgrade Kit: From 304 Series to CPY Series Installation


The CPY Series LED Canopy Lights from Cree are designed to provide high-performance and energy-efficient lighting for a variety of outdoor spaces. With a rated lifetime of up to 100,000 hours, these LED canopy lights are a long-lasting and low-maintenance lighting solution. They offer up to 14,000 lumens of bright and uniform light with high CRI and are available in multiple color temperatures and beam angles to meet different lighting needs. The CPY series LED canopy lights are IP65 rated for outdoor use and have a durable construction that allows them to withstand harsh weather conditions. They are also easy to install with a versatile design that allows for surface or pendant mounting. Overall, the CPY series LED canopy lights are a reliable and efficient lighting solution for a variety of outdoor applications.

Features

The main features of CPY series LED canopy lights may be summarized as follows:

1. High-performance and energy-efficient lighting with a rated lifetime of up to 100,000 hours.

2. Provides up to 14,000 lumens of bright, uniform light with high CRI.

3. Available in multiple color temperatures and beam angles to meet different lighting needs.

4. IP65 is rated for outdoor use and durable construction to withstand harsh weather conditions.

5. Easy to install with a versatile design that allows for surface or pendant mounting.

Applications

  • Gas stations

  • Parking garages

  • Convenience stores

  • Other outdoor spaces

The CPY series LED canopy lights are an ideal lighting solution for gas stations as they provide high-quality illumination while reducing energy consumption and maintenance costs. The lights are suitable for parking garages as they offer uniform lighting that enhances safety and security while reducing energy costs. With their high lumen output and durability, the CPY series can be used in retail spaces to create an inviting and well-lit atmosphere for shoppers.


Related Series

Frequently Asked Questions

What are the benefits of using the CPY series LED canopy light?

The CPY series LED canopy light offers several benefits, such as energy efficiency, reduced maintenance costs, improved visibility and safety, and long lifespan. It also provides a sleek and modern aesthetic that can enhance the look of any facility.

What type of optics are used in the CPY series LED canopy light?

The CPY series LED canopy light features advanced optics that are designed to minimize glare and provide even, uniform illumination. It uses a combination of reflectors, lenses, and diffusers to distribute light in a wide angle and achieve optimal performance.

Can the CPY series LED canopy light be dimmed?

Yes, the CPY series LED canopy light is compatible with various dimming systems, including 0-10V and DALI dimming. This allows for greater control and flexibility in adjusting the light output and energy consumption of the fixture.