web counter

Cree CR series High-brightness LEDs

Features and Applications of CR series High-brightness LEDs

The purpose of this article is to briefly illustrate what is possible with High-brightness LEDs and the features and applications of these LEDs manufactured by Cree under the CR series.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
CRF24010PEFET RF 120V 1.95GHZ 4401960RFQ
CRF24010FEFET RF 120V 1.95GHZ 44016687RFQ
CRF24060FEFET RF 120V 1.1GHZ 4401930RFQ
Technical Documents

Cree's new XLamp CXA LED Arrays deliver high lumen output and efficacy in a family of single, easy-to-use components. Optimized to simplify designs and lower system cost, Cree's CXA LED arrays deliver system level performance from 300 to over 16,000 lumens and can enable applications ranging from GU10s and commercial downlights to outdoor area lighting and high-bay lighting.

Cree XLamp CXA LED Arrays Product Family Overview


The CR series High-brightness LEDs from Cree are troffers that offer a unique indirect lighting design, using the high efficacy and high-quality light of TrueWhite® Technology to deliver 2,000 to 5,070 lumens of 90 CRI light. They are designed for architectural LED lighting and fixtures applications. They have a variety of dimming options and are available with Lutron EcoSystem wired or SmartCast wireless controls with field-adjustable color temperatures. They have a 10-year warranty and are assembled in the USA of US and imported parts.

Features

The main features of CR series High-brightness LEDs may be summarized as follows:

1. Light Output: 2,000 – 5,070 Lumens

2. Wattage: 16 – 39 Watts

3. Replaces: Linear fluorescent

4. Efficacy: Up to 137 LPW

5. Limited Warranty: 10-Year

6. CRI Options: 90 CRI

7. CCT: 3000K, 3500K, 4000K, 5000K, Tunable White Step, 0-10V, SmartCast or Lutron dimming

8. Cree TrueWhite® Technology

9. DLC Premium

10. Recessed, surface, or suspended mount

Applications

  • Architectural LED lighting

  • LED video screen, signage

  • Specialty lighting applications

The University of Illinois at Chicago (UIC) Student Center East replaced its outdated fluorescent fixtures with more than 2,000 CR Series LED troffers to improve light quality and reduce energy consumption by 50%. The City of Los Angeles installed over 20,000 CR Series LED troffers in 38 city buildings as part of its energy efficiency program to save more than $1.3 million annually in energy and maintenance costs. The Cree Durham Headquarters retrofitted its existing fluorescent troffers with CR Series LED troffers to achieve a 48% reduction in energy usage and a payback of fewer than three years.

 


Related Series

Frequently Asked Questions

What is the light output range of the CR series High-brightness LEDs from Cree?

The light output range of the CR series High-brightness LEDs from Cree is 2,000 to 5,070 lumens. This means they can provide bright and uniform illumination for various indoor spaces.

What is the warranty period of the CR series High-brightness LEDs from Cree?

The warranty period of the CR series High-brightness LEDs from Cree is 10 years. This means they are backed by a long-term guarantee of performance and reliability.

What are the benefits of using TrueWhite® Technology in the CR series High-brightness LEDs from Cree?

TrueWhite® Technology is a patented way to generate white light with LEDs developed by Cree®. It uses a mix of red and unsaturated yellow LEDs along with the highest performing commercially available LEDs to create beautiful, warm, white light.