web counter

Cree CXA series High-density LED arrays

Features and Applications of CXA series High-density LED arrays

The purpose of this article is to briefly illustrate what is possible with High-density LED arrays and the features and applications of these arrays manufactured by Cree under the CXA series.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
CXB3050-0000-000N0BZ440ELED COB CXB3050 NEUT WHT SQUARE0RFQ
CXB3050-0000-000N0BZ465ELED COB CXB3050 COOL WHT SQUARE0RFQ
CXA3070-0000-000NT0Z450HLED COB CXA3070 COOL WHT SQUARE0RFQ
CXB3050-0000-000N0HZ250GLED COB CXB3050 COOL WHT SQUARE0RFQ
CXA3070-0000-000NT0AD50FLED COB CXA3070 COOL WHT SQUARE0RFQ
CXA3070-0000-000NT0Y430HLED COB CXA3070 WARM WHT SQUARE0RFQ
CXB3050-0000-000N0BZ450ELED COB CXB3050 COOL WHT SQUARE0RFQ
CXA3070-0000-000NTHAD50FLED COB CXA3070 COOL WHT SQUARE0RFQ
CXB2540-0000-000N0HW427HLED COB CXB2540 WARM WHT SQUARE0RFQ
CXB2540-0000-000N0HX240HLED COB CXB2540 NEUT WHT SQUARE0RFQ
CXA3070-0000-000N0HZ240GLED COB CXA3070 4000K WHT SMD0RFQ
CXB2540-0000-000N0UW240HLED COB CXB2540 NEUT WHT SQUARE0RFQ
CXA3070-0000-000N0UZ20E2LED COB CXA3070 5700K WHT SMD0RFQ
CXB2540-0000-000N0HX235HLED COB CXB2540 WARM WHT SQUARE0RFQ
CMA3090-0000-000Q0U0A35GXLAMP CMA LIGHT EMITTING DIODE W0RFQ
CMA3090-0000-000Q0H0A50GXLAMP CMA LIGHT EMITTING DIODE W0RFQ
CMA3090-0000-000Q0U0A50GXLAMP CMA LIGHT EMITTING DIODE W0RFQ
CMA3090-0000-000R0U0A40GXLAMP CMA LIGHT EMITTING DIODE W0RFQ
CMA3090-0000-000R0U0A30GXLAMP CMA LIGHT EMITTING DIODE W84BUY
CMA3090-0000-000R0U0A27GXLAMP CMA LIGHT EMITTING DIODE W0RFQ
Technical Documents

Cree's family of XLamp LEDs leads in the industry in brightness and efficacy. With more than 2500 patents issued and over 3000 patents pending, Cree's relentless innovation delivers products designed to accelerate LED adoption and push the boundaries of what's possible with LED lighting. Higher-performance LEDs can enable new and better LED-based applications and drive down the solution cost of LED designs. Cree's continued R&D efforts recently achieved a record-breaking efficacy of 276 lumens per watt for a white power LED, which surpassed Cree's previous industry-leading record of 254 lumens. Most recently, Cree reached an LED industry milestone with the MK-R LED, which delivers up to 200 lumens per watt.

Introducing Cree CXA LED Arrays


The CXA series is a family of high-density LED arrays that are designed for use in a wide range of lighting applications. These LED arrays feature high-lumen output in a compact size, making them ideal for use in space-constrained applications. The CXA series LED arrays are available in multiple color temperatures, allowing for flexibility in lighting design.

Features

The main features of CXA series High-density LED arrays may be summarized as follows:

1. High-lumen output in a compact size

2. High efficacy and high reliability

3. Easy to integrate into lighting fixtures

4. Available in multiple color temperatures

5. Compatible with a wide range of drivers

Applications

  • Downlights and spotlights

  • Track lighting

  • Retail and hospitality lighting

  • High bay lighting

  • Outdoor lighting, including streetlights and area lights

The CXA series LED arrays are commonly used in downlights and spotlights, track lighting, retail and hospitality lighting, high bay lighting, and outdoor lighting applications, including streetlights and area lights. These LED arrays offer high-quality illumination with excellent color rendering, making them a popular choice for a range of lighting needs.


Frequently Asked Questions

What are the key features of CXA series LED arrays?

The CXA series LED arrays feature high lumen output, high efficacy, and a wide range of color temperatures.

What is the typical lifetime of CXA series LED arrays?

The typical lifetime of CXA series LED arrays is up to 100,000 hours.

What is the color rendering index (CRI) of CXA series LED arrays?

The CRI of CXA series LED arrays ranges from 70 to 95, depending on the specific model.