web counter

Cree XLamp series High-power LEDs

Features and Applications of XLamp series High-power LEDs

The purpose of this article is to briefly illustrate what is possible with High-power LEDs and the features and applications of these LEDs manufactured by Cree under the XLamp series.

Applications

  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
XPGDWT-U1-0000-00ECBLED XLAMP XPG3 COOL WHITE SMD0RFQ
XPGDWT-U1-0000-00FCBLED XLAMP XPG3 COOL WHITE SMD0RFQ
XPGDWT-U1-0000-00EE0LED XLAMP XPG3 COOL WHITE SMD0RFQ
XPGDWT-U1-0000-00FDTLED XLAMP XPG3 COOL WHITE SMD0RFQ
XPGDWT-U1-0000-00FE0LED XLAMP XPG3 COOL WHITE SMD0RFQ
XQAAWT-02-0000-00000B4E3LED XLAMP WHITE 1616 SMD0RFQ
XQEAWT-H2-0000-00000BEE5LED XLAMP WHITE 3000K 1616 SMD0RFQ
XPGDWT-H1-0000-00HE8High Power LEDs - White White, 139lm XP-G Gen 30RFQ
XPLBWT-00-0000-000HV230GLED XLAMP WARM WHITE 3000K SMD0RFQ
XBHAWT-00-0000-000LT50E3LED XLAMP XB-H WRM/NTRL WHITE0RFQ
MKRAWT-02-0000-0D0HH250HLED, HB, XLAMP MK-R, COOL WHITE, 900LM0RFQ
MLCSWT-A1-0000-000XE5LED XLAMP NEUTRAL WHT 4000K 4SMD0RFQ
MLEAWT-A1-0000-0004E5LED Uni-Color White 4-Pin SMD0RFQ
XPEBWT-L1-0000-00BZ6High Power LEDs - White White, 93.9lm0RFQ
MX6AWT-A1-R250-000C51LED XLAMP COOL WHITE 6500K 2SMD0RFQ
XMLBWT-00-0000-000LT40E7CREE XLAMP XM-L FAMILY LEDS0RFQ
XMLBWT-00-0000-0000U2050High Power LEDs - White Cool White, 6200 K 300lm, 700mA, 65 CRI0RFQ
XHBAWT-00-0000-00000LX51CREE XH-B LED WHT 65MA0RFQ
MLEAWT-A1-R250-0001E7LED XLAMP WARM WHITE 3000K 4SMD0RFQ
XHBAWT-00-0000-00000HXE1LED XLAMP COOL WHITE 6500K 2SMD0RFQ
Technical Documents

Cree's new XLamp CXA LED Arrays deliver high lumen output and efficacy in a family of single, easy-to-use components. Optimized to simplify designs and lower system cost, Cree's CXA LED arrays deliver system level performance from 300 to over 16,000 lumens and can enable applications ranging from GU10s and commercial downlights to outdoor area lighting and high-bay lighting.

Cree XLamp CXA LED Arrays Product Family Overview


The XLamp series is a range of high-power LEDs manufactured by Cree. These LEDs are designed to offer high levels of brightness, efficiency, and reliability for a variety of lighting applications.

Features

XLamp high-power LEDs are designed with several features to enhance their performance and reliability. These features include:

1. High brightness levels: XLamp LEDs are capable of producing extremely high levels of brightness, making them suitable for a variety of lighting applications.

2. High efficiency: XLamp LEDs are designed to be highly efficient, allowing them to produce a lot of light while using minimal power.

3. Long lifespan: XLamp LEDs have a long lifespan, often lasting tens of thousands of hours before needing to be replaced.

4. Wide range of color temperatures: XLamp LEDs are available in a wide range of color temperatures, from warm whites to cool whites to various shades of blue and green.

Applications

  • General illumination

  • Automotive lighting

  • Signage and displays

  • Horticultural lighting

XLamp LEDs are used in a wide range of applications, including general lighting, automotive lighting, backlighting, signage, horticulture, and more. They are particularly well-suited for applications that require high brightness, efficiency, and color quality.


Related Series

Frequently Asked Questions

How are XLamp high-power LEDs different from traditional lighting technologies?

XLamp high-power LEDs are different from traditional lighting technologies in several ways. They are typically more energy-efficient, longer-lasting, and capable of producing higher levels of brightness. They also offer greater flexibility in terms of color temperature and can be used in a wider range of lighting applications.

How do XLamp high-power LEDs work?

XLamp high-power LEDs work by passing an electrical current through a semiconductor material, which causes electrons to move and emit light. The amount and color of the light produced depend on the specific semiconductor material used, as well as the amount of current applied. The LEDs are typically mounted onto a circuit board, along with other components such as resistors and capacitors, and connected to a power source.

What are the key features of XLamp LEDs?

Some of the key features of XLamp LEDs include high brightness, high efficiency, long lifetime, excellent color rendering, and a wide range of color temperatures and viewing angles.