web counter

Cypress Semiconductor Corp EZ-USB NX2LP™ series Memory - Controllers

Introduction, stock information and FAQs of EZ-USB NX2LP™ series Memory Controllers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp EZ-USB NX2LP™ series Memory Controllers.

Applications

  • Gaming
  • Enterprise machine
  • Connected peripherals & printers
Associated Products

Part NumberDescriptionStockRFQ
CY7C68024-56LFXCCYPRESS SEMICONDUCTOR CY7C68024-56LFXC NAND FLASH CONTROL USB 2.0, 7C6802438BUY
CY7C68034-56LTXCIC USB CTLR NAND NX2LP 56QFN27BUY
CY7C68034-56LTXIUSB NAND Flash Controller 56-Pin QFN Tube195BUY
CY7C68033-56LFXCIC USB NX2LP NAND CNTRLR 56VQFN784BUY
CY7C68034-56BAXCIC USB NX2LP NAND CNTRLR 56VFBGA0RFQ
CY7C68033-56BAXCIC USB NX2LP NAND CNTRLR 56VFBGA0RFQ
CY7C68034-56LFXCIC USB NX2LP NAND CNTRLR 56VQFN2900BUY
CY7C68033-56LTXCIC USB CTLR NAND NX2LP 56QFN13RFQ
CY7C68023-56LTXCTIC MEMORY CONTROLLERS 56QFN41RFQ
CY7C68023-56LFXCIC CTLR USB NX2LP NAND 56VQFN7800RFQ
CY7C68023-56BAXCIC USB NX2LP NAND CNTRLR 56VFBGA0RFQ
CY7C68024-56BAXCIC USB NX2LP NAND CNTRLR 56VFBGA0RFQ
CY7C68023-56LTXCIC USB CTLR NAND NX2LP 56QFN0RFQ
Technical Documents

Cypress Semiconductor Corp EZ-USB NX2LP™ series Memory - Controllers are a family of high-performance, low-power, non-volatile memory controllers designed to provide a cost-effective solution for embedded applications. The NX2LP series offers a wide range of features, including a high-speed USB 2.0 interface, a wide range of memory sizes, and a low-power design. The NX2LP series also offers a variety of features to help reduce system cost, such as a low-cost package, a low-power design, and a wide range of memory sizes. The NX2LP series is ideal for applications such as digital cameras, PDAs, and other embedded applications.


Features


• High-speed USB 2.0 compliant interface

• Supports up to 32MB of external memory

• Low power consumption

• Supports multiple memory types including NAND, NOR, and SRAM

• On-chip 8051 microcontroller

• On-chip USB transceiver

• On-chip voltage regulator

• On-chip oscillator

• On-chip power-on reset

• On-chip clock generator

• On-chip voltage supervisor

• On-chip temperature sensor

• On-chip watchdog timer

• On-chip interrupt controller

• On-chip debug interface

• On-chip flash memory

• On-chip EEPROM

• On-chip SRAM

• On-chip ROM

• On-chip I2C interface


Applications


• USB Flash Drives

• USB Memory Cards

• USB Hard Drives

• USB Mass Storage Devices

• USB Audio/Video Players

• USB Printers

• USB Network Adapters

• USB Modems

• USB Game Controllers

• USB Digital Cameras

• USB Webcams

• USB GPS Receivers

• USB Bluetooth Adapters


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp EZ-USB NX2LP™ series Memory - Controllers?

1. Microchip Technology Inc. PIC18F4550 USB Microcontroller 2. Atmel Corporation AT90USB162 USB Microcontroller 3. NXP Semiconductors LPC11U24 USB Microcontroller 4. STMicroelectronics STM32F103 USB Microcontroller 5. Silicon Labs C8051F320 USB Microcontroller 6. Texas Instruments MSP430F5529 USB Microcontroller 7. Freescale Semiconductor MC9S08JM60 USB Microcontroller 8. Renesas Electronics RX62N USB Microcontroller 9. Cypress Semiconductor CY7C68013A USB Microcontroller 10. FTDI FT232R USB UART IC

What are the differences between the types of Cypress Semiconductor Corp EZ-USB NX2LP™ series Memory - Controllers?

The Cypress Semiconductor Corp EZ-USB NX2LP™ series Memory - Controllers come in three different types:  1. EZ-USB NX2LP-Flex™ – This type of controller is designed for applications that require a high level of flexibility and scalability. It features a 32-bit RISC processor, a USB 2.0 PHY, and a wide range of memory options.  2. EZ-USB NX2LP-Lite™ – This type of controller is designed for applications that require a low-cost, low-power solution. It features a 16-bit RISC processor, a USB 2.0 PHY, and a limited range of memory options.  3. EZ-USB NX2LP-Plus™ – This type of controller is designed for applications that require a high-performance solution. It features a 32-bit RISC processor, a USB 2.0 PHY, and a wide range of memory options. It also includes additional features such as an integrated Ethernet MAC and a high-speed SPI interface.