web counter

Cypress Semiconductor FM series Automotive Touchscreen Controllers

Features and Applications of FM series Automotive Touchscreen Controllers

The purpose of this article is to briefly illustrate what is possible with Automotive Touchscreen Controllers and the features and applications of these controllers manufactured by Cypress Semiconductor under the FM series.

Applications

  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
CYAT81688-128AA88Capacitive Touch Screen Automotive 128-Pin TQFP0RFQ
CYAT81688-100AA61Capacitive Touch Screen Automotive 100-Pin TQFP160RFQ
CYAT81688-100AA61TCapacitive Touch Screen 100-Pin TQFP5304RFQ
CYAT81688-100AS61Capacitive Touch Screen Automotive 100-Pin TQFP2700RFQ
Technical Documents

This video introduces the TrueTouch Gen 4 Large Touchscreen Controllers from Cypress Semiconductor.

Introducing TrueTouch Gen 4 Large Touchscreen Controllers


The FM series Automotive Touchscreen Controllers from Cypress Semiconductor are designed to provide high-performance and reliable touch-sensing capabilities for automotive applications. With support for multi-finger touch detection and gesture recognition, these controllers can deliver an intuitive and responsive user experience. The controllers can support displays up to 10.4 inches in size and have a wide range of operating temperatures, making them suitable for use in automotive environments. In addition, the controllers have built-in power management functions to minimize power consumption and support multiple communication interfaces for easy integration into various systems. Overall, the FM series Automotive Touchscreen Controllers are an ideal solution for automotive manufacturers looking to provide an enhanced user experience in their vehicles.

Features

The main features of FM series Automotive Touchscreen Controllers may be summarized as follows:

1. Capable of multi-finger touch detection and gesture recognition

2. Supports up to 10.4-inch displays with a resolution of up to 1280x800

3. Wide range of operating temperatures, from -40°C to 85°C

4. High immunity to electromagnetic interference (EMI)

5. Supports multiple communication interfaces, including I2C, SPI, and UART

6. Built-in power management functions to minimize power consumption

Applications

  • Automotive infotainment systems

  • Navigation systems

  • Climate control systems

  • Dashboard controls

  • Rear-seat entertainment systems

The FM series controllers are designed to work with automotive infotainment systems, providing a responsive touchscreen interface for drivers and passengers to interact with audio, navigation, and other multimedia features. The FM series controllers can also be used in climate control systems, allowing drivers and passengers to adjust temperature and other settings through a touchscreen interface.


Frequently Asked Questions

What is the maximum number of touch channels supported by the FM series Automotive Touchscreen Controllers?

The FM series Automotive Touchscreen Controllers can support up to 16 touch channels, enabling complex multi-touch functionality.

What is the maximum touch resolution supported by the FM series Automotive Touchscreen Controllers?

The FM series Automotive Touchscreen Controllers can support up to 2048 x 2048 touch resolution, allowing for highly precise touch detection.

What is the operating temperature range of the FM series Automotive Touchscreen Controllers?

The FM series Automotive Touchscreen Controllers can operate in a temperature range of -40°C to +105°C, making them suitable for use in harsh automotive environments.