web counter

Diodes Incorporated Zener series Zener Diodes

Features and Applications of Zener series Zener Diodes

The purpose of this article is to briefly illustrate what is possible with Zener Diodes and the features and applications of these diodes manufactured by Diodes Incorporated under the Zener series.

Applications

  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
BZX84C3V9W-7-FDIODE ZENER 3.9V 200MW SOT3232676RFQ
BZX84C3V9-7-FDIODE ZENER 3.9V 300MW SOT23-30RFQ
BZX84C3V9T-7-FDIODE ZENER 3.9V 150MW SOT5236850BUY
BZX84C3V9-7DIODE ZENER 3.9V 300MW SOT23-360000BUY
BZX84C3V9W-7DIODE ZENER 3.9V 200MW SOT3237BUY
Technical Documents

In this video, I will explain the working principle of the zener diode, which is used for voltage stabilization in electronic circuits. Zener diode is a diode that keeps the voltage applied to its pins constant. When zener diodes are connected to the circuit in the right direction, it works like a normal silicon diode. In other words, they start to flow current after 0.7V. But they are not used that way. They are used in reverse connection to the circuit. When connected in reverse, they do not flow current up to a certain voltage value. This voltage is called break or zener voltage.

What is a Zener Diode? How Does it Work? Where to Use? ( Zener Diode Tutorial)


Diodes Incorporated offers a range of Zener diodes with voltage ratings ranging from less than 2V to over 200V, and power ratings ranging from 0.25W to 50W. These diodes are available in surface-mount and through-hole packages and are suitable for a variety of applications, including voltage regulation, overvoltage protection, and reference voltage generation. Diodes Incorporated also offers Zener diodes with low leakage current and low-temperature coefficient for more demanding applications.

Features

The main features of the Zener series Zener Diodes may be summarized as follows:

1. Zener diodes are semiconductor devices that have a sharp breakdown voltage, which allows them to conduct current in the reverse direction when a certain voltage threshold is reached.

2. They are typically used as voltage regulators or as protection devices against overvoltage conditions.

3. Zener diodes have a very low dynamic resistance, making them ideal for voltage regulation applications where a constant voltage output is required.

4. They have a small form factor and can be easily integrated into electronic circuits.

5. Zener diodes are available in a range of voltages and power ratings.

Applications

  • Voltage regulation

  • Overvoltage protection

  • Reference voltage

  • Noise suppression

  • Waveform shaping

  • Reference voltage generation

  • Biasing

  • Current limiting

  • Meter protection

Zener diodes are commonly used to regulate voltage in electronic circuits. By selecting the appropriate Zener diode with a breakdown voltage close to the desired output voltage, a stable voltage can be maintained regardless of input voltage variations. Zener diodes can be used to protect electronic circuits from voltage spikes and surges by diverting excess voltage away from sensitive components.


Related Series

Frequently Asked Questions

What is the power rating of the Zener series Zener Diode?

The power rating of the Zener series Zener Diode ranges from 0.5 watts to 5 watts.

What is the maximum Zener voltage of the Zener series Zener Diode?

The maximum Zener voltage of the Zener series Zener Diode is 200 volts.

What is the operating temperature range of the Zener series Zener Diode?

The operating temperature range of the Zener series Zener Diode is -65°C to +175°C.