web counter

EPCOS B326 series Film Capacitors

Features and Applications of B326 series Film Capacitors

The purpose of this article is to briefly illustrate what is possible with Film Capacitors and the features and applications of these capacitors manufactured by EPCOS under the B326 series.

Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
B32652A4474J189Cap Film 0.47uF 400V PP 5% (18 X 9 X 17.5mm) Radial 15mm 100C T/R2315BUY
B32652A4334K000Cap Film 0.33uF 400V PP 10% (18 X 8.5 X 14.5mm) Radial 15mm 100C Bulk192BUY
B32652A4684J000Cap Film 0.68uF 400V PP 5% (18 X 11 X 18.5mm) Radial 15mm 100C Bulk0RFQ
B32652A2222J000Cap Film 0.0022uF 2000V PP 5% (18 X 7 X 12.5mm) Radial 15mm 100C Bulk487BUY
B32652A6104K000Cap Film 0.1uF 630V PP 10% (18 X 7 X 12.5mm) Radial 15mm 100C Bulk24000BUY
B32652A1332J000Cap Film 0.0033uF 1600V PP 5% (18 X 5 X 10.5mm) Radial 15mm 100C Bulk1102BUY
B32652A1152J000Cap Film 0.0015uF 1600V PP 5% Radial 15mm 100C Bulk0RFQ
B32652A1432J000Cap Film 0.0043uF 1600V PP 5% Radial 15mm 100C Bulk0RFQ
B32652A1222J289Cap Film 0.0022uF 1600V PP 5% Radial 15mm 100C Ammo Pack0RFQ
B32652A1222J189Cap Film 0.0022uF 1600V PP 5% Radial 15mm 100C T/R0RFQ
B32652A3104J000Cap Film 0.1uF 250V PP 5% Radial 15mm 100C Bulk0RFQ
B32652A0153K000Cap Film 0.015uF 1000V PP 10% (18 X 5 X 10.5mm) Radial 15mm 100C Bulk0RFQ
B32652A1472K189Cap Film 0.0047uF 1600V PP 10% (18 X 6 X 11mm) Radial 15mm 100C T/R0RFQ
B32652A1272J189Film Capacitors 0.0027uF 1600V 5%0RFQ
B32652A1562J000CAP FILM 5600PF 5% 1.6KVDC RAD0RFQ
B32652A4863K000CAP FILM 0.086UF 10% 400VDC RAD0RFQ
B32652A0183K000Cap Film 0.018uF 1000V PP 10% Radial 15mm 100C Bulk0RFQ
B32652A3244J000Cap Film 0.24uF 250V PP 5% Radial 15mm 100C Bulk0RFQ
B32652A3154J189Cap Film 0.15uF 250V PP 5% (18 X 5 X 10.5mm) Radial 15mm 100C T/R0RFQ
B32652A3224K189Cap Film 0.22uF 250V PP 10% (18 X 6 X 11mm) Radial 15mm 100C T/R0RFQ
Technical Documents

A breakthrough with some of Panasonic’s Automotive, Industrial and Infrastructure Use Films Capacitors, is Panasonic’s Segmented Metallized Fuse Function Technology. Unlike Aluminum Electrolytic Capacitors, where the part opens up upon failure, Film Capacitors short circuit upon failure. Demand has grown within the Electronics industry for a Film Capacitor that would also open upon failure.

Quick Clips: Fuse Function Technology of Panasonic Film Capacitors


EPCOS Film Capacitors are used in a wide range of applications such as output AC filters for power converters, UPS, motor drives, and more. The B3275* Series Film Capacitors have a dielectric of polypropylene (PP) and are optimized for AC voltage performance with high ripple current/frequency handling capability. The B32926C3475M000 Film Capacitor has a capacitance of 4.7 µF and a voltage rating of 630VDC.

Features

The main features of B326 series Film Capacitors may be summarized as follows:

1. Extreme ESL values below 3.5 nH

2. High-operating temperature of -40°C to 150°C

3. Rated voltages of 500, 700, and 900 VDC

4. Capacitance values of 0.25 µF to 20 µF

5. Can be embedded in IGBT modules

Applications

  • Shunt Power Factor Correction (according to the scope defined in IEC 60831)

  • Indoor mounting

The B3275* Series Film Capacitors have a dielectric of polypropylene (PP) and are optimized for AC voltage performance with high ripple current/frequency handling capability. The B32926C3475M000 Film Capacitor has a capacitance of 4.7 µF and a voltage rating of 630VDC.

Related Series

Frequently Asked Questions

What are some other types of EPCOS Film Capacitors?

EPCOS offers a wide range of Film Capacitors including AC Film Capacitors, Motor Run Metallized Polyester Capacitors (MKT), Metallized Polypropylene Capacitors (MKP/MFP), EMI Suppression Capacitors, Power Capacitors (Film) and more.

What are film capacitors used for?

The metallic film capacitors are widely used in power electronic circuits including DC link circuits, pulse circuits, switching circuits,etc.

How is Film Capacitor different from Electrolytic Capacitor and Ceramic Capacitor?

The first difference which is quite evident between these three capacitors is the type of dielectric used and their construction. While the film capacitors use thin sheets of plastic films, ceramic capacitors have sheets made out of ceramic material as the dielectric.