web counter

EPCOS B327 series Film Capacitors

Features and Applications of EPCOS B327 series Film Capacitors

The purpose of this article is to briefly illustrate what is possible with Film Capacitors and the features and applications of these capacitors manufactured by EPCOS under the Film Capacitors.

Applications

  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
B32774D205KCAP FILM 2.0UF 10% 1.1KV RAD0RFQ
B32776G106K10µF Film Capacitor1100V (1.1kV) Polypropylene (PP), Metallized Radial0RFQ
B32776G146KCAP FILM 14UF 10% 1.1KVDC RADIAL0RFQ
B32774D1505J000CAP FILM 5UF 5% 1.3KVDC RADIAL0RFQ
B32778G306KCap Film 30uF 1100V PP 10% (57.5 X 30 X 45mm) Radial 52.5mm 0.005 Ohm 85C Bulk0RFQ
Technical Documents

This video introduces the new product which is EPCOS B3267*P Series Film Capacitors.

New This Week at Mouser Electronics – EPCOS B3267*P Series Film Capacitors


The B327 series Film Capacitors from EPCOS are high-quality capacitors designed for use in a wide range of industrial electronics applications. These capacitors feature a non-polarized design, self-healing properties, and a high pulse strength, making them suitable for use in demanding high-frequency and DC applications. The capacitors are constructed using polypropylene (PP) dielectric material, which provides excellent temperature stability, low dissipation factor, and long service life. The B327 series capacitors are available in a wide range of capacitance values, voltage ratings, and sizes to suit a variety of applications. They are RoHS compliant and have a UL 94 V-0 flammability rating, ensuring their safety and environmental compliance. The B327 series Film Capacitors are a reliable and cost-effective solution for a variety of industrial electronics applications.

Features

The main features of B327 series Film Capacitors may be summarized as follows:

1. High pulse strength: The B327 series Film Capacitors have a high pulse strength, which makes them suitable for use in high-frequency and DC applications where high peak currents and voltages are present.

2. Self-healing: The capacitors are self-healing, meaning that they can recover from a breakdown caused by an overvoltage or current surge without causing a permanent short circuit.

3. Non-polarized: The capacitors are non-polarized, which means that they can be used in AC or DC circuits without the need for a specific polarity orientation.

4. RoHS compliant: The capacitors are RoHS compliant, meaning that they meet the Restriction of Hazardous Substances directive and are free from harmful substances such as lead and mercury.

5. UL 94 V-0 flammability rating: The capacitors have a UL 94 V-0 flammability rating, which means that they are resistant to ignition and will not propagate a flame.

6. Low dissipation factor: The capacitors have a low dissipation factor, which means that they generate minimal heat during operation and provide stable performance over a wide temperature range.

7. Long service life: The capacitors have a long service life, which makes them suitable for use in applications where reliability and longevity are critical.

Applications

  • Power Electronics

  • High-frequency switching power supplies

  • DC link applications

  • PFC and resonant circuits

  • AC and DC filtering

  • Snubber circuits

  • General-purpose use in industrial electronics

The B327 series Film Capacitors are suitable for use in power electronics applications, such as voltage inverters, AC motor drives, and DC-DC converters. The capacitors are suitable for general-purpose use in a wide range of industrial electronics applications, where their high pulse strength, low dissipation factor, and long service life can provide reliable and efficient operation.


Related Series

Frequently Asked Questions

What is the maximum voltage rating for the B327 series Film Capacitors from EPCOS?

The maximum voltage rating for the B327 series Film Capacitors is 630 VDC.

What is the temperature range for the B327 series Film Capacitors?

The B327 series Film Capacitors have a temperature range of -55°C to +105°C.

What is the tolerance of the capacitance values for the B327 series Film Capacitors?

The capacitance values for the B327 series Film Capacitors have a tolerance of ±5%, ±10%, or ±20%.