web counter

EPCOS B575 series Inductors

Features and Applications of B575 series Inductors

The purpose of this article is to briefly illustrate what is possible with Inductors and the features and applications of these inductors manufactured by EPCOS under the B575 series.

Applications

  • Factory automation & control
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
B57560G1103G000Thermistor NTC 10K Ohm 2% 2-Pin Radial 3478K >= -3.5 Bulk0RFQ
B57560G1103F2THERMISTOR NTC 10KOHM 3478K BEAD0RFQ
B57560G1103G2THERMISTOR NTC 10KOHM 3478K BEAD0RFQ
B57560G1104F000NTC Thermistors G1560/ 100K/ 1% NTC Thermistor0RFQ
B57560G1103F000NTC Thermistors G1560/ 10 K/ 1% NTC Thermistor0RFQ
Technical Documents

Sorry, No Data.

TDK EPCOS SIMID series of surface mount inductors includes multiple sizes and variants to address applications including decoupling, filtering, impedance matching, electromagnetic compatibility and more. Size 0603 inductors are manufactured using a copper-plated ceramic core that is laser cut to form the inductor windings.

EPCOS SMT Inductors - Tech Specs | TTI, Inc.


The B575 series inductors from EPCOS are compact and low-profile inductors that offer high current carrying capability and high-temperature resistance. These inductors are ideal for use in power supplies, voltage regulators, DC-DC converters, LED drivers, switching regulators, industrial control equipment, and automotive electronics. The B575 series inductors are RoHS compliant and are available in a range of inductance values and package sizes to suit various applications. These inductors are designed to provide stable inductance over a wide range of operating temperatures and offer excellent reliability and durability in harsh environments.

Features

The main features of B575 series Inductors may be summarized as follows:

1. High saturation currents: The B575 series inductors can handle high levels of current without saturating, making them suitable for use in high-power applications.

2. Low DC resistance: The inductors have a low DC resistance, which minimizes power loss and improves efficiency.

3. High Q factor: The high Q factor of the B575 series inductors results in a low loss of energy, which is important for applications that require high efficiency.

4. Compact size: The inductors are available in compact sizes, which makes them ideal for use in space-constrained applications.

5. RoHS compliant: The B575 series inductors are compliant with the Restriction of Hazardous Substances (RoHS) directive, which restricts the use of certain hazardous materials in electronics.

6. High reliability: EPCOS designs and manufactures its inductors to meet strict quality and reliability standards, ensuring consistent performance over time.

Applications

  • Power supplies

  • Voltage regulators

  • DC-DC converters

  • LED drivers

  • Switching regulators

  • Industrial control equipment

  • Automotive electronics

The B575 series inductors are a high-performance and reliable solution for a wide range of applications, including power supplies, DC-DC converters, and filters.

 


Related Series

Frequently Asked Questions

What are the benefits of using B575 series inductors?

The B575 series inductors provide improved power efficiency, reduced system noise, and improved reliability compared to traditional inductor solutions.

What are the available sizes and inductance values of the B575 series inductors?

The B575 series inductors are available in a range of sizes, from 5mm x 5mm to 12mm x 12mm, and inductance values ranging from 0.47µH to 330µH.

What is the maximum operating temperature of B575 series inductors?

The B575 series inductors have a maximum operating temperature of 155°C, making them suitable for high-temperature applications.