web counter

Infineon Technologies Eice series DRIVER Gate driver ICs

Features and Applications of Eice series DRIVER Gate driver ICs

The purpose of this article is to briefly illustrate what is possible with DRIVER Gate driver ICs and the features and applications of these ICs manufactured by Infineon Technologies under the Eice series.

Applications

  • Aerospace & defense
  • Industrial transport (non-car & non-light truck)
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
EVAL3K3WBIDIPSFBTOBO1EVAL 3300W TELECOM/CHARGING813RFQ
DEMOBOARDBTN8962TATOBO1DEMO BOARD FOR BTN89620RFQ
TPM65XENONBOARDTOBO1EVAL SLB9665 TPM2.0 PC0RFQ
EVALHBBC1EDN8550BTOBO1EVAL 1ED8550 EICEDRIVER11RFQ
EVALM1CTE620N3TOBO1EVAL IM393X6E CIPOS TINY0RFQ
IRMCS2011ENCODER SERVO DRIVE DESIGN KIT0RFQ
IRAC1150-D2BOARD CONTROL FOR IR1150S0RFQ
IRAC1155-300WBOARD EVAL FOR IR1155S0RFQ
EVALISO1H816GTOBO1EVAL BOARD ISO HIGH SIDE SW2072RFQ
IRMDKG6-300WMOTOR DRIVE REF BOARD0RFQ
IRAC1152-350WBOARD EVAL FOR IR11522566BUY
EVAL1EDS20I12SVTOBO2EVAL-1EDS20I12SC TO OFFER A RELI0RFQ
EVALM5IMZ120RSICTOBO1DEV KIT0RFQ
EVAL1ED3124MX12HTOBO11ED3124MX12HTOBO1 DEV KIT+C340RFQ
EVAL1ED3121MX12HTOBO11ED3121MX12HTOBO1 DEV KIT0RFQ
EVAL1ED3491MX12MTOBO11ED3491MX12MTOBO1 DEV KIT0RFQ
EVAL1ED3890MX12MTOBO11ED3890MX12M EVAL BRD0RFQ
EVALPSDPMAINTOBO1EVAL BRD TO247 3PIN/4PIN MOSFET0RFQ
R48VBATTSWITCH10TOBO1R 48V BATT SWITCH100RFQ
EVAL4KVA230VAC5LINVTOBO1EVAL BOARD FOR 2EDF7275F0RFQ
Technical Documents

Infineon’s family of EiceDRIVER Gate Driver ICs are available with or without isolation for MOSFET, GaN FETs, and IGBTs. Drivers are available with Infineon’s coreless transformer or level-shift technology for compact, efficient, and robust gate driving. Single and dual channel devices offer protection features including desaturation detection, active Miller clamping, and optional two-level-turn-off for safe overcurrent shutdown. Half-bridge drivers include shutdown and interlocking with an integrated op-amp and comparator available for current measurement and overvoltage detection.

Infineon EiceDRIVER Family of Gate Driver ICs | New Product Brief


The EiceDRIVER™ family of driver ICs is provided by Infineon Technologies for driving power switches such as MOSFETs, IGBTs, SiC MOSFETs, and GaN HEMTs, which enable efficient, reliable, and safe power conversion and improve system performance and lifetime.

Features

The main features of Eice series DRIVER Gate driver ICs may be summarized as follows:

The driver ICs of the EiceDRIVER™ series feature a wide selection of output currents, voltage ranges, and package types, as well as a variety of protection functions and isolation technologies for different types and applications of power switches.

Applications

The driver ICs of the EiceDRIVER™ series are suitable for a wide range of applications, such as industrial power supply, motor control, solar inverter, photovoltaic wind power, automotive electronics, rail transportation, aerospace, etc., and can meet the needs of different power switches and different operating environments.


Frequently Asked Questions

What is the EiceDRIVER™ family of driver ICs?

The EiceDRIVER™ family of driver ICs are integrated circuits from Infineon Technologies for driving power switches such as MOSFETs, IGBTs, SiC MOSFETs and GaN HEMTs, with a wide selection of output currents, voltage ranges and package types, as well as multiple protection features and isolation technologies.

What are the main categories of driver ICs in the EiceDRIVER™ family?

The driver ICs of EiceDRIVER™ series are mainly classified into several sub-categories such as high-side driver, low-side driver, high-low-side driver, half-bridge driver, synchronous buck driver, full-bridge driver, three-phase driver, driver board, driver support IC, and automotive grade driver IC.

What are EiceDRIVER™ SiC MOSFET Gate Driver ICs?

EiceDRIVER™ SiC MOSFET Gate Driver ICs are a class of driver ICs with isolation based on coreless transformer technology designed to drive ultra-fast switching 1200-V power transistors such as CoolSiC™ MOSFETs with tight propagation delay matching, accurate input filters, wide output side power range, negative gate voltage capability, extended CMTI capability, active Miller clamp, DESAT protection, and more.