web counter

International Rectifier IRAM series Integrated power modules for a wide range of applications

Features and Applications of IRAM series Integrated power modules for a wide range of applications

The purpose of this article is to briefly illustrate what is possible with Integrated power modules and the features and applications of these power modules manufactured by International Rectifier under the IRAM series.

Applications

  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
IRAM256-1067A2AC MOTOR CONTROLLER, HYBRID0RFQ
IRAM136-1061A2-IRAC MOTOR CONTROLLER, 15A0RFQ
IRAM136-1060BSAC MOTOR CONTROLLER, 5A, HYBRID0RFQ
IRAMS06UP60AAC MOTOR CONTROLLER, 10A, HYBRID0RFQ
Technical Documents

For more new products, or to become a new product insider.

New This Week at Mouser Electronics -- International Rectifier iMOTION IPM Family


The IRAM family of System-in-Package (SIP) shrinks and simplifies the design of appliance motor drive applications including air conditioners, fans, compressors, and washing machines from 400W up to 10kW motors. IRAM products integrate the inverter drive and protection circuitry in a single package utilizing IR advanced IGBT, ultra soft recovery diodes, and high voltage gate drivers.

Features

The main features of IRAM series Integrated power modules may be summarized as follows:

The IRAM series of integrated power modules from International Rectifier is designed for use in a variety of applications, including motor drives, power supplies, and inverters. These modules are designed to be compact and efficient, with the high power density and low thermal resistance. They also feature built-in protection against overcurrent, overvoltage, and overtemperature conditions.

Applications

The IRAM series of integrated power modules from International Rectifier is designed for use in a variety of applications, including motor drives, power supplies, and inverters. These modules are designed to be compact and efficient, with the high power density and low thermal resistance. They also feature built-in protection against overcurrent, overvoltage, and overtemperature conditions.


Frequently Asked Questions

What are ultra soft recovery diodes?

Ultra soft recovery diodes are a type of diode that have a soft recovery characteristic. This means that when the diode turns off, it does so gradually instead of abruptly. This reduces the amount of noise generated by the diode and also reduces the amount of stress on other components in the circuit.

What is a soft recovery characteristic?

A soft recovery characteristic is a property of some diodes that allows them to turn off gradually instead of abruptly. This reduces the amount of noise generated by the diode and also reduces the amount of stress on other components in the circuit.

What are Fast Recovery Diodes (FRD)?

This diode with a p-n junction is designed to make the reverse recovery time (trr) smaller and is also called a high-speed diode. Compared to general rectifying diodes, the trr is 2 to 3 digits smaller because the FRD is designed with a switching power supply to rectify high frequencies of tens of kHz or hundreds of kHz.