web counter

KEMET Corporation ALS series Aluminum electrolytic capacitors

Features and Applications of ALS series Aluminum electrolytic capacitors

The purpose of this article is to briefly illustrate what is possible with Aluminum electrolytic capacitors and the features and applications of these capacitors manufactured by KEMET Corporation under the ALS series.

Applications

  • Building automation
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
ALS30A103NT400Aluminum Electrolytic Capacitors - Screw Terminal 400volts 10000uF 85 deg C Screw Term2601BUY
ALS30A102KE400CAP ALUM 1000UF 20% 400V SCREW157BUY
ALS30A102KE415Aluminum Electrolytic Capacitors - Screw Terminal 415volts 1000uF 20%43BUY
ALS30A472NJ400CAP ALUM 4700UF 20% 400V SCREW6000BUY
ALS30A682NP400CAP ALUM 6800UF 20% 400V SCREW46BUY
ALS30A103KE100CAP ALUM 10000UF 20% 100V SCREW34BUY
ALS30A222MF400CAP ALUM 2200UF 20% 400V SCREW6000BUY
ALS30A472NJ450CAP ALUM 4700UF 20% 450V SCREW1000BUY
ALS30A332NF450Aluminum Electrolytic Capacitors - Screw Terminal 450volts 3300uF 85 deg C Screw Term32BUY
ALS30A471DE400Aluminum Electrolytic Capacitors - Screw Terminal 400volts 470uF 20%73BUY
ALS30A153DB040Aluminum Electrolytic Capacitors - Screw Terminal 40volts 15000uF 20%158BUY
ALS30A102KF500CAP ALUM 1000UF 20% 500V SCREW160BUY
ALS30A332NP500Aluminum Electrolytic Capacitors - Screw Terminal 500volts 3300uF 85 deg C Screw Term62BUY
ALS30A682NT450CAP ALUM 6800UF 20% 450V SCREW2803BUY
ALS30A152KF450Aluminum Electrolytic Capacitors - Screw Terminal 450volts 1500uF 85 deg C Screw Term58BUY
ALS30A333KF063Aluminum Electrolytic Capacitors - Screw Terminal 63volts 33000uF 20%35BUY
ALS30A472NT500CAP ALUM 4700UF 20% 500V SCREW2751BUY
A331FB221M400ACAP ALUM 220UF 20% 400V SCREW0RFQ
ALS30G1002NPCAP ALUM 20% SCREW30BUY
A331LM102M500A1000UFVV0RFQ
Technical Documents

Aluminum electrolytic capacitors are perhaps some of the earliest used and most well-known capacitors. The ripple current and space-saving benefits of aluminum electrolytic capacitors are ideal for automotive applications and very high temperature conditions - up to 165°C.

KEMET Webinar | Aluminum Electrolytic Capacitors for Harsh Environments & Automotive


KEMET Corporation's ALS series Aluminum electrolytic capacitors are high-performance components designed for a wide range of applications that require high reliability and long life. These capacitors have low impedance and ESR values, making them ideal for use in high-frequency applications. They also have high ripple current capability, which is important for applications that require stable voltage output. The ALS series capacitors are RoHS-compliant and lead-free, making them environmentally friendly. They are suitable for use in switch mode power supplies, LED drivers, industrial and automotive electronics, audio equipment, and telecommunications equipment.

Features

The main features of ALS series Aluminum electrolytic capacitors may be summarized as follows:

1. High Ripple Current Capability: The ALS series capacitors have a high ripple current capability, which makes them suitable for applications that require high-frequency filtering and smoothing.

2. Long Life: These capacitors are designed to have a long operational life. They use a high-purity aluminum foil with a unique etching process that reduces the formation of hot spots and prolongs the capacitor's life.

3. Low ESR: The Equivalent Series Resistance (ESR) of the ALS series capacitors is low, which means they have low power losses and are suitable for applications that require high efficiency.

4. High Capacitance: The ALS series capacitors have a high capacitance per unit volume, which means they can store a large amount of charge in a small space.

5. Low Leakage Current: The leakage current of the ALS series capacitors is low, which means they can hold their charge for a long time without significant discharge.

6. Low Impedance: These capacitors have a low impedance, which means they have a low resistance to the flow of current and can handle high surge currents.

7. Miniature Size: The ALS series capacitors are available in miniature sizes, which makes them suitable for use in small electronic devices where space is at a premium.

8. RoHS Compliant: These capacitors comply with the Restriction of Hazardous Substances (RoHS) directive, which means they do not contain any hazardous materials that can harm the environment or human health.

9. Wide Temperature Range: The ALS series capacitors are designed to operate over a wide temperature range, making them suitable for use in extreme environments.

Applications

Switch mode power supplies

LED drivers

Industrial and automotive electronics

Audio equipment

Telecommunications equipment

ALS capacitors can be used in power supplies for filtering, smoothing, and energy storage.ALS capacitors can be used in various industrial applications such as motor drives, lighting ballasts, and welding equipment.ALS capacitors can be used in automotive applications such as engine control units, ABS systems, and infotainment systems.ALS capacitors can be used in telecommunications equipment such as routers, switches, and base stations.


Frequently Asked Questions

What is the operating temperature range for the ALS series capacitors?

The operating temperature range for the ALS series capacitors is -55°C to +125°C.

What is the rated voltage for the ALS series capacitors?

The rated voltage for the ALS series capacitors ranges from 6.3V to 100V.

What is the capacitance range for the ALS series capacitors?

The capacitance range for the ALS series capacitors is 0.1μF to 1,500μF.