web counter

Maxim Integrated MAX30102 series Specialized Sensors

Features and applications of MAX30102 series Specialized Sensors

The MAX30102 series of specialist sensors from Maxim Integrated is a group of sensors created specifically for measuring blood oxygen saturation (SpO2) and heart rate. These sensors create and detect light using a mix of light-emitting diodes (LEDs) and photodiodes, and then analyze that light to calculate the wearer's SpO2 and heart rate. This article introduce its features and applications.

Applications

  • Medical
  • Wearables (non-medical)
Associated Products

Part NumberDescriptionStockRFQ
MAX30102EFD+IC SENSOR OXIMETER/HEARTRATE6250RFQ
MAX30102EFD+TINTEGRATED OPTICAL SENSOR0RFQ
Technical Documents

The MAX30102 series of specialist sensors from Maxim Integrated is a group of sensors created specifically for measuring blood oxygen saturation (SpO2) and heart rate. These sensors create and detect light using a mix of light-emitting diodes (LEDs) and photodiodes, and then analyze that light to calculate the wearer's SpO2 and heart rate.

The MAX30102 sensors are very sensitive and can pick up minute variations in the body's blood flow and oxygen levels. They are capable of operating in a number of modes to suit various applications and employ sophisticated algorithms to filter out ambient light, which can interfere with accurate readings. These sensors use the I2C interface, a well-liked and broadly accepted protocol in the electronics sector, to communicate with the host device.

Specialized sensors from the MAX30102 series have been developed for a variety of uses in the health, fitness, and wellness sectors, including wearable health and fitness devices, medical monitoring devices, sports and fitness testing, sleep monitoring devices, and personal health and wellness devices. These are the best options for monitoring SpO2 and heart rate in a variety of applications because they combine high sensitivity, low battery consumption, and cutting-edge functionality.

 


Features

 

High sensitivity: The MAX30102 series sensors have great sensitivity and can detect minor changes in blood flow and oxygen levels in the body.

Reduced power consumption: Because of their low power requirements, these sensors are perfect for battery-powered and wearable technology.

The MAX30102 sensors contain an integrated LED and photodiode, which measure SpO2 and heart rate by emitting and sensing light, respectively.

Advanced algorithms are used by the sensors to cancel out ambient light, which can skew the results of measurements.

Versatile operating modes: To accommodate various applications, the MAX30102 series sensors may operate in a number of modes, including continuous mode, sample-by-sample mode, and multi-led mode.

I2C interface: The I2C interface, a well-liked and broadly supported protocol in the electronics industry, is used by the sensors to connect with the host device.

Compact and tiny MAX30102 series sensors are ideal for use in wearable and portable electronics due to their small form factor.

Overall, the specialized sensors in the MAX30102 series combine high sensitivity, low power consumption, and cutting-edge capabilities to provide the perfect solution for monitoring SpO2 and heart rate in a variety of applications.

 


Applications

 

  • Sports and fitness testing

  • Sleep monitoring equipment

  • Medical monitoring equipment

  • Wearable health and fitness gadgets

  • Personal health and wellness devices

 

Overall, specialized sensors from the MAX30102 series have a wide range of uses in the health, fitness, and wellness sectors. Monitoring heart rate and SpO2 levels is crucial for preserving optimal health and performance.


Frequently Asked Questions

What does MAX30102 stand for?

The MAX30102 sensor is a specialist sensor made for measuring blood oxygen saturation (SpO2) and heart rate in people. It emits and detects light using LEDs and photodiodes, and analyzes that light to calculate the wearer's SpO2 and heart rate.

What is SpO2?

The level of blood oxygen saturation is measured by SpO2, also known as peripheral capillary oxygen saturation. Typically, a pulse oximeter or specialized sensor like the MAX30102 are used to measure it.

The heart rate is what?

The amount of times the heart beats in a minute is known as heart rate. It can be assessed with a pulse oximeter or specialized sensor like the MAX30102 and is a crucial sign of cardiovascular health.