web counter

Microchip Technology 22V10 series PLDs (Programmable Logic Device)

Introduction, stock information and FAQs of 22V10 series PLDs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and cost data of Microchip Technology 22V10 series PLDs.

Applications

  • Aerospace & defense
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
ATF22V10C-10NM/883IC PLD EE CMOS 5V 10NS 28LCC72BUY
ATF22V10CQ-15SIIC PLD 10MC 15NS 24SOIC0RFQ
ATF22V10CZ-12PCIC PLD 10MC 12NS 24DIP0RFQ
ATF22LV10CQZ-30JCIC PLD 10MC 30NS 28PLCC0RFQ
ATF22V10CQZ-20PIIC PLD 10MC 20NS 24DIP0RFQ
ATF22V10CQZ-20XUSPLD ATF22V10CQZ Family 500 Gates 10 Macro Cells 50MHz 5V 24-Pin TSSOP542BUY
ATF22LV10CQZ-30XUIC PLD 10MC 30NS 24TSSOP610BUY
ATF22V10CQ-15JUIC PLD 10MC 15NS 28PLCC418RFQ
ATF22V10BQ-15PCIC PLD 10CELL QTR PWR 15NS 24DIP0RFQ
ATF22V10BQ-15JCSPLD - Simple Programmable Logic Devices PLCC-28 10-OUT 15NS0RFQ
AT22LV10L-25SIIC PLD 10MC 25NS 24SOIC0RFQ
AT22LV10-20SISPLD AT22LV10 Family 10 Macro Cells 100MHz CMOS Technology 3.3V/5V 24-Pin SOIC0RFQ
ATF22V10CZ-15JCIC PLD 10MC 15NS 28PLCC0RFQ
ATF22V10CQZ-20PCIC PLD 10MC 20NS 24DIP0RFQ
ATF22V10CQ-15PCIC PLD 10MC 15NS 24DIP0RFQ
ATF22V10BQL-20PCIC PLD 10CELL LOW PWR 20NS 24DIP0RFQ
ATF22V10C-10JCIC PLD 10MC 10NS 28PLCC0RFQ
ATF22V10CQ-15JCIC PLD 10MC 15NS 28PLCC0RFQ
AT22LV10-25JISPLD AT22LV10 Family 10 Macro Cells 83.3MHz CMOS Technology 3.3V/5V 28-Pin PLCC0RFQ
ATF22V10CZ-15SCIC PLD 10MC 15NS 24SOIC0RFQ
Technical Documents

The Microchip Technology 22V10 series PLDs (Programmable Logic Device) are a family of high-performance, low-cost, reprogrammable logic devices. They are designed to provide a flexible and cost-effective solution for a wide range of applications. The 22V10 series PLDs feature a wide range of logic functions, including multiplexers, decoders, counters, and registers. They also offer a variety of features, such as high-speed operation, low power consumption, and a wide range of package options. The 22V10 series PLDs are ideal for applications requiring a high degree of flexibility and cost-effectiveness.


Features


• High-performance architecture with up to 10,000 gates

• Low power consumption

• High-speed operation

• High-density architecture

• High-reliability

• Low-cost

• Easy to use

• Flexible design

• Easy to program


Applications


• Automotive

• Industrial

• Medical

• Aerospace

• Telecommunications

• Consumer Electronics

• Networking

• Security

• Robotics

• Automation


Frequently Asked Questions

What are the Alternative Products of Microchip Technology 22V10 series PLDs (Programmable Logic Device)?

1. Altera MAX 7000 series PLDs 2. Xilinx XC9500 series PLDs 3. Lattice ispLSI series PLDs 4. Atmel ATF150 series PLDs 5. Cypress CY7C199 series PLDs 6. Actel ProASIC3 series PLDs 7. QuickLogic QL2000 series PLDs 8. Silicon Laboratories CPLD series PLDs 9. Actel Fusion series PLDs 10. QuickLogic QL3000 series PLDs

What are the differences between the types of Microchip Technology 22V10 series PLDs (Programmable Logic Device)?

1. Architecture: The 22V10 series PLDs come in two different architectures: the GAL (Generic Array Logic) and the PAL (Programmable Array Logic). The GAL architecture is a more modern design that offers higher density and faster performance, while the PAL architecture is a more traditional design that offers lower density and slower performance.  2. Number of Gates: The 22V10 series PLDs come in a variety of gate counts, ranging from 16 to 256. The higher the gate count, the more complex the logic that can be implemented.  3. Number of I/O Pins: The 22V10 series PLDs come in a variety of I/O pin counts, ranging from 8 to 64. The higher the I/O pin count, the more inputs and outputs the device can support.  4. Package Type: The 22V10 series PLDs come in a variety of package types, including DIP (dual in-line package), PLCC (plastic leaded chip carrier), and SOIC (small outline integrated circuit). The package type affects the size and cost of the device.