web counter

Microchip Technology CryptoAuthentication™ series Specialized ICs

Introduction, stock information and FAQs of CryptoAuthentication™ series Specialized ICs

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology CryptoAuthentication™ series Specialized ICs.

Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
ATAES132A-MAHEQ-SIC EEPROM 32K SPI 10MHZ 8UDFN2656BUY
ATECC108A-SSHCZ-TIC AUTHENTICATION CHIP 8SOIC4000BUY
AT88SC118-SH-CNRAM Miscellaneous CryptoMemory Comp 8SOIC, GRN16RFQ
ATECC108A-RBHCZ-TEEPROM CRYPTO 8KB SGL 3LD CONTAC5000RFQ
ATSHA204A-SSHCZ-TIC AUTHENTICATION CHIP 8SOIC78BUY
ATSHA204A-XHDA-TIC AUTHENTICATION CHIP 8TSSOP10000RFQ
AT88SC018-SU-CMIC SECURITY COMPANION CHIP 8SOIC1014BUY
ATAES132-SH-EQ-TEEPROM Serial-SPI 32K-bit 2K x 16 3.3V/5V 8-Pin SOIC W T/R173BUY
ATECC108A-SSHDA-TIC AUTHENTICATION CHIP 8SOIC1399RFQ
ATECC608A-MAHCZ-SIC AUTHENTICATION CHIP 8UDFN2800BUY
AT88SC018-SU-CM-TEEPROM Serial-2Wire 4K-bit 256 x 16 3.3V 8-Pin SOIC T/R1246BUY
ATSHA204-TH-CZ-TIC CRYPTO 4.5KB SWI 8TSSOP3599BUY
ATSHA204-MAH-DA-TIC CRYPTO 4.5KB I2C 8UDFN0RFQ
AT88SA100S-TSU-TBattery Management Battery Auth. IC CryptoAuth SHA-2561327RFQ
ATAES132-SH-ERIC EEPROM 32K I2C 1MHZ 8SOIC0RFQ
AT88SA10HS-TH-TIC HOST AUTHENTICATION 8TSSOP0RFQ
ATSHA204-RBH-TIC CRYPTO 4.5KB SWI0RFQ
AT88SA10HS-TSU-TIC, BATT AUTH, 2.7V to 5.25V, 3-SOT-230RFQ
ATAES132-SH-ER-TEEPROM AES 32Kbit EE I2C0RFQ
ATSHA204-SH-DA-BIC AUTHENTICATION CHIP 8SOIC0RFQ
Technical Documents

Microchip Technology CryptoAuthentication™ series Specialized ICs are a family of secure authentication solutions that provide a secure, cost-effective way to protect products, services, and data from counterfeiting, cloning, and other forms of attack. These ICs are designed to provide a secure, hardware-based authentication solution that is easy to implement and cost-effective. They feature a range of cryptographic algorithms, including ECDSA, ECDH, SHA-256, and AES-128, and are designed to be used in a wide variety of applications, from secure communications to secure storage. The CryptoAuthentication™ series also includes a range of development tools and support services to help customers quickly and easily integrate the ICs into their products.


Features


1. Secure authentication: CryptoAuthentication™ series Specialized ICs provide secure authentication for a wide range of applications, including secure boot, secure firmware updates, secure IoT, and secure access control.

2. High-level security: CryptoAuthentication™ series Specialized ICs offer high-level security with advanced cryptographic algorithms, including ECDSA, SHA-256, and AES-128.

3. Easy integration: CryptoAuthentication™ series Specialized ICs are designed to be easy to integrate into existing systems, with a range of interfaces and protocols available.

4. Low power consumption: CryptoAuthentication™ series Specialized ICs are designed to be low power, with a range of power-saving features available.


Applications


1. Secure boot: CryptoAuthentication™ series Specialized ICs can be used to securely boot a system, ensuring that only authorized code is executed.

2. Secure firmware updates: CryptoAuthentication™ series Specialized ICs can be used to securely update firmware, ensuring that only authorized code is installed.

3. Secure IoT: CryptoAuthentication™ series Specialized ICs can be used to securely connect IoT devices, ensuring that only authorized devices can access the network.

4. Secure access control: CryptoAuthentication™ series Specialized ICs can be used to securely control access to a system, ensuring that only authorized users can access the system.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology CryptoAuthentication™ series Specialized ICs?

1. Atmel ATECC508A CryptoAuthentication 2. NXP A71CH Secure Element 3. Infineon OPTIGA Trust X 4. STMicroelectronics STSAFE-A100 5. Texas Instruments TPM 2.0 6. Maxim Integrated MAXQ1061 7. Renesas R-Car H3 8. Silicon Labs EFM32HG 9. Nuvoton NAU88L25 10. Cypress PSoC 6 Secure MCU

What are the differences between the types of Microchip Technology CryptoAuthentication™ series Specialized ICs?

The Microchip Technology CryptoAuthentication™ series Specialized ICs are divided into three categories:  1. Secure Authentication ICs: These ICs provide secure authentication and key storage for a variety of applications, including secure boot, secure firmware updates, secure IoT, and secure access control.  2. Secure Element ICs: These ICs provide secure storage and processing of sensitive data, such as cryptographic keys, passwords, and biometric data.  3. Secure Communication ICs: These ICs provide secure communication between two or more devices, such as secure Bluetooth, secure NFC, and secure Wi-Fi.