web counter

Microchip Technology MCP6567 series Linear Comparators

Comprehensive Guide to MCP6567 Integrated Circuits (ICs) Linear Comparators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MCP6567 series Linear Comparators products.

FEATURES

  • High-Speed Operation
  • Low Power Consumption
Applications

  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
MCP6567-E/MSMICROCHIP - MCP6567-E/MS - Analogue Comparator, Dual, Low Power, 2 Comparators, 34 ns, 1.8V to 5.5V, MSOP, 8 Pins7500BUY
MCP6567-E/SNMICROCHIP - MCP6567-E/SN - Analoger Komparator, Zweifach, High-Speed-Komparator, 2 Komparatoren, 56 ns, 1.8V bis 5.5V, SOIC10000BUY
MCP6567T-E/SNIC COMP DUAL 1.8V OD 8-SOIC13000BUY
MCP6567T-E/MSIC COMP DUAL 1.8V OD 8-MSOP13000BUY
Technical Documents

The MCP6567 series is a family of linear comparators manufactured by Microchip Technology. These comparators are designed for low power and single-supply operation, with input operation that extends beyond rail-to-rail

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MCP6567 series Linear Comparators

Texas Instruments LMV723/LMV7219: These are high-speed comparators with open-drain outputs, similar to the MCP6567. They offer low supply current and operate over a wide voltage range.  Maxim Integrated MAX9117/MAX9118: These comparators are designed for high-speed applications and feature open-drain outputs. They have low propagation delay and low supply current, making them suitable for demanding applications.  Analog Devices ADA4841/ADA4842: These are high-speed comparators with open-drain outputs. They offer low input offset voltage and low power consumption, making them suitable for precision applications.

How does MCP6567 compare to other linear comparators?

The MCP6567-E/SN is a specific model in this series. It is a comparator circuit that compares two analog input signals and outputs the better one