web counter

Microchip Technology mTouch™ series Data Acquisition - Touch Screen Controllers

Introduction, stock information and FAQs of mTouch™ series Touch Screen Controllers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology mTouch™ series Touch Screen Controllers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
QT113H-SIC SCREEN CNTRL 14BIT 8SO0RFQ
QT60325-ASIC SCREEN CNTRL 8BIT 44TQFP0RFQ
AR1100T-I/MQIC, TOUCH SCREEN CONTROLLER, QFN-20172BUY
QT60161B-ASGIC SENSOR MTRX TOUCH 16CH 44TQFP0RFQ
AR1020T-I/SOMICROCHIP AR1020T-I/SO CONTROLLER, TOUCH SCREEN, 20SOIC1600BUY
AR1100T-I/SSAR1100 Series Resistive Touch Screen Controller Surface Mount - SSOP-2096BUY
AR1010T-I/SOCONTROLLER, TOUCH SCREEN, 20SOIC90000BUY
QT115-SIC SCREEN CNTRL 14BIT 8SO0RFQ
QT110-SIC SCREEN CNTRL 14BIT 8SO0RFQ
QT112-SIC SCREEN CNTRL 14BIT 8SO0RFQ
QT111-SIC SCREEN CNTRL 14BIT 8SO0RFQ
AR1021-I/SSMICROCHIP - AR1021-I/SS - CNTRL, TOUCH SCREEN, RESISTIVE, 20SSOP499RFQ
AR1021-I/SOIC SCREEN CNTRL 10BIT 20SOIC7966BUY
AR1021-I/MLTouch Screen Controllers Touch Sensing Cont1000BUY
AR1010-I/SOMICROCHIP - AR1010-I/SO - CONTROLLER, TOUCH SCREEN, 20SOIC1500BUY
AR1011-I/SOAR1000 Series Resistive Touch Screen Controller Surface Mount - SOIC-20647BUY
AR1020-I/SOMICROCHIP AR1020-I/SO CONTROLLER, TOUCH SCREEN, 20SOIC7960BUY
ATMXT1664T3-CCUR035MAXTOUCH TOUCHSCREEN CTRL IC5000BUY
AR1011T-I/SOIC SCREEN CNTRL 10BIT 20SOIC90000BUY
AR1011-I/MLTouch Screen Controllers Touch Sensing Cont200BUY
Technical Documents

Description


Microchip Technology mTouch™ series Data Acquisition - Touch Screen Controllers are a family of touch screen controllers designed to provide a comprehensive solution for touch sensing applications. The mTouch series offers a wide range of features, including capacitive touch sensing, low power consumption, and a variety of communication interfaces. The mTouch series is designed to provide a reliable and cost-effective solution for a variety of touch sensing applications, including industrial, medical, automotive, and consumer applications. The mTouch series is designed to provide a robust and reliable solution for a variety of touch sensing applications. The mTouch series is designed to provide a reliable and cost-effective solution for a variety of touch sensing applications, including industrial, medical, automotive, and consumer applications.



Features


•mTouch™ series Data Acquisition - Touch Screen Controllers are designed to provide a complete solution for capacitive touch sensing applications.

•The controllers feature a low-power, low-cost, and low-noise design.

•The controllers are capable of detecting up to 16 simultaneous touches and can be used in a variety of applications, including automotive, medical, industrial, and consumer products.

•The controllers feature a wide range of features, including a high-resolution touch screen, a low-power design, and a wide range of touch sensing algorithms.



Applications


•Automotive: The mTouch™ series Data Acquisition - Touch Screen Controllers can be used in automotive applications, such as infotainment systems, navigation systems, and instrument clusters.

•Medical: The controllers can be used in medical applications, such as patient monitoring systems, medical imaging systems, and medical device control systems.

•Industrial: The controllers can be used in industrial applications, such as industrial control systems, machine vision systems, and robotics.

•Consumer: The controllers can be used in consumer applications, such as gaming systems, home automation systems, and consumer electronics.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology mTouch™ series Data Acquisition - Touch Screen Controllers?

"1. Cypress Semiconductor TrueTouch™ Series Touch Screen Controllers 2. Atmel maXTouch™ Series Touch Screen Controllers 3. STMicroelectronics TouchGFX™ Series Touch Screen Controllers 4. NXP Semiconductors TouchSense™ Series Touch Screen Controllers 5. Texas Instruments MSP430™ Series Touch Screen Controllers 6. Silicon Labs EFM32™ Series Touch Screen Controllers 7. Freescale Kinetis™ Series Touch Screen Controllers 8. Renesas Electronics RZ/A1H™ Series Touch Screen Controllers"

What are the differences between the types of Microchip Technology mTouch™ series Data Acquisition - Touch Screen Controllers?

"The Microchip Technology mTouch™ series Data Acquisition - Touch Screen Controllers come in three different types:  1. mTouch™ Xplained Pro Series: This series is designed for rapid prototyping and evaluation of capacitive touch sensing applications. It features a low-power, low-cost, 8-bit AVR® microcontroller with a capacitive touch sensing interface.  2. mTouch™ Xplained Pro Series Plus: This series is designed for rapid prototyping and evaluation of capacitive touch sensing applications. It features a low-power, low-cost, 32-bit AVR® microcontroller with a capacitive touch sensing interface.  3. mTouch™ Xplained Pro Series Ultra: This series is designed for rapid prototyping and evaluation of capacitive touch sensing applications. It features a low-power, low-cost, 32-bit AVR® microcontroller with a capacitive touch sensing interface and a high-performance capacitive touch sensing controller.  The main differences between the three types of mTouch™ series Data Acquisition - Touch Screen Controllers are the microcontroller type, the capacitive touch sensing interface, and the capacitive touch sensing controller. The mTouch™ Xplained Pro Series features an 8-bit AVR® microcontroller, the mTouch™ Xplained Pro Series Plus features a 32-bit AVR® microcontroller, and the mTouch™ Xplained Pro Series Ultra features a 32-bit AVR® microcontroller and a high-performance capacitive touch sensing controller."