web counter

Microchip Technology PICtail™ Plus series Evaluation and Demonstration Boards and Kits

Introduction, stock information and FAQs of PICtail™ Plus series Evaluation Kits & Boards

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology PICtail™ Plus series Evaluation Kits & Boards.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
AC164127-3BOARD DAUGHTER GRAPHIC PICTAIL0RFQ
DM183021BOARD DEV PICDEM MC LV0RFQ
AC164129MICROCHIP AC164129 PICTAIL PLUS, AUDIO, DAUGHTER CARD33RFQ
AC164140KIT MCP79410 RTCC DAUGHTER BOARD32RFQ
AC164121MICROCHIP AC164121 ENC28J60, ETHERNET, DAUGHTER BOARD51RFQ
ADM00617MCP25625 PICTAIL PLUS DAUGHTER B18RFQ
EVB-USB2534BCBOARD EVAL USB25342981RFQ
MCP42XXDM-PTPLSBOARD DAUGHTER PICTAIL MCP42XX47BUY
DM330023-2dsPICDEM High Voltage Motor Control0RFQ
AC164151SPI SRAM PICtail w/Battery Backup Board41BUY
MCP43XXEVBOARD EVALUATION MCP43XX15BUY
AC164130BOARD DAUGHT PICTL PLUS ECAN/LIN0RFQ
EVB-USB2514Q36-BASBOARD EVAL FOR USB2514/USB2514I0RFQ
AC243006-1Daughter Cards & OEM Boards Parallel SuperFlash Kit 127RFQ
EVB-USB2524BOARD EVAL USB2524 SHARE/SWITCH0RFQ
EVB8700CBOARD EVAL FOR LAN87000RFQ
AT88CK490ATSHA204/ATSHA204A/ATAES132/ATECC108 EEPROM Evaluation Kit0RFQ
AT88CK109-SSH-XPROBOARD KIT CRYPTO W/2 SOIC SKTS0RFQ
AT88CK101SK-MAH-XPROCRYPTO STARTER KIT UDFN0RFQ
AT88CK101SK-SSH-XPROCRYPTO STARTER KIT SOIC0RFQ
Technical Documents

Microchip Technology PICtail™ Plus series Evaluation and Demonstration Boards and Kits are designed to help engineers quickly evaluate, prototype, and develop applications using Microchip’s 8-bit, 16-bit, and 32-bit microcontrollers. The boards and kits feature a wide range of peripherals, including LCDs, LEDs, switches, and sensors, and are designed to be used with the MPLAB® X Integrated Development Environment (IDE). The boards and kits are also compatible with the MPLAB® REAL ICE™ In-Circuit Emulator and the MPLAB® ICD 3 In-Circuit Debugger. With the PICtail™ Plus series, engineers can quickly and easily evaluate, prototype, and develop applications for a variety of applications.


Features


1. The Microchip Technology PICtail™ Plus series Evaluation and Demonstration Boards and Kits are designed to provide a comprehensive development platform for 8-bit, 16-bit, and 32-bit microcontrollers.

2. The boards are equipped with a wide range of peripherals, including LCDs, LEDs, switches, and connectors, to enable users to quickly and easily evaluate and demonstrate the capabilities of their microcontroller.

3. The boards are also compatible with a variety of development tools, including the MPLAB® X Integrated Development Environment (IDE) and the MPLAB® Code Configurator (MCC).

4. The boards are also designed to be used with the PICtail™ Plus Daughter Boards, which provide additional peripherals and features.


Applications


1. The Microchip Technology PICtail™ Plus series Evaluation and Demonstration Boards and Kits are ideal for use in a variety of applications, including embedded systems, automotive, industrial, and consumer applications.

2. The boards can be used to evaluate and demonstrate the capabilities of a wide range of microcontrollers, including 8-bit, 16-bit, and 32-bit devices.

3. The boards are also suitable for use in educational and research applications, as they provide a comprehensive development platform for students and researchers to explore the capabilities of microcontrollers.

4. The boards are also suitable for use in prototyping applications, as they provide a convenient platform for quickly and easily testing and evaluating new designs.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology PICtail™ Plus series Evaluation and Demonstration Boards and Kits?

1. Arduino Uno R3 2. STMicroelectronics STM32 Nucleo Development Board 3. Texas Instruments MSP430 LaunchPad Development Kit 4. Cypress PSoC 4 Pioneer Kit 5. Atmel SAM4S Xplained Pro Evaluation Kit 6. NXP LPCXpresso Development Board 7. Renesas RX63N Evaluation Kit 8. Freescale Freedom Development Platform 9. Silicon Labs EFM32 Wonder Gecko Starter Kit 10. Microchip Curiosity Development Board

What are the differences between the types of Microchip Technology PICtail™ Plus series Evaluation and Demonstration Boards and Kits?

The Microchip Technology PICtail™ Plus series Evaluation and Demonstration Boards and Kits are designed to help engineers evaluate and develop applications with Microchip’s 8-bit, 16-bit, and 32-bit microcontrollers. The boards and kits come in three different types:  1. Evaluation Boards: Evaluation boards are designed to provide a platform for engineers to evaluate the features and performance of a specific microcontroller. These boards typically include a microcontroller, a power supply, and a set of peripherals.  2. Demonstration Boards: Demonstration boards are designed to provide a platform for engineers to demonstrate the features and performance of a specific microcontroller. These boards typically include a microcontroller, a power supply, and a set of peripherals.  3. Development Kits: Development kits are designed to provide a platform for engineers to develop applications with a specific microcontroller. These kits typically include a microcontroller, a power supply, a set of peripherals, and a development environment.