web counter

Molex Micro-Fit 3.0 43031 series rectangular connector

Features and applications of Micro-Fit 3.0 43031 series rectangular connector

A set of electrical connectors known as the Molex Micro-Fit 3.0 43031series rectangular connector is created for power and signal applications in a variety of markets, including automotive, industrial, consumer electronics, and medical equipment. This article introduce its features and applications.

Applications

  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
0430315007CONN PIN 26-30AWG CRIMP TIN73323BUY
0039000209CONN SOCKET 22-28AWG CRIMP TIN12000BUY
460550005CONN SOCKET 18-20AWG CRIMP TIN28807BUY
0444783111CONN MALE TERM CRIMP 16AWG TIN3540BUY
0462355003CONN TRM 15U 26-30AWG LUBRICATE49055BUY
0430310005TERM MALE 26-30AWAG CRIMP1000BUY
0039000065Contact SKT Crimp ST Cable Mount Mini-Fit® Reel3064BUY
0457730001Contact SKT Crimp ST Cable Mount Micro-Fit 3.0™ Reel52649BUY
1053002300CONN 20-22AWG CRIMP GOLD5RFQ
0039000062CONN PIN 18-24AWG CRIMP TIN0RFQ
1727182122CONN SOCKET 16AWG CRIMP TIN8531BUY
1727183112CONN SOCKET 18-20AWG CRIMP TIN5611BUY
0457730003CONTACT SKT CRIMP ST CABLE MOUNT12757BUY
0039000131Contact PIN Crimp ST Cable Mount Bag101BUY
0428170131TERM GRND PIN MALE 8AWG TIN14121BUY
0039000038CONN SOCKET 18-24AWG CRIMP TIN80000RFQ
0430300038CONN SOCKET 18AWG CRIMP TIN427452BUY
0462355001CONN SOCKET 20-24AWG CRIMP GOLD24000BUY
0039000059CONN SOCKET 18-24AWG CRIMP TIN600000BUY
0430300006CONN SOCKET 26-30AWG CRIMP GOLD10000BUY
Technical Documents

A set of electrical connectors known as the Molex Micro-Fit 3.0 43031 series rectangular connector is created for power and signal applications in a variety of markets, including automotive, industrial, consumer electronics, and medical equipment. The Micro-Fit 3.0 43031 series has a high current rating of up to 5.0A per circuit, a wide range of circuit sizes, and a positive locking device to prevent inadvertent disconnection. It has a small 3.0mm pitch and a low profile height of 6.50mm. It can be utilized in wire-to-wire and wire-to-board applications and has a fully polarized design to prevent mis-mating.The wire diameters that the Micro-Fit 3.0 43031 series connection can accommodate range from 22 to 28 AWG. It is available in a variety of forms, including straight, right-angle, and vertical headers, plug and receptacle housings, and these connectors are available in a variety of colors.

 


Features

 

With up to 24 contacts in a single row, the Micro-Fit 3.0 43031 connector offers a high-density design. This makes it perfect for situations where space is limited since it enables more connections in a smaller area.

Positive lock: The connector has a positive lock system that makes connections safe and dependable. Its lock technology guarantees that the connection will stay intact even in hostile situations and avoids unintentional disconnections.

The Micro-Fit 3.0 43031 connector has two cantilever contacts, which offer strong contact normal force and minimal insertion force. This lowers the possibility of connections being harmed and guarantees a solid electrical connection.

Polarization: To ensure proper mating and prevent mismating, the connector system has polarized housings and contacts. This lessens the chance that the contacts will be harmed and guarantees a solid electrical connection.

Various wire sizes: The Micro-Fit 3.0 43031 connector is a flexible connector system that can accommodate wire diameters ranging from 22 AWG to 28 AWG.

Certification by UL and CSA: The connector system has received UL and CSA certification, guaranteeing that it complies with performance and safety requirements.

All things considered, the rectangular Molex Micro-Fit 3.0 43031 series connection is a dependable and adaptable connector system that is frequently utilized in a range of applications.

 


Applications


  • Medical

  • Lighting

  • Industrial

  • Automotive

  • Telecommunications

  • Consumer electronics

 

Overall, the rectangular Molex Micro-Fit 3.0 43031 series connection is a dependable and adaptable connector system that is utilized in a variety of applications in numerous sectors.


Frequently Asked Questions

What is a connection from the Molex Micro-Fit 3.0 series?

Rectangular connectors in the Molex Micro-Fit 3.0 series are a family created for usage in a variety of industries, including consumer electronics, automotive, industrial, and medical devices.

What distinguishing qualities does the Micro-Fit 3.0 series connector have?

The Micro-Fit 3.0 series connector has a small profile, measuring 6.50mm in height and 3.0mm in pitch. Additionally, it supports a wide range of circuit sizes, from 2 to 24 circuits, as well as a high current rating of up to 5.0A per circuit.

What are the advantages of using a connection from the Micro-Fit 3.0 series?

With a positive locking system to prevent unintentional separation, the Micro-Fit 3.0 series connector provides a dependable and durable option for power and signal connections. It can be utilized in wire-to-wire and wire-to-board applications and has a fully polarized design to prevent mis-mating.