web counter

Molex MX123 series Connector Kits

Features and applications of Molex MX123 series Connector Kits

The Molex MX123 series Connector Kits are a line of automobile connectors created by the industry-leading electronic component company Molex. These connectors are made to withstand the extreme conditions encountered in the automotive industry while providing high-performance and reliable electrical connections. This article introduce its features and applications.

Applications

  • Lighting
  • Body electronics & lighting
Associated Products

Sorry, No Data.

Technical Documents

Sorry, No Data.

The Molex MX123 series Connector Kits are a line of automobile connectors created by the industry-leading electronic component company Molex. These connectors are made to withstand the extreme conditions encountered in the automotive industry while providing high-performance and reliable electrical connections. They offer a variety of possibilities for wire-to-wire and wire-to-device connections and have a small, modular form that makes modification and installation simple. The powertrain, safety systems, lighting, and body electronics of cars, trucks, and off-road vehicles frequently employ the MX123 series.

 

Features

 

Flexible design: With a simple modular structure, the MX123 connectors are made to support a variety of applications in various sectors.

High performance: Thanks to corrosion-resistant and robust materials and designs, the connector kits are appropriate for hostile environments and offer high-speed data transfer, high-current carrying, and other characteristics.

Simple assembly is made possible by the MX123 connectors' positive-lock mating, low insertion force terminals, polarization, and loud clicks.

Wide operating temperature range: The MX123 connectors are rated for temperatures between -40°C and +125°C, providing dependable operation even in harsh circumstances.

Secure connections: The connectors have a number of locking mechanisms that help to guarantee connections are made securely and reduce the possibility of misconnection or vibration damage.

 

Applications

 

In the automotive sector, Molex MX123 series connector kits are frequently used for applications like the drivetrain, safety systems, lighting, and body electronics. They can be used in a wide range of vehicles, including cars, trucks, and off-road vehicles, as they are made to provide dependable electrical connections in challenging conditions.


Related Series

Frequently Asked Questions

What is the MX123 connectors' temperature rating?

The temperature range for the MX123 series connectors is -40°C to +125°C.

What kind of contacts do MX123 connectors use?

Fully shielded, low-insertion-force terminals or contacts are used in MX123 connectors to deliver a safe and dependable electrical connection.

MX123 connections are watertight, right?

Yes, the MX123 series connectors are waterproof and dustproof because they have an IP67 classification.