web counter

Murata Electronics EMIFIL®, NFM41 series Feed Through Capacitors

Features and applications of EMIFIL®, NFM41 series Feed Through Capacitors

High-performance electromagnetic interference (EMI) filtering for DC power lines is provided by Murata Electronics EMIFIL® NFM41 series Feed Through Capacitors. To reduce EMI and boost the efficiency and dependability of electronic circuits, these capacitors are used in a wide range of electronic gadgets and applications. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Aerospace & defense
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
NFM18PC105R0J3DMURATA - NFM18PC105R0J3D - Feedthrough Capacitor, Three Terminal, 1 µF, 6.3 V, 2 A, 0603 [1608 Metric], Surface Mount, ± 20%4324RFQ
NFM21PC474R1C3DMURATA - NFM21PC474R1C3D - Feedthrough Capacitor, Three Terminal, 0.47 µF, 16 V, 2 A, 0805 [2012 Metric], Surface Mount, ± 20%36491RFQ
NFM18CC102R1C3DEMI Filter C-Circuit 0.6A 16VDC Flat Style SMD T/R18400RFQ
NFM31KC153R1H3LFeed Through Capacitors 1206 15Kohms6930BUY
NFM31PC276B0J3LEMI Filter C-Circuit 6A 6.3VDC Flat Style SMD Embossed T/R28582RFQ
NFM31KC104R1H3LCAP FEEDTHRU 0.1UF 20% 50V 120629700RFQ
NFM41PC155B1H3LCAP FEEDTHRU 1.5UF 20% 50V 180699000RFQ
NFM18PS474R0J3DFILTER, SUPPRESSION, 0603, 0.47UF, 6.3V40000RFQ
NFM15PC105R0G3DCAP FEEDTHRU 1UF 20% 4V 0402290000RFQ
NFM21CC471R1H3DEMI Filter C-Circuit 1A 50VDC Flat Style SMD T/R4000RFQ
NFM18CC221R1C3DEMI Filter C-Circuit 0.5A 16VDC Flat Style SMD T/R118800RFQ
NFM3DCC222R1H3LMURATA NFM3DCC222R1H3L CAPACITOR, 3 TERMINAL, 2200PF191000BUY
NFM15PC474R0J3DCAP FEEDTHRU 0.47UF 6.3V 040217700RFQ
NFM21HC104R1A3DEMI Filter C-Circuit 2A 10VDC Flat Style SMD Automotive T/R30000BUY
NFM21HC222R1H3DFeed Through Capacitors 0805 2200 +/-20% 50 volt 1000mA39080BUY
NFM31HK223R1H3LCap Feed Through 0.022uF 50V 20% SMD 1206 Emboss T/R1940RFQ
NFM31HK153R1H3LFeed Through Capacitors 1206 15Kohms50BUY
NFM31KC103R2A3LEMI Filter C-Circuit 10A 100VDC Flat Style SMD Embossed T/R54RFQ
NFM18CC220U1C3DFeed Through Capacitors 0603 22pF +/-20% 16 volt 400mA24000RFQ
NFM18HC105C0J3DCAP CER 1UF 6.3VDC 0603 20%0RFQ
Technical Documents

High-performance electromagnetic interference (EMI) filtering for DC power lines is provided by Murata Electronics EMIFIL® NFM41 series Feed Through Capacitors. To reduce EMI and boost the efficiency and dependability of electronic circuits, these capacitors are used in a wide range of electronic gadgets and applications. The NFM41 series capacitors are small in size, have a large operating temperature range, and have strong self-resonant frequencies. With attenuation levels up to -50 dB at 1 GHz and a rated voltage range of up to 50VDC, they provide good filtering performance. Also, they are lead-free, environmentally friendly, and RoHS compliant. A leader in electronic components and solutions, Murata Electronics offers cutting-edge goods and services to a variety of industries.

 


Features

 

Good filtering performance: With attenuation levels up to -50 dB at 1 GHz, these capacitors provide outstanding filtering performance for DC power lines.

High reliability: The NFM41 series capacitors have a rated voltage range of up to 50VDC and are built for excellent dependability.

Small size: These capacitors' small size makes it simple to integrate them into tiny electronic devices.

Compliant with the Restriction of Hazardous Substances (RoHS) directive, the NFM41 series capacitors.

A wide temperature range, from -55°C to +125°C, is supported by the design of these capacitors.

Low DC resistance: These capacitors' low DC resistance reduces power loss and aids in maintaining high efficiency.

Lead-free: The NFM41 series capacitors are made without lead, making them a sustainable option.

High self-resonant frequency: These capacitors are perfect for use in high-frequency applications because of their high self-resonant frequency.

All things considered, the Murata Electronics EMIFIL® NFM41 series Feed Through Capacitors provide high performance EMI filtering in a portable, dependable, and green packaging.

 


Applications

 

  • Medical equipment

  • Industrial equipment

  • Consumer electronics

  • Automotive electronics

  • Aerospace and defense


Frequently Asked Questions

What is the temperature range at which the NFM41 series capacitors operate?

The NFM41 series capacitors have a working temperature range of -55°C to +125°C.

What is the rated voltage range for capacitors in the NFM41 series?

The NFM41 series capacitors can withstand voltages of up to 50VDC.

What frequency does the NFM41 series of capacitors self-resonate at?

The self-resonant frequency of NFM41 series capacitors is high, typically 10 MHz.