web counter

Murata Electronics GRM series ceramic capacitor

Features and applications of GRM series ceramic capacitor

The GRM series ceramic capacitors from Murata Electronics are a line of premium surface mount capacitors that provide a high capacitance density and reliability in compact package sizes. This article introduce its features and applications.

Applications

  • Aerospace & defense
Associated Products

Part NumberDescriptionStockRFQ
GRM155R71A104JA01D0402 0.1 uF 10 V ±5% Tolerance X7R SMT Multilayer Ceramic Capacitor100798BUY
GRM033R60J104ME19DCAP CER 0.1UF 6.3V X5R 02011187RFQ
GRM155R71C102KA01D0402 1 nF 16 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor539800RFQ
GRM155R61A102KA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0.001uF 10 volts 10%900000RFQ
GRM0335C2A2R7CA01DCAP CER 2.7PF 100V C0G/NP0 0201366565BUY
GRM0335C1E3R0BA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.0pF 25volts C0G +/-0.1pF600000RFQ
GRM0335C2A120JA01DCAP CER 12PF 100V C0G/NP0 020160000BUY
GRM0335C1E240GA01DCap Ceramic 24pF 25V C0G 2% Pad SMD 0201 125C T/R50000BUY
GRM0335C1E180GA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25volts C0G +/-2%200000RFQ
GRM0335C1E1R1BA01DCap Ceramic 1.1pF 25V C0G 0.1pF SMD 0201 125C T/R60000BUY
GRM0335C1H620GA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 62pF 50volts C0G +/-2%4260000BUY
GRM0335C1E270GA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 27pF 25volts C0G +/-2%37660BUY
GRM033R71C102KA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0.001uF 16 volts 10%36593BUY
GRM155R71E472JA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4700pF 25volts X7R 5%37096BUY
GRM033R61E392KA12DCAP CER 3900PF 25V X5R 0201164974BUY
GRM0335C1E470JA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 47pF 25volts C0G +/-5%300000BUY
GRM0335C1H7R0CA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.0pF 50volts C0G +/-0.25pF13770RFQ
GRM155R71H102KA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0402 1000pF 50volts X7R 10%40336RFQ
GRM1555C1H101JA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0402 100pF 50volts C0G 5%75RFQ
GRM0335C1H750GA01DCap Ceramic 75pF 50V C0G 2% Pad SMD 0201 125C T/R500BUY
Technical Documents

The GRM series ceramic capacitors from Murata Electronics are a line of premium surface mount capacitors that provide a high capacitance density and reliability in compact package sizes. These capacitors are made to work dependably under challenging conditions and have a large capacitance range, low equivalent series resistance (ESR), and low equivalent series inductance (ESL). They come in a variety of dielectric variations, including as X7R, X5R, and Y5V, allowing designers to choose the best capacitor for their particular application. Consumer electronics, automotive, industrial electronics, telecommunications, medical devices, aerospace and defense, as well as consumer and industrial electronics, all frequently use ceramic capacitors from the GRM family. They are a popular option for environmentally friendly applications because they are RoHS compliant, which means they do not contain any hazardous elements.

 


Features

 

High capacitance density: Ceramic capacitors from the GRM series have compact packages but high capacitance values. Electronic device installation and miniaturization are made possible by this.

Wide capacitance range: The GRM series ceramic capacitors' capacitance range is from 1 pF to 10 fF, making them appropriate for a variety of applications.

High reliability: Ceramic capacitors from Murata Electronics' GRM series are engineered to perform dependably under challenging conditions, with high stability and little drift over time.

These capacitors feature low equivalent series resistance (ESR) and equivalent series inductance (ESL) values, which minimize power loss and permit high-frequency operation.

The GRM series ceramic capacitors are RoHS (Restriction of Hazardous Substances) compliant, which implies that they don't contain any potentially harmful substances.

Many dielectric possibilities: The GRM series is offered in X7R, X5R, and Y5V among other dielectric options. This enables designers to choose the best capacitor for a given application based on aspects like cost, capacitance range, and temperature stability.

AEC-Q200 qualified: AEC-Q200 qualified ceramic capacitors from the GRM series can be used in automotive electronics applications.

 


Applications


  • Automotive

  • Industrial electronics

  • Telecommunications

  • Consumer electronics

  • Aerospace and defense

 

Overall, the GRM series ceramic capacitors are a popular option for a variety of electronic applications due to their high capacitance density, wide capacitance range, good reliability, low ESR and ESL, and RoHS compliance.


Frequently Asked Questions

What is the temperature range at which the ceramic capacitors of the GRM series operate?

Depending on the particular model and dielectric type, the operating temperature range of GRM series ceramic capacitors varies. Nonetheless, the majority of models can function between -55°C and +125°C.

What is the GRM series ceramic capacitors' capacitance tolerance?

Depending on the model and capacitance value, the GRM series ceramic capacitors' capacitance tolerance varies. The normal tolerance range, however, is between 5% and 20%.

What is the voltage rating of the ceramic capacitors from the GRM series?

Depending on the model and capacitance value, the voltage rating of ceramic capacitors of the GRM series varies. The usual voltage ratings, however, range from a few volts to several hundred volts.